- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0FHM0001ZXJA Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 2007 | FHM | - | - | Active | Not Applicable | Wire Leads | - | - | - | - | - | 20A | - | - | - | 20A | - | Wire Leads | - | - | - | 1 | - | Blade | - | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03455LS4HXL Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 250V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03420838HX010 Littelfuse Inc. | 232 |
| Datasheet | 15 Weeks | - | Panel | Panel Mount | 2 | Brass, Tin | - | Brass | 250V | Bulk | 2005 | 342 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | - | 20A | - | - | - | 20A | Nickel | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03453LS8HXLNP Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 250V | 20A | - | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453QS2H Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 250V | 20A | - | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453LF2HXN Littelfuse Inc. | 72 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 250V | 20A | - | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453RF2HXN Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 250V | 20A | - | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02981001ZXSS Littelfuse Inc. | 46 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | Bulk | 2002 | MEGA® 298 | - | - | Active | Not Applicable | - | - | - | - | - | - | 500A | - | - | - | 500A | - | Bolt Down | - | - | 32V | 1 | - | Bolt Down | - | 2.700Lx0.750W x 0.420 H 68.58mmx19.05mmx10.67mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFH600302CID Littelfuse Inc. | 51 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | 600V | Bulk | 2012 | LF | - | - | Active | 1 (Unlimited) | Lug | - | - | Black | - | - | 30A | - | - | - | 30A | - | Box Lug | - | - | 600V | 2 | 2 | Cartridge | Illuminated | - | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04450001N Littelfuse Inc. | 3685 | - | Datasheet | 10 Weeks | Tin | Horizontal, PCB | Through Hole | - | Brass, CuZn, Tin | Brass | Spring Brass | 250V | Bulk | 2009 | 445 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 250V | 10A | Horizontal | 5.5mm | - | 10A | Tin | PC Pin | 250V | - | 250V | 1 | - | Cartridge | - | 5mm Dia | Clip | - | 10.4mm | 4.5mm | 5.5mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() LFR250603CID Littelfuse Inc. | 42 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | 2013 | LFR | - | - | Active | 1 (Unlimited) | Lug | - | - | - | - | - | 60A | - | - | - | 60A | - | Box Lug | - | - | 250V | 3 | - | Cartridge | - | 0.811Diax3L 20.60mmx76.20mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03420014HXL Littelfuse Inc. | 268 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | Brass, Tin | - | Brass | 250V | Bulk | 2005 | 342 | - | - | Active | Not Applicable | Solder | 85°C | -40°C | Black | - | 250V | 20A | - | 17.53mm | - | 20A | Tin | Solder Lug | 250V | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | 20.23mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LFR600301PID Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | 600V | Bulk | 2013 | LFR | - | - | Active | 1 (Unlimited) | Screw | - | - | Black | - | - | 30A | - | - | - | 30A | - | Screw Terminal, Pressure Plate | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 0.563Diax2L 14.3mmx50.8mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03455LS8H Littelfuse Inc. | 100 | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Glass, Thermoplastic | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 250V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.250 (6.3mm) | 250V | CSA, UL | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 10A | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LFR250302S Littelfuse Inc. | 48 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | 250V | Bulk | 2013 | LFR | - | - | Active | 1 (Unlimited) | Screw | - | - | Black | - | - | 30A | - | - | - | 30A | - | Screw Terminal | - | - | 250V | 2 | 2 | Cartridge | Illuminated | 0.563Diax2L 14.3mmx50.8mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFT300302C Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | 300V | Bulk | 2013 | LFT | - | - | Active | 1 (Unlimited) | Lug | - | - | Black | - | - | 30A | - | - | - | 30A | - | Box Lug | - | - | 300V | 2 | 2 | Cartridge | Illuminated | 0.406Diax0.874L 10.3mmx22.2mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LT301002C Littelfuse Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 300V | - | 2006 | LT | - | - | Obsolete | 1 (Unlimited) | Lug | - | - | Black | - | - | 100A | - | - | - | 100A | - | Box Lug | - | - | 300V | 2 | 2 | Cartridge | Illuminated | 0.811Diax2.157L 20.60mmx54.80mm | Block | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 01550006ZXU Littelfuse Inc. | 434 |
| Datasheet | 13 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Thermoset | Brass | 32V | Bulk | 2005 | 155 | - | - | Active | Not Applicable | Crimp | 125°C | -40°C | Black | - | 32V | 6A | - | - | - | 6A | Tin | Crimp | 32V | - | 32V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 3/4L 6.35mmx19mm | Holder | 20A | - | 52.83mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CYH14511Z Littelfuse Inc. | In Stock | - | Datasheet | - | - | DIN Rail | DIN Rail | 2 | - | - | - | 690V | Bulk | - | CYH | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | 50A | - | Screw Terminal, Pressure Plate | - | - | - | 1 | - | Cartridge | Illuminated | 0.551Diax2.008L 14mmx51mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 04820010ZXP Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | 20 | - | Thermoplastic | Beryllium Copper | - | Bulk | 2005 | 482 | e3 | yes | Active | 1 (Unlimited) | PC Pin | 125°C | -55°C | Black | 8542.39.00.01 | 125V | - | - | - | unknown | 15A | Tin | PC Pin | 125V | - | - | 10 | - | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | 15A | 15.8mm | 21.3mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |