- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Body Material | Contact Materials | Mounting Styles | RoHS | Shaft Type | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Working Voltage | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Product | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L60030C1SQDINR Littelfuse Inc. | 30 | - | Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | - | - | - | Copper Alloy | - | - | - | - | - | Bulk | 2013 | L600 | Active | 1 (Unlimited) | Screw | - | - | - | - | 30A | - | - | 30A | Tin | Screw Terminal, Quick Connect | - | - | - | 600V | 1 | - | Cartridge | - | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 01110501N Littelfuse Inc. | In Stock | - | Datasheet | - | Tin | PCB | Through Hole | - | - | Brass | Spring Brass | - | - | - | 250V | - | Bulk | 2005 | 111 | Obsolete | Not Applicable | PC Pin | - | - | - | 125V | 10A | Horizontal | - | 10A | Tin | PC Pin | - | - | - | 250V | 1 | - | Cartridge | - | 5mm Dia | Clip | - | - | - | 7.1mm | 4.8mm | 5.1mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03420014HXPL Littelfuse | In Stock | - | - | - | - | Panel | - | - | Brass, Tin | - | - | Panel Mount | Compliant | Bayonet Knob Release | - | 250 V | - | - | - | - | - | Solder | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | 250 V | 1 | 1 Pole | - | - | - | - | - | Fuse Holders | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LFJ600302SID Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 600V | - | Bulk | 2013 | LF | Active | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | - | 30A | - | Screw Terminal | - | - | - | 600V | 2 | 2 | Cartridge | Illuminated | 0.811Diax2.252L 20.60mmx57.20mm | Block | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03450602H Littelfuse Inc. | 116 | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | Brass, Tin | - | Brass | - | - | - | 250V | - | Bulk | 2005 | 345 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 250V | 20A | - | 12.45mm | 20A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | - | - | 44.96mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03455LF1H Littelfuse Inc. | 100 | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Glass, Thermoplastic | Copper Alloy | - | - | - | 250V | - | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL, VDE | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 10A | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LFJ601003CID Littelfuse Inc. | 131 | - | Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 600V | - | Bulk | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | Black | - | 100A | - | - | 100A | - | Box Lug | - | - | - | 600V | 3 | 3 | Cartridge | Illuminated | 1Diax4.626L 25.4mmx117.5mm | Block | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02540005Z Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | Spring Brass | - | - | - | 300V | - | Bulk | 2006 | OMNI-BLOK® 254 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Black | 300V | 10A | - | - | 10A | Tin | Solder Lug | - | - | - | 400V | 5 | 5 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Block | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LFT602001CS Littelfuse Inc. | 2546 |
| Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 600V | - | Bulk | 2012 | LFT | Active | 1 (Unlimited) | Lug | - | - | Black | - | 200A | - | - | 200A | - | Box Lug | - | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 1.06Diax3.25L 26.9mmx82.6mm | Block | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 178.6152.0002 Littelfuse Inc. | 13 | - | Datasheet | 9 Weeks | - | Chassis Mount | Chassis Mount | - | Thermoplastic | - | Copper Alloy | - | - | - | 80V | - | Bulk | - | FKH | Active | Not Applicable | - | - | - | Black | 80V | - | - | 20.2mm | - | Tin | Crimp | - | - | - | - | 1 | - | Blade | Illuminated | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | - | - | - | - | 30.2mm | 23mm | 7mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 81300000005 Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | PCB | Through Hole | - | - | - | Copper Alloy | - | - | - | 250V | - | Bulk | 2014 | 813 | Active | Not Applicable | PC Pin | 70°C | -25°C | Black | 250V | 6.3A | Horizontal | - | 6.3A | Tin | PC Pin | - | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm 1/4Dia x 1-1/4L 6.35mmx31.8mm | Holder | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02820001Z Littelfuse Inc. | 62 |
| Datasheet | 13 Weeks | Silver | Panel | Panel Mount | Radial | Copper, Silver | - | Beryllium Copper | - | - | - | 125V | - | Bulk | 2006 | 282 | Active | Not Applicable | Solder | 125°C | -40°C | Silver | 125V | 5A | - | - | 5A | Silver | PC Pin | 125V | - | - | 125V | 1 | 1 | Radial | Illuminated | Radial 0.1 2.54mm pitch | Holder | 5A | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() LSCR001 Littelfuse Inc. | 67 | - | Datasheet | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | Steel | - | - | - | 1kV | - | - | 2006 | LSCR | Active | Not Applicable | Screw | - | - | Black | 1kV | 400A | - | 17.78mm | 400A | - | Bolt Down | 1kV | - | - | 600V | 1 | 1 | Bolt Down | Illuminated | - | Block | 400A | - | - | - | 47.75mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() LFH601003CID Littelfuse Inc. | 2192 |
| Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 600V | - | - | 2012 | LF | Active | 1 (Unlimited) | Lug | - | - | Black | - | 100A | - | 228.6mm | 100A | - | Box Lug | - | - | - | 600V | 3 | 3 | Cartridge | Illuminated | - | Block | - | - | - | - | 145.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 01550100LXN Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | - | - | - | Bulk | 2015 | 155 | Active | Not Applicable | Wire Leads | - | - | - | - | 20A | - | - | 20A | Nickel | Wire Leads | - | - | - | 32V | - | - | Cartridge | - | - | Holder | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03540908ZXGY Littelfuse Inc. | 196 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | Thermoplastic | Spring Brass | - | - | - | 300V | - | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Quick Connect | 85°C | -40°C | - | 300V | 30A | - | - | 30A | Tin | Quick Connect - 0.250 (6.3mm) | - | - | - | 600V | 8 | 8 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | - | 35.56mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LFJ601003C Littelfuse Inc. | 2558 |
| Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | - | - | 100A | - | - | 100A | - | Box Lug | - | - | - | 600V | 3 | - | Cartridge | - | - | Holder | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03453HS1ZX010 Littelfuse Inc. | 52 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | Tin | - | Copper Alloy | - | - | - | 250V | - | Bulk | 2005 | 345 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 65800003109 Littelfuse Inc. | 2456 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | Tin | - | Copper Alloy | - | - | - | - | - | Cut Tape (CT) | 2009 | 658 | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | - | - | 10A | Horizontal | 10.8mm | 10A | Tin | SMD (SMT) Tab | - | - | - | 250V | 1 | - | Cartridge | - | 5mmx20mm | Block | - | - | - | - | 25mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03420022H Littelfuse Inc. | 246 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | Thermoplastic | - | Brass | - | - | - | 250V | - | Bulk | 2005 | 342 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 250V | 20A | - | 17.53mm | 20A | Tin | Solder Lug | 250V | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | 17.5mm | - | 20.23mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |