- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Height | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04820015ZXB Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | - | PCB, Vertical | Through Hole | - | 30 | Copper, Tin | - | Beryllium Copper | 125V | Bulk | 2010 | 482 | e3 | yes | Active | Not Applicable | PC Pin | 125°C | -55°C | Black | - | - | Vertical | - | unknown | 15A | Tin | PC Pin | - | - | 15 | - | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | 19.8mm | 18.5mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LFT306001CS Littelfuse Inc. | 2352 |
| Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | 300V | Bulk | 2013 | LFT | - | - | Active | 1 (Unlimited) | Lug | - | - | Black | - | 600A | - | - | - | 600A | - | Box Lug | - | 300V | 1 | 1 | Cartridge | Illuminated | 1.594Diax3.063L 40.5mmx77.8mm | Block | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03455HS3X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 04820011ZXP Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | 33 | Thermoplastic | - | Beryllium Copper | 125V | Bulk | 2010 | 482 | e3 | yes | Active | 1 (Unlimited) | PC Pin | 125°C | -55°C | Black | - | - | - | - | unknown | 15A | Tin | PC Pin | - | - | 11 | - | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | 15.8mm | 21.3mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LPSC0002ZXID Littelfuse Inc. | 274 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | Thermoplastic | - | 600V | - | 2009 | POWR-GARD® LPSC | - | - | Active | 1 (Unlimited) | Screw | - | - | White | 600V | 30A | - | 77.72mm | - | 30A | - | Screw Terminal, Pressure Plate | 600V | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | 30A | - | 35.05mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 04820002ZXBF Littelfuse Inc. | 46 |
| Datasheet | 18 Weeks | Tin | PCB | Through Hole | - | - | - | Thermoplastic | Beryllium Copper | 125V | Bulk | 2005 | 482 | - | - | Active | Not Applicable | PC Pin | 125°C | -55°C | Black | 125V | 15A | Vertical | 12.8mm | - | 15A | Tin | PC Pin | 125V | 125V | 2 | 2 | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | - | 21.3mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03455LF8X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.250 (6.3mm) | 250V | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 10A | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453QS3X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453QS4X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 04820009ZXB Littelfuse Inc. | 37 |
| Datasheet | 13 Weeks | - | PCB, Vertical | Through Hole | - | 16 | Copper, Tin | - | Beryllium Copper | 125V | Bulk | 2005 | 482 | e3 | yes | Active | Not Applicable | PC Pin | 125°C | -55°C | Black | 125V | - | Vertical | - | unknown | 15A | Tin | PC Pin | - | - | 9 | - | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | 19.8mm | 18.5mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LFT306003CS Littelfuse Inc. | 600 |
| Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | Bulk | 2013 | LFT | - | - | Active | 1 (Unlimited) | Lug | - | - | - | - | 600A | - | - | - | 600A | - | Box Lug | - | 300V | 3 | - | Cartridge | - | 1.594Diax3.063L 40.5mmx77.8mm | Block | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03420838HXP Littelfuse Inc. | 118 |
| Datasheet | 13 Weeks | Nickel | Panel | Panel Mount | - | 2 | Thermoplastic | - | Brass | 250V | Bulk | 2005 | 342 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | 17.53mm | - | 20A | Nickel | Quick Connect - 0.250 (6.3mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | 20.23mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 01210001Z Littelfuse Inc. | 430 | - | Datasheet | 13 Weeks | Silver | Chassis Mount | Chassis Mount | - | - | - | Copper | Beryllium Copper | - | Bulk | 2014 | 121 | - | - | Active | Not Applicable | Solder | - | - | - | - | 30A | - | 7.87mm | - | 30A | Silver | Solder Lug | - | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | - | 7.62mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() LPSM0002ZXID Littelfuse Inc. | 119 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | 600 | - | - | - | - | 600V | Bulk | 2009 | POWR-GARD® LPSM | - | - | Active | 1 (Unlimited) | Screw | - | - | White | 600V | 30A | - | - | - | 30A | - | Screw Terminal, Pressure Plate | 600V | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | 30A | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 03452LS1H Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FHAC0002XP Littelfuse Inc. | 968 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 2010 | FHAC | - | - | Active | Not Applicable | Wire Leads | - | - | - | - | 30A | - | - | - | 30A | - | Wire Leads | - | 32V | 1 | - | Blade | - | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L60030M1PQDINR Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | - | - | - | - | Copper Alloy | - | Bulk | 2013 | L600 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 30A | - | - | - | 30A | Tin | Screw Terminal, Pressure Plate, Quick Connect | - | 600V | 1 | - | Cartridge | - | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02540206Z Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | - | Spring Brass | 300V | Bulk | 2005 | OMNI-BLOK® 254 | - | - | Active | 1 (Unlimited) | Quick Connect | 85°C | -40°C | Black | 300V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.110 (2.8mm) | - | 400V | 6 | 6 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Block | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0LEY0AASX Littelfuse Inc. | 2362 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | 600V | Bulk | 2014 | LEY | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | - | 30A | - | Crimp | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 03450101X Littelfuse Inc. | 20 |
| Datasheet | 13 Weeks | Tin | PCB | Through Hole | - | - | - | - | Brass | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | PC Pin | 85°C | -40°C | Black | 250V | 16A | Horizontal | - | - | 16A | Tin | PC Pin | - | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |