- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0700500.Z Littelfuse Inc. | 46 |
| Datasheet | 8 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Cartridge | - | 13/16Dia 20.83mm | Clip | - | 29.21mm | 16mm | 19.81mm | - | Non-RoHS Compliant | - | - | ||
![]() LT606003CS Littelfuse Inc. | In Stock | - | - | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | LT | Active | 1 (Unlimited) | Lug | - | - | Black | - | 600A | - | - | 600A | - | Box Lug | - | 600V | 3 | 3 | Cartridge | Illuminated | 2.063Diax3.984L 52.4mmx101.2mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 01220093H Littelfuse Inc. | In Stock | - | Datasheet | - | Tin | PCB | Through Hole | - | - | - | Copper | Beryllium Copper | 250V | Bulk | 2005 | 122 | Obsolete | Not Applicable | PC Pin | - | - | - | 6V | 30A | Horizontal | 7.11mm | 30A | Tin | PC Pin | - | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | 10.67mm | 7.11mm | 7.87mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() LPSC0004Z Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | 600V | - | 2014 | POWR-GARD® LPSC | Active | 1 (Unlimited) | Screw | - | - | White | - | 30A | - | 77.72mm | 30A | - | Screw Terminal, Pressure Plate | - | 600V | 4 | 4 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | 71.12mm | - | - | ROHS3 Compliant | - | - | ||
![]() 03453LS4HXL Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | 2005 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 01020078Z Littelfuse Inc. | 91 |
| Datasheet | 13 Weeks | Tin | PCB | Through Hole | - | - | - | Brass | Spring Brass | - | Bulk | 2015 | 102 | Active | Not Applicable | PC Pin | - | - | - | - | 15A | Horizontal | 8.08mm | 30A | Tin | PC Pin | - | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | - | 8.38mm | - | - | ROHS3 Compliant | - | - | ||
![]() 55600000001 Littelfuse Inc. | 696 |
| Datasheet | 9 Weeks | Tin | PCB | Through Hole | Radial | - | - | - | Copper Alloy | 125V | Bulk | 1999 | 556 | Active | Not Applicable | PC Pin | - | - | Black | - | 5A | Vertical | - | 5A | Tin | PC Pin | - | 125V | 1 | 1 | Radial | - | Radial 0.2 5.08mm pitch | Holder | - | 6.6mm | - | 6.2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03420022HXL Littelfuse Inc. | 129 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Thermoplastic | - | Brass | 250V | Bulk | 2005 | 342 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Solder Lug | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LT601002C Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 600V | - | 2006 | LT | Active | 1 (Unlimited) | Lug | - | - | Black | - | 100A | - | - | 100A | - | Box Lug | - | 600V | 2 | 2 | Cartridge | Illuminated | 0.811Diax2.953L 20.60mmx75.00mm | Block | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0FHP0001Z Littelfuse Inc. | 193 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 1998 | FHP | Active | 1 (Unlimited) | Wire Leads | - | - | Black | - | 20A | - | - | 20A | - | Wire Leads | - | - | 1 | 1 | Cartridge | Illuminated | - | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03540611ZXGY Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | - | Phosphorus Bronze | - | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Quick Connect | - | - | - | 300V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 600V | 11 | - | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02981002ZXT Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 2002 | MEGA® 298 | Active | Not Applicable | - | - | - | - | - | 500A | - | - | 500A | - | Bolt Down | - | 32V | 1 | - | Bolt Down | - | 2.700Lx0.750W x 0.420 H 68.58mmx19.05mmx10.67mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0LEX00JJX Littelfuse Inc. | 16 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | 600V | Bulk | 2014 | LEX | Active | 1 (Unlimited) | Screw | - | - | Black | 600V | 30A | - | - | 30A | - | Screw Terminal | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() L60030C3PQ Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | Tin | - | Copper Alloy | 600V | - | 2006 | L600 | Active | 1 (Unlimited) | Quick Connect | - | - | Black | 600V | 30A | - | 76.2mm | 30A | Tin | Screw Terminal, Pressure Plate, Quick Connect | 600V | 600V | 3 | 3 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | 30A | - | 57.15mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 01520001TXN Littelfuse Inc. | 163 | - | Datasheet | 11 Weeks | - | - | - | - | - | - | Thermoplastic | - | 32V | - | 2000 | 152001 | Active | Not Applicable | Screw | - | - | - | - | 60A | - | - | 60A | - | Screw Terminal | 32V | 32V | 1 | - | Blade | - | 1.15Lx0.35W x 1.35 H 29.21mmx8.85mmx34.29mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0LEX0BBSX Littelfuse Inc. | 2972 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | 600V | Bulk | 2014 | LEX | Active | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | 30A | - | Crimp | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 03450622X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Brass | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 600V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03590004Z Littelfuse Inc. | 37 |
| Datasheet | 10 Weeks | Silver | Chassis Mount | Chassis Mount | - | 8 | - | - | Beryllium Copper | 32V | Bulk | 2005 | 359 | Active | Not Applicable | Screw | - | - | Black | 32V | 30A | - | - | 30A | Silver | Screw Terminal | - | 600V | 4 | 4 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0LHR0000T Littelfuse Inc. | 642 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 2 | - | - | - | - | - | 2006 | LHR | Active | 1 (Unlimited) | Wire Leads | - | - | Black | - | 10A | - | - | 10A | - | Wire Leads | 300V | 300V | 1 | 1 | Cartridge | Illuminated | 0.610Diax1.820L 15.49mmx46.23mm | Holder | 10A | - | - | - | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 03590006Z Littelfuse Inc. | 37 |
| Datasheet | 10 Weeks | Silver | Chassis Mount | Chassis Mount | - | 12 | - | - | Beryllium Copper | 32V | Bulk | 2005 | 359 | Active | Not Applicable | Screw | - | - | Black | 32V | 30A | - | - | 30A | Silver | Screw Terminal | - | 600V | 6 | 6 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | - | ROHS3 Compliant | - | Lead Free |