- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03450903ZX010 Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Brass | 250V | Bulk | 2003 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03450711ZX010 Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Brass | 250V | Bulk | 2003 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 01270001H Littelfuse Inc. | In Stock | - | Datasheet | - | Silver | Chassis Mount | Chassis Mount | - | - | - | Copper | Beryllium Copper | 600V | Bulk | 2005 | 127 | Obsolete | Not Applicable | Solder | - | - | - | 600V | 30A | - | - | 30A | Silver | Solder Lug | - | - | 250V | 1 | - | Cartridge | - | 9/16Dia 14.28mm | Clip | - | 23.88mm | 14.99mm | 16.51mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() FC51FL Littelfuse Inc. | 1000 | - | Datasheet | 6 Weeks | - | PCB | Through Hole | - | - | - | - | Phosphorus Bronze | - | Tape & Box (TB) | 2012 | FC51 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Horizontal | - | - | Tin | PC Pin | - | - | - | 1 | - | Cartridge | - | 5mmx20mm | Clip | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03540002ZXGY Littelfuse Inc. | 165 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | 2 | Brass, Bronze, Glass, Thermoplastic, Tin | Bronze, Thermoplastic, Tin | Phosphorus Bronze | 300V | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Lug | 85°C | -40°C | - | 300V | 30A | - | - | 30A | Tin | Solder Lug | 300V | CSA, UL | 600V | 2 | 2 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | 30A | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03420848HXL Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Nickel | Panel | Panel Mount | - | 2 | Thermoplastic | - | Brass | 250V | Bulk | 2005 | 342 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Nickel | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02540007Z Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | - | Spring Brass | 300V | Bulk | 2005 | OMNI-BLOK® 254 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Black | 300V | 10A | - | - | 10A | Tin | Solder Lug | - | - | 400V | 7 | 7 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Block | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0LEXYYCSX Littelfuse Inc. | 2102 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | - | Bulk | 2014 | LEX | Active | 1 (Unlimited) | Screw | - | - | - | - | 30A | - | - | 30A | - | Screw Terminal | - | - | 600V | 2 | - | Cartridge | - | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 03420048X Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | Thermoplastic | - | Brass | 250V | Bulk | 2005 | 342 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | 17.53mm | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | 20.23mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03455RF3H Littelfuse Inc. | 38 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | Tin | Glass, Thermoplastic | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL, VDE | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 298907-030 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Bulk | 2011 | MEGA® 298 | Active | 1 (Unlimited) | - | - | - | - | - | 250A | - | - | 250A | - | Bolt Down | - | - | 32V | 1 | - | Bolt Down | - | 2.700Lx0.750W x 0.420 H 68.58mmx19.05mmx10.67mm | Block | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 80300000105 Littelfuse Inc. | 587 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | 2 | Tin | Thermoplastic | Copper Alloy | 500V | Bulk | 2005 | 803 | Active | 1 (Unlimited) | Quick Connect | 70°C | -25°C | Black | - | 10A | - | - | 16A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 500V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | 45.7mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 02820008Z Littelfuse Inc. | 52 |
| Datasheet | 13 Weeks | Silver | Panel | Panel Mount | Radial | - | Copper, Silver | - | Beryllium Copper | 125V | Bulk | 2006 | 282 | Active | Not Applicable | Solder | 125°C | -40°C | Silver | 125V | 5A | - | - | 5A | Silver | PC Pin | - | - | 125V | 1 | 1 | Radial | Illuminated | Radial 0.1 2.54mm pitch | Holder | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03440125X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 100 | - | Thermoplastic | - | Copper | 125V | Bulk | 2005 | 344 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Black | 125V | 20A | - | - | 20A | Tin | Solder Lug | - | - | 125V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() FHAC0001XP Littelfuse Inc. | 454 | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2010 | FHAC | Active | Not Applicable | Wire Leads | - | - | - | - | 20A | - | - | 20A | - | Wire Leads | - | - | 32V | 1 | - | Blade | - | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 03453LS7H Littelfuse Inc. | 700 | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | Glass, Thermoplastic | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | 250V | CSA, UL, VDE | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453QS1HX040 Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03540505Z Littelfuse Inc. | 51 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | Module | 4 | - | - | - | - | Bulk | 2014 | 354 | Active | Not Applicable | - | - | - | Black | - | 160A | - | 38.1mm | 160A | - | - | - | - | - | 4 | 4 | Blade | Illuminated | 1.15Lx0.35W x 1.35 H 29.21mmx8.85mmx34.29mm | Block | - | - | 76.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() 04982001ZXFC Littelfuse Inc. | 140 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | Bulk | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LPHV0002Z Littelfuse Inc. | 40 | - | Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | 1kV | - | 2013 | LPHV | Active | 1 (Unlimited) | Screw | - | - | White | 1kV | 30A | - | 59.18mm | 30A | - | Screw Terminal, Pressure Plate | 1kV | - | 1000V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | 30A | - | 35.56mm | - | Unknown | ROHS3 Compliant | - | - |