- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0LECJYCSX Littelfuse Inc. | 2990 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | - | 2014 | LEC | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | - | 30A | - | Crimp, Screw Terminal | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LEY0BASX Littelfuse Inc. | 2909 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | Bulk | 2014 | LEY | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | - | 30A | - | Crimp | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LEY0JJSX Littelfuse Inc. | 2849 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | Bulk | 2014 | LEY | - | - | Active | 1 (Unlimited) | Screw | - | - | Black | 600V | 30A | - | - | - | 30A | - | Screw Terminal | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LEB00ABXK Littelfuse Inc. | 16 |
| Datasheet | 8 Weeks | Copper | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | Bulk | 2014 | LEB | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | Copper | Crimp | - | 600V | 1 | - | Cartridge | - | - | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03455LF7H Littelfuse Inc. | 176 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | Tin | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.250 (6.3mm) | 250V | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 10A | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 01290002Z Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Silver | Chassis Mount | Chassis Mount | - | - | Copper | Beryllium Copper | 250V | Bulk | 2014 | 129 | - | - | Active | Not Applicable | Solder | - | - | - | - | 60A | - | - | - | 60A | Silver | Solder Lug | - | 250V | 1 | - | Cartridge | - | 13/16Dia 20.83mm | Clip | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03480871Z Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | Brass, Tin | - | Brass | 250V | Bulk | 2005 | 348 | - | - | Active | 1 (Unlimited) | Quick Connect | 85°C | -40°C | Red | 250V | 15A | - | - | - | 15A | Tin | Quick Connect - 0.250 (6.3mm) | 250V | 250V | 1 | 1 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 15A | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03455LF8H Littelfuse Inc. | 191 | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | Tin | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.250 (6.3mm) | 250V | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 10A | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453HS1X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 05710RCCLXP Littelfuse Inc. | 30 |
| Datasheet | 8 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Brass | 600V | Bulk | 2005 | 571 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 600V | 30A | - | - | - | 30A | Tin | Quick Connect - 0.250 (6.3mm) | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02981028HXFC-0 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04820005ZXB Littelfuse Inc. | 66 |
| Datasheet | 13 Weeks | - | PCB | Through Hole | - | Thermoplastic | - | Beryllium Copper | 125V | Bulk | 2005 | 482 | e3 | yes | Active | Not Applicable | PC Pin | 125°C | -55°C | Black | 125V | - | Vertical | 6.4mm | unknown | 15A | Tin | PC Pin | - | - | 5 | - | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | - | 21.3mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 01550305ZXA Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | Brass, Tin | - | Brass | 32V | Bulk | 2001 | 155 | - | - | Obsolete | Not Applicable | Wire Leads | 85°C | -40°C | Black | 32V | 5A | - | - | - | 5A | Tin | Wire Leads | 32V | 32V | 1 | 1 | Blade | Illuminated | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | 5A | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() L60060C3C Littelfuse Inc. | In Stock | - | Datasheet | - | Tin | DIN Rail | DIN Rail | - | - | - | Copper Alloy | 600V | Bulk | 2004 | L600 | - | - | Obsolete | 1 (Unlimited) | Lug | - | - | Black | 600V | 60A | - | - | - | 60A | Tin | Box Lug | - | 600V | 3 | 3 | Cartridge | Illuminated | 0.406Diax1.496L 10.3mmx38mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 01550109ZXA Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | 2 | - | - | Brass | 32V | Bulk | 2005 | 155 | - | - | Active | Not Applicable | Wire Leads | 75°C | -40°C | Black | 32V | 9A | - | - | - | 9A | Nickel | Wire Leads | 32V | 32V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 7/8L 6.35mmx22.23mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 01220090H Littelfuse Inc. | In Stock | - | Datasheet | - | Silver | PCB | Through Hole | - | - | Copper | Beryllium Copper | 250V | Bulk | 2012 | 122 | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | - | 30A | Horizontal | 7.62mm | - | 30A | Silver | PC Pin | - | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | 5.33mm | 7.11mm | 7.62mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03455LS4H Littelfuse Inc. | 115 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | Tin | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03440403X Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | Thermoplastic | - | Copper | 28V | Bulk | 2005 | 344 | - | - | Active | Not Applicable | Solder | 85°C | -40°C | Black | 28V | 20A | - | - | - | 20A | Tin | Solder Lug | - | 32V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 01010002Z Littelfuse Inc. | 1606 | - | Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | Brass | Brass | Spring Bronze | 250V | Bulk | 2006 | 101 | - | - | Active | Not Applicable | Solder | - | - | - | - | 15A | - | - | - | 15A | Nickel | - | 250V | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | 12.192mm | 7.62mm | 7.874mm | - | ROHS3 Compliant | - | - | ||
![]() LFR600601CID Littelfuse Inc. | 46 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | LFR | - | - | Active | 1 (Unlimited) | Lug | - | - | - | - | 60A | - | 184.2mm | - | 60A | - | Box Lug | - | 600V | 1 | - | Cartridge | - | 0.811Diax3L 20.60mmx76.20mm | Block | - | - | 43.8mm | - | - | ROHS3 Compliant | - | - |