- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01250002Z Littelfuse Inc. | 68 |
| Datasheet | 15 Weeks | Silver | Chassis Mount | Chassis Mount | - | - | - | Copper | Beryllium Copper | 600V | Bulk | 2014 | 125 | Active | Not Applicable | Solder | - | - | - | - | 30A | - | 11.18mm | 30A | Silver | Solder Lug | - | 600V | 1 | - | Cartridge | - | 13/32Dia 10.3mm | Clip | - | 19.05mm | 11.12mm | 13.21mm | - | ROHS3 Compliant | - | - | ||
![]() LFH250302C Littelfuse Inc. | 17 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | 250V | Bulk | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | Black | - | 30A | - | - | 30A | - | Box Lug | - | 250V | 2 | 2 | Cartridge | Illuminated | - | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFH250601CID Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | 250V | Bulk | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | Black | - | 60A | - | - | 60A | - | Box Lug | - | 250V | 1 | 1 | Cartridge | Illuminated | - | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03453QS8H Littelfuse Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03420012HXP Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Thermoplastic | - | Brass | 250V | Bulk | 2005 | 342 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Solder Lug | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() L60030M1CDIN Littelfuse Inc. | 17 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | - | 2 | - | - | Copper Alloy | 600V | - | 2013 | L600 | Active | 1 (Unlimited) | Lug | - | - | Black | - | 30A | - | - | 30A | Tin | Box Lug | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L60030M1SQDIN Littelfuse Inc. | 46 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | - | 2 | - | - | Copper Alloy | 600V | - | 2013 | L600 | Active | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | - | 30A | Tin | Screw Terminal, Quick Connect | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L60030M3CDIN Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | - | 6 | - | - | Copper Alloy | 600V | - | 2013 | L600 | Active | 1 (Unlimited) | Lug | - | - | Black | - | 30A | - | - | 30A | Tin | Box Lug | - | 600V | 3 | 3 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03540810ZXGY Littelfuse Inc. | 121 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | 10 | Bronze, Tin | - | Phosphorus Bronze | - | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Quick Connect | - | - | - | 300V | 20A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | - | 600V | 10 | - | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 04820001ZXBF Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | PCB | Through Hole | 482 | - | - | - | Beryllium Copper | 125V | Bulk | 2005 | 482 | Active | Not Applicable | PC Pin | 125°C | -55°C | Black | 125V | 15A | Vertical | - | 15A | Tin | PC Pin | 125V | 125V | 1 | 1 | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03500417XP Littelfuse Inc. | 129 | - | Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Bulk | 1998 | 350 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 15A | - | - | 15A | - | Quick Connect - 0.250 (6.3mm) | - | - | 5 | - | Blade | - | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03500418Z Littelfuse Inc. | 163 | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | 5 | - | - | - | - | Bulk | 1998 | 350 | Active | 1 (Unlimited) | Quick Connect | - | - | Black | - | 15A | - | - | 15A | - | Quick Connect - 0.250 (6.3mm) | - | - | 5 | 5 | Blade | Illuminated | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Block | 15A | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 03455RF2HXL Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 01000058N Littelfuse Inc. | In Stock | - | Datasheet | - | Tin | PCB | Through Hole | - | 2 | - | Brass | Spring Brass | 125V | Bulk | 2005 | 100 | Obsolete | Not Applicable | PC Pin | - | - | - | 125V | 15A | Horizontal | 4.88mm | 15A | Tin | PC Pin | 125V | 125V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | 10A | 5.84mm | 7.11mm | 4.88mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() L60030C3PQDIN Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | - | 6 | - | - | Copper Alloy | 600V | - | 2013 | L600 | Active | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | - | 30A | Tin | Screw Terminal, Pressure Plate, Quick Connect | - | 600V | 3 | 3 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02540004Z Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | - | Spring Brass | 300V | Bulk | 2005 | OMNI-BLOK® 254 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Black | 300V | 10A | - | - | 10A | Tin | Solder Lug | 300V | 400V | 4 | 4 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Block | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0LEB0AJSX Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | 600V | - | 2014 | LEB | Active | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | 30A | - | Crimp, Screw Terminal | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0MAB0001F Littelfuse Inc. | 519 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | Thermoplastic | - | Copper Alloy | - | Bulk | 1998 | MAB1 | Active | Not Applicable | Screw | - | - | Black | - | 60A | - | - | 60A | - | Screw Terminal | - | - | 1 | 1 | Blade | Illuminated | 1.15Lx0.35W x 1.35 H 29.21mmx8.85mmx34.29mm | Block | 60A | 56.1mm | 38.4mm | 22.4mm | No SVHC | ROHS3 Compliant | - | Contains Lead | ||
![]() LFH600601C Littelfuse Inc. | 48 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | - | - | 60A | - | - | 60A | - | Box Lug | - | 600V | 1 | - | Cartridge | - | - | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 057200CCL Littelfuse Inc. | 88 |
| Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Brass | 600V | Bulk | 2013 | 572 | Active | Not Applicable | Quick Connect | - | - | Black | - | 30A | - | - | 30A | Tin | Quick Connect - 0.250 (6.3mm) | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | - |