- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04820004ZXP Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | - | - | Beryllium Copper | - | Bulk | 2005 | 482 | e3 | yes | Active | 1 (Unlimited) | PC Pin | 125°C | -55°C | Black | - | 125V | - | - | - | unknown | 15A | Tin | PC Pin | 125V | - | 4 | - | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | 15A | 15.8mm | 21.3mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 04820018ZXP Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | 54 | - | - | Beryllium Copper | 125V | Bulk | 2009 | 482 | e3 | yes | Active | 1 (Unlimited) | PC Pin | 125°C | -55°C | Black | - | - | - | - | - | unknown | 15A | Tin | PC Pin | - | - | 18 | - | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | 15.8mm | 21.3mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 04820020ZXP Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | 60 | - | - | Beryllium Copper | 125V | Bulk | 2005 | 482 | e3 | yes | Active | 1 (Unlimited) | PC Pin | 125°C | -55°C | Black | 8542.39.00.01 | - | 15A | - | - | unknown | 20A | Tin | PC Pin | - | - | 20 | - | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | 15.8mm | 21.3mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 05720028L Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Brass | 600V | Bulk | 2011 | 572 | - | - | Active | Not Applicable | Quick Connect | - | - | Black | - | - | 30A | - | - | - | 30A | Tin | Quick Connect - 0.250 (6.3mm) | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 04820016ZXB Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | - | PCB, Vertical | Through Hole | - | 32 | Copper, Tin | - | Beryllium Copper | 125V | Bulk | 2009 | 482 | e3 | yes | Active | Not Applicable | PC Pin | 125°C | -55°C | Black | - | - | - | Vertical | - | unknown | 15A | Tin | PC Pin | - | - | 16 | - | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | 19.8mm | 18.5mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 04820016ZXBF Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | PCB | Through Hole | - | 45 | - | - | Beryllium Copper | 125V | Bulk | 2012 | 482 | - | - | Active | Not Applicable | PC Pin | 125°C | -55°C | Black | - | - | 15A | Vertical | - | - | 15A | Tin | PC Pin | - | 125V | 16 | 16 | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 04820006ZXPF Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 18 | - | - | Beryllium Copper | 125V | Bulk | 2005 | 482 | - | - | Active | 1 (Unlimited) | PC Pin | 125°C | -55°C | Black | - | 125V | 15A | - | - | - | 15A | Tin | PC Pin | 125V | 125V | 6 | 6 | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | 15A | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() LSOY Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 125V | - | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | 15A | - | - | - | 125V | 1 | - | Threaded | - | - | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() FHAC0003ZXJB Littelfuse Inc. | 2370 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Tin | - | - | 2009 | FHA | - | - | Active | Not Applicable | Wire Leads | - | - | - | - | - | 20A | - | - | - | 20A | Copper Alloy | Wire Leads | - | 32V | 1 | - | Blade | - | - | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 02540202Z Littelfuse Inc. | 184 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | - | Spring Brass | 300V | Bulk | 2006 | OMNI-BLOK® 254 | - | - | Active | 1 (Unlimited) | Quick Connect | 85°C | -40°C | Black | - | 300V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.110 (2.8mm) | - | 400V | 2 | 2 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Block | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 03453RF2ZX010 Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 250V | 20A | - | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 03420058H Littelfuse Inc. | 108 | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | Brass, Tin | - | Brass | 250V | Bulk | 2005 | 342 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 250V | 20A | - | 17.53mm | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | 20.23mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 04822001ZXPF Littelfuse Inc. | 226 |
| Datasheet | 19 Weeks | - | Panel | Panel Mount | 482 | - | Tin | - | Copper Alloy | 125V | Bulk | 2010 | 482 | - | - | Active | 1 (Unlimited) | Screw | 125°C | -55°C | Black | - | 125V | 20A | - | 6.4mm | - | 20A | Tin | Screw Terminal | 125V | 125V | 1 | 1 | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | 20A | - | 37.1mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 03455LF1X Littelfuse Inc. | 37 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | Tin | - | Copper Alloy | 250V | Bulk | 2005 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 250V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 10A | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 913-087 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 2010 | 152_Z | - | - | Obsolete | 1 (Unlimited) | Crimp | - | - | Silver | - | - | - | - | - | unknown | 80A | - | - | 32V | - | 1 | - | Blade | - | 1.15Lx0.35W x 1.35 H 29.21mmx8.85mmx34.29mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() LFJ600302C Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | LF | - | - | Active | 1 (Unlimited) | Lug | - | - | - | - | - | 30A | - | - | - | 30A | - | Box Lug | - | 600V | 2 | - | Cartridge | - | - | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LFR601001C Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 2013 | LF | - | - | Active | 1 (Unlimited) | Lug | - | - | - | - | - | 100A | - | - | - | 100A | - | Box Lug | - | 600V | 1 | - | Cartridge | - | - | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LFR600602C Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | LF | - | - | Active | 1 (Unlimited) | Lug | - | - | - | - | - | 60A | - | - | - | 60A | - | Box Lug | - | 600V | 2 | - | Cartridge | - | - | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LFR600603C Littelfuse Inc. | 33 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | LF | - | - | Active | 1 (Unlimited) | Lug | - | - | - | - | - | 60A | - | - | - | 60A | - | Box Lug | - | 600V | 3 | - | Cartridge | - | - | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 279.6850.1602 Littelfuse Inc. | In Stock |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 2 | Thermoplastic | Thermoplastic | - | 80V | Bulk | - | FH3 | - | - | Active | Not Applicable | Crimp | - | - | Black | - | 80V | 80A | - | 42mm | - | 80A | - | Crimp | - | - | 1 | 1 | Blade | Illuminated | 1.15Lx0.35W x 1.35 H 29.21mmx8.85mmx34.29mm | Holder | - | - | 83.3mm | 21mm | - | ROHS3 Compliant | - | Lead Free | IP54 |