- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Body Material | Contact Materials | Fuse Size / Group | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Product | Product Length (mm) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03453RF8HXN Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | - | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LFJ600602C Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | - | - | - | 60A | - | - | 60A | - | Box Lug | - | 600V | 2 | - | Cartridge | - | - | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFJ600301C Littelfuse Inc. | 17 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | - | - | - | 30A | - | - | 30A | - | Box Lug | - | 600V | 1 | - | Cartridge | - | - | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L60060C1C Littelfuse Inc. | In Stock | - | Datasheet | - | Tin | DIN Rail | DIN Rail | - | - | Thermoplastic | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 600V | - | Bulk | 2004 | L600 | Obsolete | 1 (Unlimited) | Lug | - | - | - | Black | 600V | 60A | - | - | 60A | Tin | Box Lug | 600V | 600V | 1 | 1 | Cartridge | Illuminated | 0.406Diax1.496L 10.3mmx38mm | Block | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03460877Z Littelfuse Inc. | 51 |
| Datasheet | 15 Weeks | Tin | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 250V | - | - | 2005 | 346 | Active | Not Applicable | Quick Connect | - | - | - | - | - | 15A | - | - | 15A | Tin | Quick Connect - 0.250 (6.3mm) | - | 250V | 1 | 1 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03420058X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | Thermoplastic | - | Brass | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2005 | 342 | Active | Not Applicable | Quick Connect | - | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03560001Z Littelfuse Inc. | 150 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | Brass | - | Spring Brass | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2005 | 356 | Active | Not Applicable | Screw | - | - | - | Black | 250V | 15A | - | 60.45mm | 15A | Nickel | Screw Terminal | 250V | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | 15A | - | - | 19.81mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 05710RCCL Littelfuse Inc. | 22 |
| Datasheet | 8 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Brass | - | - | - | - | - | - | - | - | - | - | 600V | - | Bulk | 2005 | 571 | Active | Not Applicable | Quick Connect | - | 85°C | -40°C | Black | 600V | 30A | - | - | 30A | Tin | Quick Connect - 0.250 (6.3mm) | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 05720RCCL Littelfuse Inc. | 37 |
| Datasheet | 11 Weeks | Tin | Panel | Panel Mount | - | - | Brass, Tin | Brass | - | - | - | - | - | - | - | - | - | - | 600V | - | Bulk | 2011 | 572 | Active | Not Applicable | Quick Connect | - | - | - | Black | - | 30A | - | - | 30A | Tin | Quick Connect - 0.250 (6.3mm) | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 281008 Littelfuse | In Stock | - | - | - | - | - | - | - | - | Thermoplastic | - | MICRO/TR3, PICO II | + 100 C | - 40 C | Through Hole | -40C to 100C | 100C | -40C | Not Required(mm) | 6.35(mm) | 5.84(mm) | - | 125V | - | - | 281 000 | - | - | - | Fuse Holder | - | - | - | - | - | - | - | 5(A) | - | Pin | - | - | - | 1 Pole | - | - | - | - | 5A | Fuse Holders | Not Required(mm) | - | - | 5.84(mm) | - | - | - | - | ||
![]() LFPSC0003Z Littelfuse Inc. | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | POWR-GARD® LFPSC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 30A | Horizontal | - | 30A | - | Screw Terminal, Pressure Plate | - | 600V | 3 | - | Cartridge | - | 0.394Diax1.496L 10mmx38mm | Holder | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() L60030M2PQDIN Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | 4 | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 600V | - | - | 2013 | L600 | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | 30A | - | - | 30A | Tin | Screw Terminal, Pressure Plate, Quick Connect | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 83000008155 Littelfuse Inc. | 140 |
| Datasheet | 12 Weeks | Tin | PCB | Through Hole | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | 830 | Active | Not Applicable | PC Pin | - | - | - | - | - | 6.3A | Horizontal | - | 6.3A | Tin | PC Pin | - | 250V | 1 | - | Cartridge | - | 5mmx20mm | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L60030M3SQDIN Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | 6 | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 600V | - | - | 2013 | L600 | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | 30A | - | - | 30A | Tin | Screw Terminal, Quick Connect | - | 600V | 3 | 3 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02540121Z Littelfuse Inc. | 670 |
| Datasheet | 13 Weeks | Tin | PCB | Through Hole | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | 300V | - | Bulk | 2006 | OMNI-BLOK® 254 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -40°C | Black | 300V | 10A | Horizontal | - | 10A | Tin | PC Pin | 300V | 400V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Block | 10A | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02860677H Littelfuse Inc. | 169 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | Thermoplastic | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2005 | 286 | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -40°C | Black | 250V | 10A | - | 26.16mm | 10A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 10A | - | - | 17.78mm | 17.8mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 03453LF1HX040 Littelfuse Inc. | 621 |
| Datasheet | 18 Weeks | Tin | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | - | - | - | - | - | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | - | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0LETJYCSX Littelfuse Inc. | 2115 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | 600V | - | - | 2014 | LET | Active | Not Applicable | Screw | - | - | - | White | 600V | 30A | - | - | 30A | - | Screw Terminal | - | 600V | 1 | 1 | - | Illuminated | - | Holder | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LEX00BAX Littelfuse Inc. | 37 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | 600V | - | Bulk | 2014 | LEX | Active | 1 (Unlimited) | Crimp | - | - | - | Black | 600V | 30A | - | - | 30A | - | Crimp | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 03420028X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | Thermoplastic | - | Brass | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2005 | 342 | Active | Not Applicable | Quick Connect | - | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free |