- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03440404X Littelfuse Inc. | 20 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | 344 | - | Thermoplastic | Thermoplastic | Copper | 125V | Bulk | 2005 | 344 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Black | 125V | 20A | - | - | 20A | Tin | Solder Lug | - | CSA, UL | 125V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 0LEX0JJSX Littelfuse Inc. | 2910 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | 600V | Bulk | 2014 | LEX | Active | 1 (Unlimited) | Screw | - | - | Black | 600V | 30A | - | - | 30A | - | Screw Terminal | - | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 05720RCCLXP Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Brass | 600V | Bulk | 2013 | 572 | Active | Not Applicable | Quick Connect | - | - | Black | - | 30A | - | - | 30A | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() 279.6800.0002 Littelfuse Inc. | 85 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | - | FH3 | Active | Not Applicable | Crimp | - | - | - | 125V | 80A | - | 42mm | 80A | - | Crimp | 125V | - | - | 1 | - | Blade | - | 1.15Lx0.35W x 1.35 H 29.21mmx8.85mmx34.29mm | Holder | - | 83.3mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() LFJ102001CST Littelfuse Inc. | 2465 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 2012 | LFJ1000 | Active | 1 (Unlimited) | Lug | - | - | - | - | 200A | Horizontal | 50mm | 200A | - | Box Lug | - | - | 1000V | 1 | - | Cartridge | - | - | Block | - | - | - | ROHS3 Compliant | - | - | ||
![]() 01250002H Littelfuse Inc. | In Stock | - | Datasheet | - | Silver | Chassis Mount | Chassis Mount | - | 2 | - | Copper | Beryllium Copper | 600V | Bulk | 2005 | 125 | Obsolete | Not Applicable | Solder | - | - | - | 600V | 30A | - | - | 30A | Silver | Solder Lug | - | - | 600V | 1 | - | Cartridge | - | 13/32Dia 10.3mm | Clip | 19.05mm | 11.12mm | 13.21mm | ROHS3 Compliant | - | Lead Free | ||
![]() LFJ600301S Littelfuse Inc. | 46 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | LF | Active | 1 (Unlimited) | Screw | - | - | - | - | 30A | - | - | 30A | - | Screw Terminal | - | - | 600V | 1 | - | Cartridge | - | - | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFPSJ602.ZXID Littelfuse Inc. | 37 |
| Datasheet | 12 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | Bulk | - | LFPSJ | Active | 1 (Unlimited) | Screw | - | - | Grey | - | 60A | - | - | 60A | - | Screw Terminal, Pressure Plate | 600V | - | 600V | 2 | 2 | Cartridge | Illuminated | 1.06Diax2.37L 26.9mmx60.3mm | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFR600302P Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | LF | Active | 1 (Unlimited) | Screw | - | - | - | - | 30A | - | - | 30A | - | Screw Terminal, Pressure Plate | - | - | 600V | 2 | - | Cartridge | - | - | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFR600303SID Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | LFR | Active | 1 (Unlimited) | Screw | - | - | - | - | 30A | - | 166.7mm | 30A | - | Screw Terminal | - | - | 600V | 3 | - | Cartridge | - | 0.563Diax2L 14.3mmx50.8mm | Block | - | 107.9mm | - | ROHS3 Compliant | - | - | ||
![]() 02540008Z Littelfuse Inc. | 78 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | - | Spring Brass | 300V | Bulk | 2006 | OMNI-BLOK® 254 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Black | 300V | 10A | - | - | 10A | Tin | Solder Lug | 300V | - | 400V | 8 | 8 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Block | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02540201Z Littelfuse Inc. | 635 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | Molded | - | Thermoplastic | - | Spring Brass | 300V | Bulk | 2006 | OMNI-BLOK® 254 | Active | 1 (Unlimited) | Quick Connect | 85°C | -40°C | Black | 300V | 10A | - | - | 10A | Tin | Quick Connect - 0.110 (2.8mm) | - | - | 400V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Block | 12.7mm | 17.8mm | 8.89mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0FHM0001SXJ Littelfuse Inc. | 78 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 2013 | FHM | Active | Not Applicable | Wire Leads | - | - | - | - | 20A | - | - | 20A | - | Wire Leads | - | - | 32V | 1 | - | Blade | - | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0PTF0075PXBL Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | PCB | Through Hole | - | - | - | - | Copper Alloy | - | Bulk | 2006 | PTF | Active | Not Applicable | PC Pin | - | - | - | - | 6.3A | Horizontal | - | 6.3A | Tin | PC Pin | - | - | 250V | 1 | 1 | Cartridge | - | 5mmx20mm | Holder | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 880073 Littelfuse Inc. | 539 |
| Datasheet | 33 Weeks | - | - | - | - | - | - | - | - | - | - | 2016 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LFJ600602CID Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | 600V | Bulk | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | Black | - | 60A | - | - | 60A | - | Box Lug | - | - | 600V | 2 | 2 | Cartridge | Illuminated | 1.06Diax2.37L 26.9mmx60.3mm | Block | - | - | - | ROHS3 Compliant | - | - | ||
![]() 01530003H Littelfuse Inc. | 1181 |
| Datasheet | 13 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Copper Alloy | 32V | Bulk | 1999 | 153 | Active | Not Applicable | Crimp | 105°C | -40°C | Black | 32V | 30A | - | - | 30A | Tin | Crimp | 32V | - | - | 1 | 1 | Blade | Illuminated | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | Holder | 17mm | 52.6mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 01520001TXN941 Littelfuse Inc. | 1000 | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 2013 | 152 | Active | Not Applicable | Screw | - | - | - | - | 60A | - | - | 60A | - | Screw Terminal | - | - | 32V | 1 | - | Blade | - | 1.15Lx0.35W x 1.35 H 29.21mmx8.85mmx34.29mm | Holder | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 279.6800.0001 Littelfuse Inc. | 44 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | 80A | - | - | 80A | - | - | - | - | - | 1 | - | Blade | - | - | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03453LS3H Littelfuse Inc. | 185 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | Tin | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |