- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Wire/Cable Gauge | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02540208Z Littelfuse Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | Spring Brass | 300V | Bulk | 2005 | OMNI-BLOK® 254 | Active | 1 (Unlimited) | Quick Connect | 85°C | -40°C | Black | - | 300V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.110 (2.8mm) | 300V | 400V | 8 | - | 8 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Block | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LFC600602C Littelfuse Inc. | 18 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | Copper Alloy | - | - | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | - | - | - | 60A | Horizontal | - | - | 60A | - | Box Lug | - | 600V | 2 | - | - | Cartridge | - | - | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFPSJ602.Z Littelfuse Inc. | 48 |
| Datasheet | 12 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | Bulk | - | LFPSJ | Active | 1 (Unlimited) | Screw | - | - | Grey | - | - | 60A | - | - | - | 60A | - | Screw Terminal, Pressure Plate | 600V | 600V | 2 | - | 2 | Cartridge | Illuminated | 1.06Diax2.37L 26.9mmx60.3mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFPSJ601.Z Littelfuse Inc. | 78 |
| Datasheet | 12 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | Bulk | - | LFPSJ | Active | 1 (Unlimited) | Screw | - | - | Grey | - | - | 60A | - | - | - | 60A | - | Screw Terminal, Pressure Plate | 600V | 600V | 1 | - | 1 | Cartridge | Illuminated | 1.06Diax2.37L 26.9mmx60.3mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L60030C3SQDIN Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | 6 | - | - | Copper Alloy | 600V | - | 2013 | L600 | Active | 1 (Unlimited) | Screw | - | - | Black | - | - | 30A | - | - | - | 30A | Tin | Screw Terminal, Quick Connect | - | 600V | 3 | - | 3 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 01210002H Littelfuse Inc. | In Stock | - | Datasheet | - | Silver | Chassis Mount | Chassis Mount | - | - | Copper | Beryllium Copper | 600V | Bulk | 2005 | 121 | Obsolete | Not Applicable | Solder | - | - | - | - | 600V | 30A | - | - | - | 30A | Silver | Solder Lug | - | 250V | 1 | - | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | - | 12.19mm | 7.87mm | 7.62mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 01520003TXN Littelfuse Inc. | 55 |
| Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | 32V | - | 2010 | 152 | Active | Not Applicable | Screw | - | - | - | - | - | 60A | - | - | - | 60A | - | Screw Terminal | - | 32V | 1 | - | 1 | Blade | Illuminated | 1.15Lx0.35W x 1.35 H 29.21mmx8.85mmx34.29mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 01550114ZXA Littelfuse Inc. | 70 |
| Datasheet | 13 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | 2 | - | Thermoset | Brass | 32V | Bulk | 2005 | 155 | Active | Not Applicable | Wire Leads | 75°C | -40°C | Black, Red | - | 32V | 14A | - | - | - | 20A | Nickel | Wire Leads | - | 32V | 1 | 14 AWG | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/16L 6.4mmx27mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 57000000001 Littelfuse Inc. | 808 | - | Datasheet | 9 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 570 | Active | 1 (Unlimited) | Quick Connect | - | - | Black | 2.5W | 250V | 6.3A | - | - | - | 6.3A | Tin | Quick Connect - 0.110 (2.8mm) | 250V | 250V | 1 | - | 1 | Radial | Illuminated | Radial 0.2 5.08mm pitch | Holder | 6.3A | 12.7mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0FHM0200S Littelfuse Inc. | 46 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | FHM | Active | Not Applicable | Wire Leads | - | - | - | - | - | 10A | - | - | - | 10A | - | Wire Leads | - | 32V | 2 | - | - | Blade | - | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 87000001009 Littelfuse Inc. | 188 |
| Datasheet | 24 Weeks | Tin | Panel | Panel Mount | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 870 | Active | 1 (Unlimited) | Quick Connect | 85°C | -40°C | Black | - | 250V | 10A | - | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | - | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | 12.7mm | - | 35.1mm | 15mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 05720027LXP Littelfuse Inc. | 16 |
| Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | - | - | Brass | 600V | Bulk | 2013 | 572 | Active | Not Applicable | Quick Connect | - | - | Black | - | - | 30A | - | - | - | 30A | Tin | Quick Connect - 0.250 (6.3mm) | - | 600V | 1 | - | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | 53.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() 03560011Z Littelfuse Inc. | 16 |
| Datasheet | 10 Weeks | Nickel | Chassis Mount | Chassis Mount | - | - | - | Spring Brass | 250V | Bulk | 2005 | 356 | Active | Not Applicable | Screw | - | - | Black | - | 250V | 15A | - | - | - | 15A | Nickel | Screw Terminal | - | 600V | 11 | - | 11 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03590003Z Littelfuse Inc. | 16 |
| Datasheet | 10 Weeks | Silver | Chassis Mount | Chassis Mount | 6 | - | - | Beryllium Copper | 32V | Bulk | 2005 | 359 | Active | Not Applicable | Screw | - | - | Black | - | 32V | 30A | - | - | - | 30A | Silver | Screw Terminal | - | 600V | 3 | - | 3 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03440006X Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | Thermoplastic | - | Copper | 6V | Bulk | 2005 | 344 | Active | Not Applicable | Solder | 85°C | -40°C | Black | - | 6V | 20A | - | - | - | 20A | Tin | Solder Lug | - | 7V | 1 | - | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() 02800004Z Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | - | - | 250V | Bulk | 2009 | 280 | Active | Not Applicable | Solder | - | - | Black | - | 250V | 4A | - | - | - | 4A | - | Solder Lug | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | 14.48mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03420838X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Nickel | Panel | Panel Mount | - | Thermoplastic | - | Brass | 250V | Bulk | 2005 | 342 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 250V | 20A | - | - | - | 20A | Nickel | Quick Connect - 0.250 (6.3mm) | - | 250V | 1 | - | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03540602ZXGY Littelfuse Inc. | 508 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | 2 | Brass, Bronze, Tin | Bronze, Tin | Phosphorus Bronze | 300V | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Quick Connect | 85°C | -40°C | - | - | 300V | 20A | - | 35.56mm | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 600V | 2 | - | 2 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | 28.45mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 913-087-001 Littelfuse Inc. | 1346 |
| Datasheet | 13 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | 32V | - | 2010 | 152_Z | Active | 1 (Unlimited) | Crimp | - | - | Silver | - | - | 70A | - | - | unknown | 80A | - | - | - | - | 1 | - | - | Blade | - | 1.15Lx0.35W x 1.35 H 29.21mmx8.85mmx34.29mm | Holder | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 02981008ZXT Littelfuse Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | Bulk | 2002 | MEGA® 298 | Active | Not Applicable | - | - | - | - | - | - | 500A | - | - | - | 500A | - | Bolt Down | - | 32V | 1 | - | - | Bolt Down | - | 2.700Lx0.750W x 0.420 H 68.58mmx19.05mmx10.67mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | - |