- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02810001H Littelfuse Inc. | 47 |
| Datasheet | 13 Weeks | Silver | Panel | Through Hole | Radial | - | Copper, Silver | - | Beryllium Copper | 125V | Bulk | 2006 | 281 | Active | Not Applicable | PC Pin | 125°C | -40°C | Black | 125V | 5A | - | 5A | Silver | PC Pin | 125V | 125V | 1 | 1 | Radial | Illuminated | Radial 0.1 2.54mm pitch | Holder | 5A | 6.35mm | 11.5mm | 11.4mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 03453RF4ZX010 Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LT602003CS Littelfuse Inc. | In Stock | - | - | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | LT | Active | 1 (Unlimited) | Lug | - | - | Black | - | 200A | - | 200A | - | Box Lug | - | 600V | 3 | 3 | Cartridge | Illuminated | 1.06Diax3.25L 26.9mmx82.6mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L60030M1PQDIN Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | - | - | - | - | Copper Alloy | 600V | Bulk | 2013 | L600 | Active | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | 30A | Tin | Screw Terminal, Pressure Plate, Quick Connect | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L60030C1PQDIN Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | - | 2 | - | - | Copper Alloy | 600V | - | 2013 | L600 | Active | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | 30A | Tin | Screw Terminal, Pressure Plate, Quick Connect | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0FHM0003ZXJH Littelfuse Inc. | 1679 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 2010 | FHM | Active | Not Applicable | Wire Leads | - | - | - | - | 20A | - | 20A | - | Wire Leads | - | 32V | 1 | - | Blade | - | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03440401X Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Thermoplastic | - | Copper | 6V | Bulk | 2005 | 344 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 6V | 20A | - | 20A | Tin | Solder Lug | - | 7V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 80100000005 Littelfuse Inc. | 30 |
| Datasheet | 17 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | - | - | 2015 | 801 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 6.3A | - | 6.3A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | - | Cartridge | - | 5mmx20mm 1/4Dia x 1-1/4L 6.35mmx31.8mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 01270001Z Littelfuse Inc. | 272 | - | Datasheet | 12 Weeks | Silver | Chassis Mount | Chassis Mount | - | - | Copper, Silver | Copper | Beryllium Copper | 600V | Bulk | 2012 | 127 | Active | Not Applicable | Screw | - | - | - | - | 30A | - | 30A | Silver | Solder Lug | - | - | 1 | - | Cartridge | - | 9/16Dia 14.28mm | Clip | - | - | 23.88mm | 14.99mm | 16.51mm | - | ROHS3 Compliant | - | - | ||
![]() LFH600301C Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | - | - | 30A | - | 30A | - | Box Lug | - | 600V | 1 | - | Cartridge | - | - | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0LEB0JJSXK Littelfuse Inc. | 16 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | - | Bulk | 2014 | LEB | Active | 1 (Unlimited) | Crimp | - | - | - | - | 30A | - | 30A | - | Crimp | - | 600V | 1 | - | Cartridge | - | - | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02820002ZXA Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Silver | Panel | Panel Mount | Radial | - | - | - | Beryllium Copper | 125V | Bulk | 2006 | 282 | Active | Not Applicable | PC Pin | 125°C | -40°C | Silver | 125V | 5A | - | 5A | Silver | PC Pin | 125V | 125V | 1 | 1 | Radial | Illuminated | Radial 0.1 2.54mm pitch | Holder | 5A | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 02820001ZXA Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Silver | Panel | Panel Mount | Radial | - | - | - | Beryllium Copper | 125V | Bulk | 2006 | 282 | Active | Not Applicable | PC Pin | 125°C | -40°C | Silver | 125V | 5A | - | 5A | Silver | PC Pin | - | 125V | 1 | 1 | Radial | Illuminated | Radial 0.1 2.54mm pitch | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LSCR101 Littelfuse Inc. | 490 |
| Datasheet | 11 Weeks | - | - | Chassis Mount | - | - | - | - | Steel | - | - | - | POWR-GARD® LSCR | Active | Not Applicable | - | - | - | - | - | 400A | - | - | - | Bolt Down | - | 1000V | 1 | - | Bolt Down | - | 1.875Lx0.700W x 2.469 H 47.63mmx17.78mmx62.70mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0FHA0030S Littelfuse Inc. | In Stock | - | - | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | Molded | - | - | - | - | - | Bulk | - | FHA | Obsolete | Not Applicable | Wire Leads | - | - | - | - | 30A | - | 30A | - | Wire Leads | - | 32V | 1 | - | Blade | - | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 02860377H Littelfuse Inc. | 32 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Thermoplastic | - | Copper Alloy | 250V | Bulk | 2005 | 286 | Active | 1 (Unlimited) | Quick Connect | 85°C | -40°C | Black | 250V | 10A | 21.59mm | 10A | Tin | Quick Connect - 0.110 (2.8mm) | 250V | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | 10A | - | - | 15.49mm | 15.5mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() LH250301S Littelfuse Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | 2 | - | - | - | 250V | - | 2006 | LH | Obsolete | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | 30A | - | Screw Terminal | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.563Diax2L 14.3mmx50.8mm | Block | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LHR0001H Littelfuse Inc. | 37 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 2013 | LHR | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | 10A | - | 10A | - | Wire Leads | - | 300V | 1 | - | Cartridge | - | - | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFJ600303SID Littelfuse Inc. | 48 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | 600V | Bulk | 2013 | LF | Active | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | 30A | - | Screw Terminal | - | 600V | 3 | 3 | Cartridge | Illuminated | 0.811Diax2.252L 20.60mmx57.20mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03420104HX040 Littelfuse Inc. | 146 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | 2012 | 342 | Active | Not Applicable | - | - | - | - | - | 20A | - | 20A | - | - | - | 250V | 1 | 1 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - |