- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Body Material | Contact Materials | Manufacturer | Manufacturer Part Number | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Diameter | Height | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0LEX00ADX Littelfuse Inc. | 37 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | 600V | Bulk | 2014 | LEX | Active | 1 (Unlimited) | Crimp | - | - | Black | - | 30A | - | - | 30A | - | Crimp | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 0LEX00DCX Littelfuse Inc. | 2673 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | 600V | Bulk | 2014 | LEX | Active | 1 (Unlimited) | Crimp | - | - | Black | - | 30A | - | - | 30A | - | Crimp | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 03452RF1H Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 03452RF7H Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.250 (6.3mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0LEB0ABSX Littelfuse Inc. | 16 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polymer | Copper | - | - | 600V | Bulk | 2006 | LEB | Active | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | 30A | - | Crimp | 600V | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | 30A | - | - | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() 03455QS7H Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.250 (6.3mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 65600001409 Littelfuse Inc. | 300 |
| Datasheet | 17 Weeks | Tin | Horizontal, PCB | Through Hole | - | Tin | - | Copper Alloy | - | - | 250V | Bulk | 2014 | 656 | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Black | 250V | 10A | Horizontal | - | 10A | Tin | PC Pin | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 83100000005 Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Tin | PCB | Through Hole | 4 | Thermoplastic | Polyamide | Copper Alloy | - | - | 250V | Bulk | 2001 | 831 | Active | Not Applicable | PC Pin | 70°C | -25°C | Black | 250V | 6.3A | Vertical | 15mm | 6.3A | Tin | PC Pin | 250V | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 16A | 15mm | 32.8mm | 15mm | No SVHC | ROHS3 Compliant | - | Lead Free | IP40 | ||
![]() 348677 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Littelfuse | 03480677Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0LEC00CJX Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | 600V | Bulk | 2014 | LEC | Active | 1 (Unlimited) | Crimp | - | - | Black | - | 30A | - | - | 30A | - | Crimp, Screw Terminal | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 0LEC00CDX Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | 600V | Bulk | 2006 | LEC | Active | 1 (Unlimited) | Crimp | - | - | Black | - | 30A | - | - | 30A | - | Crimp | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 0LEC0BJSX Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | 600V | Bulk | 2014 | LEC | Active | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | 30A | - | Crimp, Screw Terminal | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 03453HS7X Littelfuse Inc. | 37 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 03452RF3X Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 03455RF3X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0LEY00CAX Littelfuse Inc. | 2433 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | 600V | Bulk | 2014 | LEY | Active | 1 (Unlimited) | Crimp | - | - | Black | - | 30A | - | - | 30A | - | Crimp | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 03453HS3X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 03453LF7X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 03452HS7X Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.250 (6.3mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 03455QS3X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 2 | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |