- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFR600302S Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | 2013 | LF | Active | 1 (Unlimited) | Screw | - | - | - | - | 30A | - | - | 30A | - | Screw Terminal | - | 600V | 2 | - | Cartridge | - | - | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L30030G3PQDINR Littelfuse Inc. | In Stock | - | Datasheet | - | Tin | DIN Rail | DIN Rail | 2 | - | - | Copper Alloy | 480V | Bulk | 2013 | L300 | Obsolete | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | - | 30A | Tin | Screw Terminal, Pressure Plate, Quick Connect | - | 480V | 3 | 3 | Cartridge | Illuminated | 0.406Diax1.626L 10.3mmx41.3mm | Block | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 01520003TXN941 Littelfuse Inc. | 33 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 2010 | 152 | Active | Not Applicable | Screw | - | - | - | - | 60A | - | - | 60A | - | Screw Terminal | - | 32V | 1 | 1 | Blade | - | 1.15Lx0.35W x 1.35 H 29.21mmx8.85mmx34.29mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LR252001C Littelfuse Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | 2 | - | - | - | 250V | - | 2006 | Class R | Obsolete | 1 (Unlimited) | Lug | - | - | Black | 250V | 200A | - | - | 200A | - | Box Lug | - | 250V | 1 | 1 | Cartridge | Illuminated | 1.843Diax7.126L 46.8mmx181mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() LFJ601001CID Littelfuse Inc. | 17 |
| Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | 600V | Bulk | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | Black | - | 100A | - | - | 100A | - | Box Lug | - | 600V | 1 | 1 | Cartridge | Illuminated | 1Diax4.626L 25.4mmx117.5mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0700530.Z Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 1 | - | Cartridge | - | 3Dia 76.2mm | Clip | - | 114.3mm | 38.1mm | 105.66mm | - | ROHS3 Compliant | - | - | ||
![]() 0700156.Z Littelfuse Inc. | 2167 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 1 | - | Cartridge | - | 1.625Dia 41.275mm | Clip | - | 95.25mm | 63.5mm | 31.75mm | - | Non-RoHS Compliant | - | - | ||
![]() 02800003Z Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | - | - | 250V | Bulk | 2009 | 280 | Active | Not Applicable | Solder | - | - | Black | 250V | 3A | - | - | 3A | - | Solder Lug | - | - | - | 1 | - | Illuminated | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 880076 Littelfuse Inc. | 2987 |
| Datasheet | 21 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 01020074H Littelfuse Inc. | In Stock | - | Datasheet | - | Tin | PCB | Through Hole | - | - | Brass | Spring Brass | 6V | Bulk | 2009 | 102 | Obsolete | Not Applicable | PC Pin | - | - | - | 6V | 15A | Horizontal | 16.26mm | 15A | Tin | PC Pin | 6V | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | 10.67mm | 7.11mm | 7.87mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03540005ZXGY Littelfuse Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | Bronze, Tin | Phosphorus Bronze | 300V | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Lug | - | - | - | 300V | 30A | - | - | 30A | Tin | Solder Lug | - | 600V | 5 | 5 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 01220055Z-1 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | - | Copper Alloy | - | - | 2015 | 122 | Active | Not Applicable | - | - | - | - | - | 30A | Horizontal | - | - | Tin | PC Pin | - | - | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04450707H Littelfuse Inc. | 46 |
| Datasheet | 12 Weeks | - | PCB | Through Hole | - | - | - | - | 32V | Bulk | 2001 | 445 | Active | Not Applicable | PC Pin | - | - | Black | - | - | Vertical | - | - | - | PC Pin | - | - | - | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02860677Z Littelfuse Inc. | 37 |
| - | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | Copper Alloy | - | Bulk | 2014 | 286 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | - | Cartridge | - | 5mmx20mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 65600001029 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | PCB | Through Hole | - | - | - | Copper Alloy | - | Bulk | 2015 | 656 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 10A | Horizontal | - | 10A | Tin | PC Pin | - | 250V | 1 | - | Cartridge | - | 5mmx20mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03453LF4ZX010 Littelfuse Inc. | 359 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | Copper Alloy | - | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | - | - | - | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | 250V | 1 | - | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03420012HX010 Littelfuse Inc. | 212 |
| Datasheet | 15 Weeks | Tin | Panel | Panel Mount | - | Tin | - | Copper | - | - | 2012 | 342 | Active | Not Applicable | Solder | - | - | - | - | 20A | - | - | 20A | Tin | Solder Lug | - | 250V | 1 | - | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LEXT0YYSX Littelfuse Inc. | 2427 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | - | 2008 | - | Active | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | - | 30A | - | Screw Terminal | - | 600V | 2 | 2 | Cartridge | Illuminated | 0.406Diax1.496L 10.3mmx38mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFT600601C Littelfuse Inc. | 53 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | 600V | Bulk | 2013 | LFT | Active | 1 (Unlimited) | Lug | - | - | Black | - | 60A | - | - | 60A | - | Box Lug | - | 600V | 1 | 1 | Cartridge | Illuminated | 1Diax1.563L 25.4mmx39.7mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 65200000405 Littelfuse Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | PCB | Through Hole | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 652 | Obsolete | Not Applicable | Solder | 70°C | -25°C | Black | 250V | 6.3A | - | - | 6.3A | Tin | PC Pin | 250V | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 6.3A | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |