- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Pre-arcing Time-Min | Built-in Feature | Fuse Class | Pre-arcing Rating | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0314.750HXP Littelfuse Inc. | 125 |
| Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Ceramic | - | Brass | - | - | - | -55°C~125°C | Bulk | - | 314 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 250mOhm | - | - | - | - | - | 125V | - | - | - | - | 750mA | CE; CSA; UL | 250V | - | CE, CSA, UL | - | - | - | 6.35mm x 31.75mm | - | 250V | - | - | Fast Blow | Cartridge, Ceramic | 35A AC 10kA DC | - | - | 0.466 | 0.25Ohm | ELECTRIC FUSE | - | 3AB | - | - | 750mA | - | - | - | - | - | 6.35mm | - | 31.75mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0299025.L Littelfuse Inc. | 14 |
| Datasheet | 7 Weeks | - | Holder, Socket | Holder | Blade, Max | - | TAB/BLADE | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MAXI® | 1.150Lx0.348W x 0.850 H 29.21mmx8.85mmx21.59mm | e4 | - | Active | Not Applicable | - | EAR99 | 2.39mOhm | Silver (Ag) | - | - | Gray | - | 32V | - | - | 8.85mm | unknown | 25A | UL | - | - | DIN, ISO, SAE | 29.21mm | - | - | 29.21mm x 8.85mm x 21.59mm | - | - | - | - | Slow Blow | Automotive | 1kA | - | - | 2087 | 0.00239Ohm | ELECTRIC FUSE | - | - | - | - | - | 360000 s | - | - | - | - | - | 21.59mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 46211250000 Littelfuse Inc. | 35 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Plastic | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | NANO²® 462 | 0.413Lx0.177W x 0.177 H 10.50mmx4.50mmx4.50mm | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 60.2mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | 4.5mm | unknown | 1.25A | IEC; UL; UMF | 350V | - | UL, UR | - | - | - | 4.5mm x 4.5mm x 10.5mm | - | - | - | 250W | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 5.2 | 0.0602Ohm | ELECTRIC FUSE | TIME LAG | - | - | 5 J | - | - | - | - | - | - | - | 4.4958mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 37321000410 Littelfuse Inc. | 437 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | Thermoplastic | Polyamide, Thermoplastic | - | - | - | - | -40°C~85°C | Bulk | 2010 | TR5® 373 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 5.945mOhm | Matte Tin (Sn) | - | - | Brown | 8536.10.00.40 | 250V | - | - | - | - | 10A | UL | 250V | - | cULus | - | - | - | 8.5mm x 8mm | - | 250V | - | 2W | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 600 μm | - | 55 | 0.005945Ohm | ELECTRIC FUSE | - | TR5 | - | 55 J | 10A | - | - | - | - | - | 8.5mm | 8.001mm | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0275030.MXL Littelfuse Inc. | 1121 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | 2 | - | - | - | - | - | - | -55°C~125°C | Bulk | - | PICO® 275 | 0.133Diax0.310L 3.38mmx7.87mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 2mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 32V | - | - | - | - | 30A | UL | 32V | - | UL | 3.38mm | - | - | 3.38mm x 7.87mm | - | 32V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 300A DC | - | - | 288 | 0.002Ohm | ELECTRIC FUSE | VERY FAST | - | - | 288 J | 30A | 14400 s | - | - | - | - | - | - | 7.87mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0229003.MXP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Holder, Surface Mount | Holder | 2AG, 5mm x 15mm | - | END CAP | 2 | Glass | - | - | - | - | - | -55°C~125°C | Bulk | - | 229 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 38mOhm | Tin (Sn) | - | - | - | - | 125V | - | - | - | - | 3A | CSA; CE; PSE; UL | 250V | - | CE, CSA, PSE, UL | - | - | - | 4.5mm x 14.48mm | - | - | 3A | 8W | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | - | - | 77 | 0.0383Ohm | ELECTRIC FUSE | TIME LAG | - | 4.5 mm | 77 J | 3A | - | - | INDICATOR | - | - | 4.5mm | - | 14.48mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 37211600431 Littelfuse Inc. | 1200 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | TR5® 372 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | yes | Active | 1 (Unlimited) | Radial | EAR99 | 42mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | - | - | - | 1.6A | CCC; KTL; PSE; SEMKO; UL; VDE | 250V | - | CCC, cURus, PSE, SEMKO, VDE | 8.5mm | - | - | 8.5mm x 8mm | 4.3mm | - | - | 450mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 19.968 | 0.042Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | 14 J | 1.6A | - | - | - | - | - | - | 8.001mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0498060.H Littelfuse Inc. | 14 |
| Datasheet | 7 Weeks | - | Bolt | Bolt Mount | Auto Link | - | TAB/BLADE | - | Glass | - | - | - | - | - | -40°C~125°C | Bulk | - | MIDI® 498 | 1.614Lx0.472W x 0.315 H 41.00mmx12.00mmx8.00mm | e3 | - | Active | Not Applicable | - | EAR99 | 865μOhm | Tin (Sn) | - | - | Yellow | - | 32V | - | - | 12mm | unknown | 60A | UL | - | - | - | 16mm | - | - | 16mm x 12mm x 8mm | - | - | - | - | Slow Blow | Automotive | 1kA | - | - | 21700 | 0.000865Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | 8.001mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0446003.ZR Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | Plastic | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 446 | 0.430Lx0.345W x 0.150 H 10.92mmx8.76mmx3.81mm | e3 | - | Obsolete | 2 (1 Year) | - | EAR99 | 34mOhm | TIN | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 8.76mm | unknown | 3A | CSA; METI; PSE; UL | 350V | - | CSA, METI, UL | 10.92mm | - | - | 10.92mm x 8.76mm x 3.81mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 50A DC | - | - | 9.4 | 0.034Ohm | ELECTRIC FUSE | - | - | - | 9 J | - | - | - | - | - | - | - | 3.81mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0446002.ZR Littelfuse Inc. | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | Plastic | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 446 | 0.430Lx0.345W x 0.150 H 10.92mmx8.76mmx3.81mm | e3 | - | Obsolete | 2 (1 Year) | - | EAR99 | 39.75mOhm | TIN | - | - | White | 8536.10.00.40 | 125V | - | TAPE AND REEL | 8.76mm | unknown | 2A | CSA; METI; PSE; UL | 350V | - | CSA, METI, UL | 10.92mm | - | - | 10.92mm x 8.76mm x 3.81mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 50A DC | - | - | 2.8 | 0.056Ohm | ELECTRIC FUSE | - | - | - | 2 J | - | - | - | - | - | - | - | 3.81mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 153.5631.5401 Littelfuse Inc. | 101 |
| Datasheet | 8 Weeks | - | Bolt | Bolt Mount | Auto Link | - | TAB/BLADE | - | Thermoplastic | - | - | 125°C | -40°C | - | - | Bulk | - | BF1 | 0.630Lx0.472W x 0.323 H 16.00mmx12.00mmx8.20mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 1.56mOhm | Tin (Sn) | - | - | Green | - | 32V | - | - | 12mm | - | 40A | UL | 32V | - | ISO, UL | 16mm | - | - | 16mm x 12mm x 8mm | - | - | - | - | Slow Blow | Automotive | 2kA | - | - | 6800 | 0.00156Ohm | ELECTRIC FUSE | - | - | - | 6800 J | 40A | - | - | - | - | - | - | 8.2042mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 0209004.MXP Littelfuse Inc. | 1459 |
| Datasheet | 15 Weeks | - | - | Holder | 2AG, 5mm x 15mm | - | END CAP | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 209 | 0.177Diax0.570L 4.50mmx14.48mm | - | - | Active | 1 (Unlimited) | Clip | - | 25.8mOhm | - | - | - | - | - | - | - | - | - | unknown | 4A | CE, PSE, UL | 350V | - | CE, cULus, PSE | 4.5mm | - | - | 4.5mm x 14.48mm | - | - | - | - | Slow Blow | Cartridge, Glass | 100A | - | - | 148 | 0.0258Ohm | Electric Fuse | TIME LAG | 2AG | - | - | - | 14400 s | - | - | - | - | - | - | 14.48mm | - | - | ROHS3 Compliant | - | - | ||
![]() 049402.5NRHF Littelfuse Inc. | 36800 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | -50°C~90°C | Cut Tape (CT) | - | 494 | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.31mm | - | - | Discontinued | 1 (Unlimited) | - | EAR99 | 22mOhm | - | - | - | - | - | 32V | - | TR | - | - | 2.5A | CSA; UL | 32V | 1608 | CSA, UR | 1.6mm | 0603 | 0.813 mm | 1.6mm x 0.813mm x 0.305mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.144 | 0.022Ohm | ELECTRIC FUSE | - | - | - | - | - | - | 200ms | - | - | - | - | 304.8μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02291.25HXP Littelfuse Inc. | 61 |
| Datasheet | 11 Weeks | - | - | Holder | 2AG, 5mm x 15mm | NO | END CAP | - | Glass | - | - | - | - | - | -55°C~125°C | Bulk | - | 229 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 146mOhm | Matte Tin (Sn) | - | - | - | - | 125V | - | - | - | unknown | 1.25A | CE; CSA; PSE; UL | 250V | - | CE, CSA, PSE, UL | - | - | - | 4.5mm x 14.48mm | - | - | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | - | - | 9.8 | 0.146Ohm | ELECTRIC FUSE | TIME LAG | - | - | 9 J | 1.25A | - | - | INDICATOR | - | - | 4.5mm | - | 14.48mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0257040.PXPV Littelfuse Inc. | 5000 | - | Datasheet | - | - | Holder, Socket | Holder | Blade, ATO/ATC | - | TAB/BLADE | - | - | - | - | - | - | - | - | Bulk | - | ATO® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e2 | - | Obsolete | 1 (Unlimited) | - | - | 1.4mOhm | Tin/Copper (Sn/Cu) | 105°C | -40°C | Orange | - | 32V | - | - | 5.08mm | - | 40A | UL | 32V | - | - | 19.05mm | - | - | 19.05mm x 5.08mm x 12.19mm | - | 32V | - | - | Fast Blow | Automotive | 1kA | - | - | 3310 | 0.00144Ohm | ELECTRIC FUSE | - | - | - | 3310 J | 40A | 360000 s | - | - | ATO | - | - | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0299040.TXN Littelfuse Inc. | 49 |
| Datasheet | 7 Weeks | - | Holder, Socket | Holder | Blade, Max | - | TAB/BLADE | - | - | Plastic | - | - | - | 32V | -40°C~125°C | Bulk | - | MAXI® | 1.150Lx0.348W x 0.850 H 29.21mmx8.85mmx21.59mm | e4 | - | Active | Not Applicable | - | EAR99 | 1.42mOhm | Silver (Ag) | - | - | Orange | - | 32V | - | - | 8.85mm | unknown | 40A | UL | - | - | DIN, ISO, SAE | 29.21mm | - | - | 29.21mm x 8.85mm x 21.59mm | - | - | - | - | Slow Blow | Automotive | 1kA | - | - | 8450 | 0.00142Ohm | ELECTRIC FUSE | - | - | - | - | - | 360000 s | - | - | - | - | - | 21.59mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0299030.TXN Littelfuse Inc. | 24 | - | Datasheet | 7 Weeks | - | - | Holder | Blade, Max | - | TAB/BLADE | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MAXI® | 1.150Lx0.348W x 0.850 H 29.21mmx8.85mmx21.59mm | e4 | - | Active | Not Applicable | - | EAR99 | - | Silver (Ag) | - | - | Green | - | 32V | 30A | - | - | unknown | - | UL | 32V | - | DIN, ISO, SAE | 29.21mm | - | 8.85 mm | 29.21mm x 8.85mm x 21.59mm | - | - | - | - | Slow Blow | Automotive | 1kA | - | 30A | 4070 | 0.00195Ohm | ELECTRIC FUSE | - | - | - | - | - | 360000 s | - | - | - | - | - | - | 21.59mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0251002.MRT1L Littelfuse Inc. | 645 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | 2 | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 47.3mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 2A | CCC; CSA; PSE; QPL; TUV; UL | 125V | - | CCC, CSA, cURus, PSE, TUV | - | - | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | 0.405 | 0.0473Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 2A | - | - | - | Supplemental | - | 2.8mm | - | 7.11mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0875002.MXEP Littelfuse Inc. | 563 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | Ceramic | - | - | - | - | - | -55°C~125°C | Bulk | - | 875 | 0.142Diax0.394L 3.60mmx10.00mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 28.87mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 2A | CSA; UL | 250V | - | cULus | - | - | - | 3.6mm x 10mm | - | - | - | - | Slow Blow | Cartridge, Ceramic | 50A | - | - | 8.45 | 0.02887Ohm | ELECTRIC FUSE | TIME LAG | - | 3.6 mm | 8 J | 2A | 14400 s | - | - | - | 8.4 A2/s | - | - | 10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0239.750MXP Littelfuse Inc. | 547 | - | Datasheet | 15 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | - | Glass | - | - | - | - | -55°C~125°C | Bulk | - | 239 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 471mOhm | Tin (Sn) | - | - | - | - | 250V | - | - | - | - | 750mA | CE; CSA; KC; UL | 250V | - | CE, CSA, KC, UL | - | - | - | 5.2mm x 20mm | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 5.425 | 0.471Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | 5.2 mm | 5 J | 750mA | 14400 s | - | - | Supplemental | 5.42 A2/s | 5.2mm | - | 20mm | - | Unknown | ROHS3 Compliant | - | Lead Free |