- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Fuse Class | Pre-arcing Rating | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0273.062V Littelfuse Inc. | 139 |
| Datasheet | 21 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can, Vertical | - | - | - | - | Thermoplastic | - | 125V | -55°C~85°C | Bulk | - | MICRO™ 273 | 0.250Dia x 0.350 H 6.35mmx8.89mm | - | - | Active | 1 (Unlimited) | Radial | - | 2.32Ohm | - | 85°C | -55°C | - | - | - | - | 125V | 62mA | - | - | - | 62mA | - | 125V | CSA, QPL, UL | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10kA | 640 μm | 0.000115 | 2.32Ohms | - | - | - | - | - | 62mA | - | - | - | 6.35mm | 8.89mm | 8.89mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 021501.6MRGT1P Littelfuse Inc. | 35 |
| Datasheet | 15 Weeks | - | Holder | Holder | 5mm x 20mm | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | - | 70.7mOhm | - | 125°C | -55°C | - | - | - | - | - | 1.6A | - | - | - | 1.6A | - | 250V | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | 6.83 | 0.0707Ohms | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0324004.MXP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | - | Ceramic | - | - | - | -55°C~125°C | Bulk | - | 324 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 47mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 4A | CE; CSA; KC; PSE; UL | 250V | CE, CSA, K-MARK, PSE, UL | 6.99mm | - | 6.99mm x 32.72mm | - | - | - | Fast Blow | Cartridge, Ceramic | 750A AC 10kA DC | - | 10.4 | 0.047Ohm | ELECTRIC FUSE | - | 3AB | 6.985 mm | 10 J | 4A | - | - | - | - | - | - | 32.72mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0203003.HXG Littelfuse Inc. | 294 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | Thermoplastic | - | - | - | -55°C~125°C | Bulk | - | FLAT-PAK® 203 | 0.372Lx0.250W x 0.165 H 9.45mmx6.35mmx4.19mm | e0 | - | Active | 1 (Unlimited) | - | EAR99 | 19.7mOhm | TIN LEAD | - | - | - | - | - | 8536.10.00.40 | 250V | - | - | 6.35mm | unknown | 3A | CSA; UL | 250V | CSA, UL | 9.45mm | - | 9.45mm x 6.35mm x 4.19mm | - | 3A | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 4.4 | 0.0197Ohm | ELECTRIC FUSE | - | - | - | 4 J | - | 14400 s | - | - | - | 4.191mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 046402.5DR Littelfuse Inc. | 22800 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | END CAP | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 464 | 0.476Lx0.177W x 0.177 H 12.10mmx4.50mmx4.50mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 28.8mOhm | - | - | - | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | 4.5mm | - | 2.5A | PSE; UMF | 250V | PSE, UMF | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 3.99 | 0.0288Ohm | ELECTRIC FUSE | - | - | - | 4 J | 2.5A | - | - | - | - | 4.4958mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0217002.MXBP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Holder, Through Hole | Holder | 5mm x 20mm | - | - | - | Glass | - | - | - | -55°C~125°C | Bulk | - | 217 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | - | 41.6mOhm | - | 125°C | -55°C | - | - | - | - | - | 2A | - | - | - | 2A | - | 250V | BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE | - | - | - | - | - | 1.6W | Fast Blow | Cartridge, Glass | 35A | - | 5.73 | 0.0416Ohms | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0326003.HXP Littelfuse Inc. | 1000 | - | Datasheet | 11 Weeks | - | Clip, Holder, Surface Mount | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | 2 | - | Ceramic | - | - | -55°C~125°C | Bulk | - | 326 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 60mOhm | Nickel (Ni) | - | - | - | - | - | - | 125V | - | - | - | - | 3A | CE; CSA; KC; PSE; UL | 250V | CE, CSA, K-MARK, PSE, UL | - | - | 6.35mm x 31.75mm | 250V | - | - | Slow Blow | Cartridge, Ceramic | 100A AC 10kA DC | - | 200 | 0.0605Ohm | ELECTRIC FUSE | TIME LAG | 3AB | - | 200 J | 3A | 14400 s | - | - | 6.35mm | - | - | 31.75mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 023406.3MXP Littelfuse Inc. | 14 | - | Datasheet | 15 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | Brass | - | -55°C~125°C | Bulk | - | 234 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 16.8mOhm | Tin (Sn) | - | - | Ceramic | - | PRE ARCHING TIME: OPEN WITHIN 400 MS AT 200% RATED CURRENT | - | 250V | - | - | - | - | 6.3A | CE; CSA; KTL; PSE; UL | 250V | CE, CSA, K-MARK, PSE, UL | - | - | 5.2mm x 20mm | 250V | - | - | Medium Blow | Cartridge, Ceramic | 200A | - | 37.685 | 0.0168Ohm | ELECTRIC FUSE | - | 5x20mm | 5.2 mm | 37 J | 6.3A | 3600 s | - | - | 5.2mm | - | - | 20mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0FLQ005.H Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | - | - | Holder | Cartridge, Non-Standard | - | - | - | - | - | - | - | - | Bulk | - | FLQ | 0.406Diax1.500L 10.31mmx38.10mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 300V | - | - | - | unknown | 5A | - | 500V | CSA, UR | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 10kA | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0313.400HXP Littelfuse Inc. | 72 | - | Datasheet | 11 Weeks | - | Clip, Holder | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | Glass | - | - | -55°C~125°C | Bulk | - | 313 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 1.86Ohm | Nickel (Ni) | - | - | - | - | - | - | 250V | - | - | - | - | 400mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | 6.35mm x 31.75mm | 250V | - | - | Slow Blow | Cartridge, Glass | 35A | - | 1.35 | 1.875Ohm | ELECTRIC FUSE | TIME LAG | 3AG | - | 1 J | 400mA | 14400 s | Supplemental | - | 6.35mm | - | - | 31.75mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 031303.2MXP Littelfuse Inc. | 414 |
| Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Glass | - | Brass | - | -55°C~125°C | Bulk | - | 313 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 52.9mOhm | Tin (Sn) | - | - | - | - | - | - | 250V | - | - | - | - | 3.2A | CE; CSA; KC; PSE; UL | 250V | CE, CSA, K-MARK, PSE, UL | - | - | 31.75mm x 6.35mm | - | 3.2A | - | Slow Blow | Cartridge, Glass | 100A | - | 209 | 0.0529Ohm | ELECTRIC FUSE | TIME LAG | 3AG | 6.35 mm | 209 J | 3.2A | 14400 s | Supplemental | - | 6.35mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0263004.WRT1L Littelfuse Inc. | 8021 |
| Datasheet | - | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 19.3mOhm | Tin (Sn) | - | - | - | Green | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | - | 4A | CSA; PSE; UL | 250V | CSA, PSE, UR | - | - | 3.94mm x 7.11mm | - | 4A | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 3.08 | 0.0193Ohm | ELECTRIC FUSE | VERY FAST | - | - | 3 J | 4A | 14400 s | - | - | 3.683mm | - | - | 7.11mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 097706.3MXP Littelfuse Inc. | 897 |
| Datasheet | 15 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | Ceramic | - | - | - | -55°C~125°C | Bulk | - | 977 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | Not Applicable | Clip | EAR99 | 9.1mOhm | - | - | - | - | - | - | - | 450V | - | - | - | - | 6.3A | CE; PSE; SEMKO | 500V | CE, PSE, SEMKO | 5.2mm | - | 5.2mm x 20mm | - | - | - | Slow Blow | Cartridge, Ceramic | 100A AC 200A DC | - | 188 | 0.0091Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | 188 J | 6.3A | - | - | - | - | - | - | 20mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 0324008.HXP Littelfuse Inc. | 33 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | - | Ceramic | - | - | - | -55°C~125°C | Bulk | - | 324 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 15.3mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 8A | CE; CSA; KC; PSE; UL | 250V | CE, CSA, K-MARK, PSE, UL | - | - | 6.99mm x 32.72mm | - | - | - | Fast Blow | Cartridge, Ceramic | 750A AC 10kA DC | - | 105 | 0.0153Ohm | ELECTRIC FUSE | - | 3AB | - | 105 J | 8A | - | - | - | 6.985mm | - | - | 32.72mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0232005.MXEP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | Glass | - | - | - | -55°C~125°C | Bulk | - | 232 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 13.4mOhm | TIN | - | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 5A | CE; KC; PSE | 250V | CE, KC, PSE | - | - | 5.8mm x 22.5mm | - | - | - | Medium Blow | Cartridge, Glass | 100A | - | 56.72 | 0.0134Ohm | ELECTRIC FUSE | - | - | - | 56 J | - | - | - | - | 5.8mm | - | - | 22.5mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0AGC008.V Littelfuse Inc. | 75 |
| Datasheet | 14 Weeks | - | Holder | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | - | - | - | - | - | Bulk | - | AGC | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | Not Applicable | Clip | - | - | - | - | - | - | - | - | - | 32V | 8A | - | - | - | 8A | - | 32V | - | - | - | - | - | 8A | - | - | Cartridge, Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.75mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 39600630440 Littelfuse Inc. | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | TE5® 396 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 8.79Ohm | Tin (Sn) | - | - | - | Brown | - | 8536.10.00.40 | 125V | - | - | 4mm | unknown | 63mA | UL | 125V | cUL, UL | 8.5mm | - | 8.5mm x 4mm x 8mm | - | - | 50W | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.017 | 8.79Ohm | ELECTRIC FUSE | TIME LAG | TE5 | - | - | - | - | - | 0.009 A2/s | - | 8.001mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 03256.25HXP Littelfuse Inc. | 113 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | - | - | - | - | - | -55°C~125°C | Bulk | - | 325 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 34.6mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 6.25A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | - | - | 6.99mm x 32.72mm | - | - | - | Slow Blow | Cartridge, Ceramic | 400A | - | 60.4 | 0.0346Ohm | ELECTRIC FUSE | TIME LAG | 3AB | - | 60 J | - | 14400 s | - | - | 6.99mm | - | - | 32.72mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0230.250DRT1P Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | Glass | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 2.41Ohm | Matte Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | unknown | 250mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | 4.7mm x 14.48mm | - | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | - | 0.216 | 2.43Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | 4.7mm | - | - | 14.48mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 39511250440 Littelfuse Inc. | 3334 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | TE5® 395 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 63.53mOhm | Tin (Sn) | - | - | - | Brown | - | 8536.10.00.40 | 125V | - | - | - | unknown | 1.25A | PSE; UL | 125V | cUL, PSE/JET, UL | 8.5mm | 4 mm | 8.5mm x 4mm x 8mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.2 | 0.06353Ohm | ELECTRIC FUSE | - | TE5 | - | - | - | - | - | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - |