- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Body Material | Approvals | Base/Housing Material | Body Length (mm) | Body Orientation | Characteristic | Contact Materials | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Package Type | Qualification | RoHS | Tab Size | Termination Method | Wire Size | Operating Temperature | Type | Composition | Gender | Capacitance | Current Rating | Voltage | Plating | Shielded | Mode | Stud Size | Fuse Class | Connection Type | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPSC001 Littelfuse | In Stock | - | - | - | DIN Rail | - | CE, CSA, UL, UR | - | - | - | - | - | - | Littelfuse | LPSC0001Z | - | - | - | Yes | - | - | - | - | - | Thermoplastic | - | - | - | 600 V | - | - | - | - | CC | Pressure Connector | - | - | ||
![]() H281008 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 02810008H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LGR006U Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0LGR006.U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTD1.25ID Littelfuse | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 to 16, 20 AWG | - | Spade Tongue Terminal | - | - | - | - | - | Tin | - | - | 3.5 mm | - | - | 16.68 mm | - | ||
![]() JTD009ID Littelfuse | In Stock | - | - | Tin-Lead | - | - | - | - | - | Straight | - | Phosphor Bronze | - | - | - | Cable Mount | - | - | - | - | IDT | - | - | - | - | Pin | - | - | - | - | No | - | - | - | - | 12.06 mm | - | ||
![]() KLKD010HR Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 pF | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 | ||
![]() JTD060ID Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39014/22 | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | 6.6 mm | 6.6 x 2.34 x 3.25 | ||
![]() KLC300 Littelfuse | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 to 17, 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLSRK070ID Littelfuse | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.14 mm² | - | 20 to 17, 20 AWG | - | - | - | Receptacle | - | - | - | Tin | - | - | - | - | - | 19.2 mm | - | ||
![]() LMF010H Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0LMF010.H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NGRUS333 Littelfuse | In Stock | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 to 10, 12 AWG | - | PIDG Ring and Spade Terminal | - | - | - | - | - | - | - | - | 4.16 mm | - | - | - | - | ||
![]() MIN010 Littelfuse | In Stock | - | - | - | - | - | - | Plastic | - | Straight | Small | - | - | Littelfuse | 0MIN010.V | Panel Mount | Plug-In | - | No | - | - | - | -40 to 85 °C | - | - | 2 Receptacle | - | 10 | - | - | - | Multimode/Single Mode | - | - | - | 12.85 mm | - | ||
![]() SAO020 Littelfuse | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | Littelfuse | 0SAO020.Z | - | - | MIL-PRF-55681/7 | Yes | - | - | - | - | - | - | - | 2.2 pF | - | 125 V | - | - | - | - | Plug Type | - | 2 mm | 2 x 1.25 x 1.3 | ||
![]() SAO1.25 Littelfuse | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | Littelfuse | 0SAO1.25Z | - | - | MIL-PRF-55681 | Yes | - | - | - | - | - | - | - | 100 pF | - | 125 V | - | - | - | - | Plug Type | - | 2.79 mm | 2.79 x 2.79 x 2.59 | ||
![]() SOO006 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPXC002LS Littelfuse | In Stock | - | - | - | - | - | CE;UL | - | 57.15 MilliMeters | - | General Purpose | - | 50KA @ 1000VDC | Littelfuse | SPXC002.LXS | - | Cartridge | - | Yes | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ||
![]() SPXV001LS Littelfuse | In Stock | - | - | - | - | - | UL;CE | - | 84.58 MilliMeters | - | General Purpose | - | 50KA @ 1500VDC | Littelfuse | SPXV001.LXS | - | Cartridge | - | Yes | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() SPXI020 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOO02.5 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLN250 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |