- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Housing Material | Body Material | Number of Terminals | Acting | Approvals | Base/Housing Material | Body Length (mm) | Body Orientation | Cable Types | Characteristic | Contact Materials | Continuous Drain Current Id | Description of Terminals | For Use With | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Package Type | Percentage of Resistance Tolerance @ 25C | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Resistance @ 25C | RoHS | Seated Plane Height | Sensitivity Index | Standards Met | Supplier Package | Terminal Pitch (mm) | Termination Method | Thermal Time Constant | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Resistor Type | Current Rating | Pin Count | Termination Style | Number of Contacts | Max Voltage Rating (AC) | Number of Ports | Cable Length | Power Dissipation | Number of Poles | Max Voltage Rating (DC) | Fuse Type | Channel Type | Speed Grade | Resistance Tolerance | Fuse Size | Product Length | Voltage Rating (VAC) | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLS003LS Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STD | - | - | - | - | - | - | - | ||
![]() TLS006LS Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLS006V Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLS035 Littelfuse | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 to 17, 27 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | ||
![]() TLS006 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLS090LS Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38mm Straight Lead | - | - | - | - | - | Through Hole | - | - | - | - | 10 % | - | - | - | 10 kOhm | - | - | 4356 K | - | Radial | - | - | 50 s | - | - | - | - | - | -50 to 150 °C | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLS015V Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLS035V Littelfuse | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | - | Round | - | Beryllium Copper/Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | -40 to 80 °C | - | - | - | - | 4POS Circular | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | 5 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLS060V Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TOO.600 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TOO04.5 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.7 | - | - | - | N | - | - | - | - | - | - | - | - | ||
![]() TOO014 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | - | 24 Ohm | - | - | - | - | - | 0.125 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() LD5586-1 Littelfuse | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0LD55861Z | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | Black | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 498900 W/ COVER Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BF1 Style Fuses, MIDI Fuses | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | Compliant | - | - | RoHS Compliant | - | - | - | - | - | 32 V | - | 32 V | - | - | - | 0498 | Stud | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | ||
![]() LMF6.25U Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0LMF6.25U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF4573-000 Littelfuse | In Stock | - | - | - | - | 2920 (7351 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSR15 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Slow Blow | CSA, UL | - | 127 mm | - | - | Time Delay | - | - | - | - | 200 kA @ 600 V | Littelfuse | FLSR015.T | - | Holder | - | - | - | Cartridge | - | Not Required(mm) | 20.6(mm) | No | - | No | Not Required(mm) | - | - | - | Not Required(mm) | - | - | - | - | 300(V) | 600 | - | - | - | - | - | - | - | Class RK5 | - | - | - | - | - | - | - | - | 15 A | 2 | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | - | 20.6 X 127 | - | 600(V) | 127(mm) | - | Not Required(mm) | ||
![]() 217 01.6 Littelfuse | In Stock | - | - | - | - | - | 2 | Glass | - | - | Fast | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Holder | - | -55C to 125C | Military | - | - | Not Required(mm) | 5.2(mm) | No | - | Non-Compliant | Not Required(mm) | - | - | - | Not Required(mm) | - | - | 250 V | - | - | 250 | - | - | - | - | Clip | - | - | Miniature | 53 mΩ | 125 °C | -55 °C | - | - | - | - | - | 1.6(A) | 2 | CARTRIDGE | - | 250 V | - | - | - | - | - | - | - | - | - | 5 X 20 | - | 250(V) | 20(mm) | 20 mm | Not Required(mm) | ||
![]() KLKR-2 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Fast | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Holder | - | - | - | - | - | Not Required(mm) | 10.3(mm) | No | - | - | Not Required(mm) | - | - | - | Not Required(mm) | - | - | - | - | 300(V) | 600 | - | - | - | - | - | - | - | Class CC | - | - | - | - | - | - | - | - | 0.2(A) | 2 | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | - | 10.3 X 38.1 | - | 600(V) | 38.1(mm) | - | Not Required(mm) | ||
![]() H326025 Littelfuse | In Stock | - | - | Gold | - | - | 2 | Ceramic | - | 6 | Slow Blow | - | PPO (Polyphenylene Oxide) | - | Straight | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cable Mount | - | -55C to 125C | Military | - | - | Not Required(mm) | 6.35(mm) | No | - | Non-Compliant | 6.35(mm) | - | - | - | Not Required(mm) | IDT | - | - | - | 125(V) | 125 | - | -10 to 70 °C | - | - | - | - | - | RJ-45 | - | 125 °C | -55 °C | - | - | Receptacle | - | - | 25(A) | 2 | - | 6 POS | 125 V | 1 | - | - | - | 125 V | - | - | - | - | 6.3 X 32 | 14.48 mm | 125(V) | 31.75(mm) | - | Not Required(mm) |