- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Material | Housing Material | Angle | Approvals | Body Length (mm) | Characteristic | Connections | Enclosure | Fuse Size / Group | Ihs Manufacturer | Interrupt Rating | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Package Style | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | ECCN Code | Type | Resistance | Composition | Color | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Voltage | Input Type | Switch Type | Fuse Type | Rated Current | RPM | Bearing Type | Power Consumption | Circuit Protection Type | Blow Characteristic | Overload Protection | Overall Length | Built-in Feature | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Product | Connection Type | Lamp Type | Operating Voltage | Body Style | Phase | IP Rating | Body Height | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLF-3 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | UL;CSA | - | Fast Acting | - | - | - | - | - | - | Infineon | T1209N12TOF | - | - | - | TO-200AD | Cartridge | - | - | Yes | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters | ||
![]() 581200 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLF-1/2 Littelfuse | In Stock | - | - | DIN Rail, Magnet | - | - | - | - | Plastic | - | CE, EAC | - | Fast Acting | 3-Pole Terminal | - | - | - | - | - | Stego | 02500.0-21 | - | - | - | - | Cartridge | - | - | Yes | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | On/Off Switch | - | - | - | - | 9 W | - | - | - | - | - | - | - | - | - | - | Compact Fluorescent | 120 VAC | - | - | IP20 | - | 38 MilliMeters | ||
![]() PAL160 Littelfuse | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | Small | - | - | - | - | - | - | Grove Gear | EL-HMQ826-15-H-180-20 | - | - | - | - | Plug-In | - | - | No | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVSP60-2 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Z Gedney | BLG5104 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSR-35 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | 139.7 mm | Time Delay | - | - | - | - | 200 kA @ 600 V | - | ABB | ACS501020200P5 | - | - | - | - | Cartridge | - | - | No | - | - | - | - | - | - | - | - | 35 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L50S-300 Littelfuse | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | EL-HMQ826-30-H-180-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 253005 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PICO II | - | - | - | Johnson Controls | SRH12PD11T0NC | + 125 C | - 55 C | - | - | - | - | - | - | 125 VDC | 253 | - | Specialty Fuses | 15.5 mOhms | - | - | - | 5 A | - | Axial | - | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount Fuse | - | - | - | Leaded Fuses | - | - | - | - | ||
![]() 326.250P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | EHD2100S17 | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JLLS-400 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | CCC, CE, CSA, cUL, GL, UL | - | - | - | - | - | - | - | - | ABB | MS325-4.0EA981 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1, 3 | IP20 | - | - | ||
![]() L70QS040 Littelfuse | In Stock | - | - | - | - | - | - | Malleable Iron | - | Straight | CSA, UL | - | - | - | - | - | - | - | - | Thomas & Betts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSR.600ID Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | 339.7 mm | Time Delay | - | - | - | - | 300 kA @ 600 V | - | Stearns | 108734102EQB | - | - | End Mount | - | Center Bladed | - | - | No | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 VAC;230 VAC;380 VAC;460 VAC | - | - | IP40 | - | - | ||
![]() JTD-30 ID Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | 57.2 mm | Time Delay | - | - | - | - | 300 kA @ 600 V | - | Cutler Hammer, Div of Eaton Co | XTAE018C01P024 | - | - | - | - | Cartridge | - | - | No | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFPSJ30-3ID Littelfuse | In Stock | - | - | DIN Rail | - | - | - | - | - | - | CE, UL | - | - | - | - | - | - | - | - | Eaton Benches By Wright Line | WTB48-XPC-H-K | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | J | - | - | Pressure Connector | - | - | - | - | - | - | - | ||
![]() 581300 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | ABB | MS450-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1, 3 | IP20 | - | - | ||
![]() JLS-25 Littelfuse | In Stock | - | - | Base Mount | - | - | - | - | - | - | CSA, UL | 57.2 mm | Fast Acting | - | - | - | - | 200 kA @ 600 V | - | ABB | 0JLS025.T | - | - | - | - | Cartridge | - | - | No | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | ||
![]() L70S-175 Littelfuse | In Stock | - | - | Foot Mount,Rigid | - | - | - | - | - | - | CSA, UL | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Marathon Electric | 326TTFS6576 | - | - | - | - | - | - | - | - | - | - | - | Severe Duty | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 RPM | Ball | - | - | - | None | 30.37 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | ||
![]() FLA-10 Littelfuse | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | UL; CSA | - | Time Delay | - | - | - | LITTELFUSE INC | 10KA @ 125V | Polyvinyl Chloride | Ocal, a T & B Brand | ELL21/230-G | - | - | - | - | Cartridge | Active | 5.67 | No | - | - | EAR99 | RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit) | - | Metallic | Gray | unknown | 10 | UL | - | 10.31 mm | 10.31mm x 38.1mm | - | - | - | - | 10 A | - | - | - | ELECTRIC FUSE | SLOW | - | - | INDICATOR | 10000 A | - | 125 V | - | - | - | - | - | - | - | 38.1 mm | 38 MilliMeters | ||
![]() 229002SP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L70QS060 Littelfuse | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | EL-HM826-20-H-210-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |