- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body Material | Approvals | Base/Housing Material | Body Diameter | Body Length (mm) | Body Orientation | Characteristic | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Package Type | Qualification | RoHS | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Type | Composition | Gender | Capacitance | Current Rating | Termination Style | Voltage | Mode | Stud Size | Fuse Class | Connection Type | Product Length | Product Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMF010H Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0LMF010.H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NGRUS333 Littelfuse | In Stock | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 to 10, 12 AWG | - | - | PIDG Ring and Spade Terminal | - | - | - | - | - | - | - | 4.16 mm | - | - | - | - | - | ||
![]() MIN010 Littelfuse | In Stock | - | - | - | - | - | - | Plastic | - | - | Straight | Small | - | Littelfuse | 0MIN010.V | - | - | Panel Mount | - | Plug-In | - | No | - | - | -40 to 85 °C | - | - | - | 2 Receptacle | - | 10 | - | - | Multimode/Single Mode | - | - | - | 12.85 mm | - | - | ||
![]() SAO020 Littelfuse | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | Littelfuse | 0SAO020.Z | - | - | - | - | - | MIL-PRF-55681/7 | Yes | - | - | - | - | - | - | - | 2.2 pF | - | - | 125 V | - | - | Plug Type | - | 2 mm | 2 x 1.25 x 1.3 | - | ||
![]() SAO1.25 Littelfuse | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | Littelfuse | 0SAO1.25Z | - | - | - | - | - | MIL-PRF-55681 | Yes | - | - | - | - | - | - | - | 100 pF | - | - | 125 V | - | - | Plug Type | - | 2.79 mm | 2.79 x 2.79 x 2.59 | - | ||
![]() SOO006 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPXC002LS Littelfuse | In Stock | - | - | - | - | - | CE;UL | - | - | 57.15 MilliMeters | - | General Purpose | 50KA @ 1000VDC | Littelfuse | SPXC002.LXS | - | - | - | - | Cartridge | - | Yes | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ||
![]() SPXV001LS Littelfuse | In Stock | - | - | - | - | - | UL;CE | - | - | 84.58 MilliMeters | - | General Purpose | 50KA @ 1500VDC | Littelfuse | SPXV001.LXS | - | - | - | - | Cartridge | - | Yes | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() SPXI020 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOO02.5 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMF6.25U Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0LMF6.25U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF4573-000 Littelfuse | In Stock | - | - | - | 2920 (7351 metric) | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | PCB Mount | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | ||
![]() CNN035 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFCL750C5 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | LFCL0750ZC5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3821500041 Littelfuse | 930 |
| - | - | - | Nylon | - | - | 8.5mm | - | - | - | - | - | - | +85°C | -40°C | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | 8mm | ||
![]() 3821125041 Littelfuse | 594 |
| - | - | - | Nylon | - | - | 8.5mm | - | - | - | - | - | - | +85°C | -40°C | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | 1.25A | - | - | - | - | - | - | - | - | 8mm | ||
![]() LPSC001 Littelfuse | In Stock | - | - | DIN Rail | - | - | CE, CSA, UL, UR | - | - | - | - | - | - | Littelfuse | LPSC0001Z | - | - | - | - | - | - | Yes | - | - | - | - | - | Thermoplastic | - | - | - | - | 600 V | - | - | CC | Pressure Connector | - | - | - | ||
![]() H281008 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 02810008H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LGR006U Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0LGR006.U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFCL250C6 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | LFCL0250ZC6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |