- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Terminal Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Fuse Class | Pre-arcing Rating | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0438001.WR Littelfuse Inc. | 73229 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | Nickel | - | -55°C~150°C | Tape & Reel (TR) | - | 438 | 0.061Lx0.033W x 0.020 H 1.54mmx0.85mmx0.50mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 310mOhm | - | - | - | - | 8536.10.00.40 | 32V | TAPE AND REEL | - | 850μm | 1A | CSA; UL | 32V | 1608 | CSA, UL | 1.54mm | 0603 | 0.85 mm | 1.54mm x 0.85mm x 0.5mm | 32V | - | 351mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0593 | 0.31Ohm | ELECTRIC FUSE | - | - | - | - | 1A | 14400 s | - | - | - | 502μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 045903.5UR Littelfuse Inc. | 500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | - | Thermoplastic | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® 459 | 0.285Lx0.170W x 0.120 H 7.24mmx4.32mmx3.05mm | e3 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 24mOhm | Matte Tin (Sn) | - | White | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | 4.32mm | 3.5A | CSA; UL | 125V | - | CSA, UL | 7.24mm | - | - | 7.24mm x 4.32mm x 3.05mm | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 1.65 | 0.024Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1 J | 3.5A | 14400 s | - | - | - | 3.048mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0448003.MR Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 448 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 24.45mOhm | Gold (Au) | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | 2.69mm | 3A | CSA; PSE; UL | 125V | - | CSA, UL, PSE | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1.72 | 0.02445Ohm | ELECTRIC FUSE | - | - | - | 1 J | 3A | 14400 s | - | - | - | 2.6924mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 37415000410 Littelfuse Inc. | 30000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | Thermoplastic | - | - | - | -40°C~85°C | Bulk | 2009 | TR5® 374 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 12.2mOhm | Tin (Sn) | - | Brown | - | 8536.10.00.40 | 250V | - | 475mW | - | 5A | CSA; UL | 250V | - | CSA, cULus | - | - | - | 8.5mm x 8mm | 250V | - | 475mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 59 | 0.0122Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | 59 J | 5A | - | - | - | 8.5mm | 8.001mm | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0456040.DR Littelfuse Inc. | 839 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 456 | 0.492Lx0.175W x 0.175 H 12.50mmx4.45mmx4.45mm | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 1.05mOhm | Silver (Ag) | - | - | - | 8536.10.00.40 | 60V | TAPE AND REEL | - | 4.45mm | 40A | UL | 125V | - | cULus | - | - | - | - | 60V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 600A | 454 | 0.00105Ohm | ELECTRIC FUSE | VERY FAST | - | - | 454 J | 40A | - | - | - | - | 4.445mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0215001.MXP Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | Nickel | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | - | Ceramic | - | Brass | -55°C~125°C | Bulk | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 111mOhm | - | - | - | PRE ARCHING TIME: OPEN WITHIN 10 MILLISEC AT 1000% RATED CURRENT | - | 250V | - | - | - | 1A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; SEV; UL; VDE | 250V | - | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | - | 250V | - | 2.5W | Slow Blow | Cartridge, Ceramic | 1.5kA | 1.52 | 0.1515Ohm | ELECTRIC FUSE | TIME LAG | - | 5.2 mm | 1 J | 1A | - | - | - | 5mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 38213150000 Littelfuse Inc. | 6694 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | Thermoplastic | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | TR5® 382 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 17.6mOhm | Tin (Sn) | - | Brown | - | 8536.10.00.40 | 250V | AMMO PACK; TAPE AND REEL | - | - | 3.15A | CCC; KTL; PSE; SEMKO; UL; VDE | 250V | - | CCC, cURus, KC, PSE/JET, SEMKO, VDE | - | - | - | 8.5mm x 8mm | 250V | 3.15A | 900mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 45.35 | 0.0176Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | 32 J | 3.15A | - | - | - | 8.5mm | 8mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0437.250WR Littelfuse Inc. | 11510 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | Nickel | - | -55°C~150°C | Tape & Reel (TR) | - | 437 | 0.126Lx0.064W x 0.032 H 3.20mmx1.63mmx0.82mm | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 2.29Ohm | - | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | 1.67mm | 250mA | CSA; UL | 125V | 3216 | CSA, UR | - | 1206 | 1.63 mm | - | - | - | 195mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.003 | 2.29Ohm | ELECTRIC FUSE | - | - | - | - | 250mA | 5 s | - | - | - | 817.9μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0466.125NRHF Littelfuse Inc. | 37500 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 56mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.10.00.40 | 63V | TAPE AND REEL | - | 1.52mm | 125mA | CSA; UL | 125V | 3216 | CSA, UL | 3.18mm | 1206 | - | 3.18mm x 1.52mm x 0.58mm | 125V | - | 69.1mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0004 | 4Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 14400 s | Supplemental | - | - | 584.2μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0458004.DR Littelfuse Inc. | 9000 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 458 | 0.125Lx0.062W x 0.062 H 3.18mmx1.58mmx1.58mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 32mOhm | Gold (Au) | - | - | - | 8536.10.00.40 | 75V | TAPE AND REEL | - | 1.58mm | 4A | UL | 32V | 3216 | cULus | 3.175mm | 1206 | 1.575 mm | 3.175mm x 1.575mm x 1.575mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 4.832 | 0.032Ohm | ELECTRIC FUSE | - | - | - | 4 J | 4A | 14400 s | - | - | - | 1.5748mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 0451.750MRL Littelfuse Inc. | 1162 |
| Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 245mOhm | Gold (Au) | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | 2.69mm | 750mA | CE; CSA; UL | 125V | - | CSA, UL | - | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.185 | 0.245Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 750mA | 14400 s | - | - | 2.69mm | 2.6924mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0451.375MRL Littelfuse Inc. | 200 |
| Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | Gold | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 610mOhm | - | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | 2.69mm | 375mA | CE; CSA; UL | 125V | - | CSA, UL | - | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0425 | 0.61Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 375mA | 14400 s | - | - | 2.69mm | 2.69mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0314015.MXP Littelfuse Inc. | 1000 |
| Datasheet | 11 Weeks | Nickel | Holder, Surface Mount | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | 2 | Ceramic | - | - | Brass | -55°C~125°C | Bulk | - | 314 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 5.05mOhm | - | - | - | - | - | 125V | - | - | - | 15A | CE; CSA; KC; PSE; UL | 250V | - | CE, CSA, K-MARK, UL | - | - | - | 6.35mm x 31.75mm | 250V | - | - | Fast Blow | Cartridge, Ceramic | 750A AC 10kA DC | 292 | 0.00505Ohm | ELECTRIC FUSE | - | 3AB | - | 292 J | 15A | - | - | - | 6.35mm | - | 31.75mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0263003.WRT1L Littelfuse Inc. | 26800 |
| Datasheet | - | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | Epoxy Coated | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 27.4mOhm | Matte Tin (Sn) | - | Green | - | 8536.10.00.40 | 250V | TAPE AND REEL | - | - | 3A | CSA; PSE; UL | 125V | - | CSA, PSE, UR | - | - | - | 3.94mm x 7.11mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1.77 | 0.0274Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1 J | - | 14400 s | - | - | 3.68mm | - | 7.11mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0448001.MR Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 448 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 86.3mOhm | Gold (Au) | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | 2.69mm | 1A | CSA; PSE; UL | 125V | - | CSA, UL, PSE | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.441 | 0.0863Ohm | ELECTRIC FUSE | - | - | - | - | 1A | 14400 s | - | - | - | 2.6924mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0437.375WR Littelfuse Inc. | 500000000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | Nickel | - | -55°C~150°C | Tape & Reel (TR) | - | 437 | 0.126Lx0.064W x 0.032 H 3.20mmx1.63mmx0.82mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 1.33Ohm | - | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | 1.67mm | 375mA | CSA; UL | 125V | 3216 | CSA, UR | - | 1206 | 1.63 mm | - | 125V | - | 225mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.01 | 1.33Ohm | ELECTRIC FUSE | - | - | - | - | 375mA | 5 s | - | - | - | 817.9μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0460001.UR Littelfuse Inc. | 500 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® 460 | 0.285Lx0.170W x 0.120 H 7.24mmx4.32mmx3.05mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 280mOhm | - | - | White | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | 4.32mm | 1A | CSA; PSE; UL | 125V | - | CSA, PSE, UL | - | - | - | - | 600V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 2.01 | 0.3Ohm | ELECTRIC FUSE | - | - | - | 2 J | 1A | - | - | - | - | 3.048mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0218.200MXP Littelfuse Inc. | 950 | - | Datasheet | 15 Weeks | Nickel | Holder, Through Hole | Holder | 5mm x 20mm | - | END CAP | 2 | - | Glass | - | Brass | -55°C~125°C | Bulk | - | 218 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 1.6Ohm | - | - | - | - | - | 250V | - | - | - | 200mA | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | - | - | - | 1.6W | Slow Blow | Cartridge, Glass | 35A | 0.341 | 1.6Ohm | ELECTRIC FUSE | TIME LAG | - | 20.2 mm | - | 200mA | - | Supplemental | - | 5mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0467005.NR Littelfuse Inc. | 5000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 467 | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.31mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 8.9mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | - | 8536.10.00.40 | 32V | TAPE AND REEL | - | 810μm | 5A | CSA; UL | 32V | 1608 | CSA, UL | 1.6mm | 0603 | 0.813 mm | 1.6mm x 0.813mm x 0.305mm | 32V | - | 363.5mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.9 | 0.0089Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 5A | 14400 s | Supplemental | - | - | 304.8μm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0505020.MXP Littelfuse Inc. | 945 | - | Datasheet | 13 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | Ceramic | - | - | -55°C~125°C | Bulk | - | 505 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 5.6mOhm | Nickel (Ni) | - | - | - | - | 500V | - | - | - | 20A | CE; UL | 500V | - | CE, cULus | 6.35mm | - | - | 6.35mm x 31.75mm | - | - | - | Fast Blow | Cartridge, Ceramic | 30kA AC 20kA DC | 101 | 0.0056Ohm | ELECTRIC FUSE | - | 3AB | - | 101 J | 20A | - | - | 140 A2/s | - | - | 31.75mm | - | Unknown | ROHS3 Compliant | - | Lead Free |