- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Body Length (mm) | Characteristic | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Current Rating | Voltage | ELV | Feed Type | Fuse Class | Height | Length | Width | Thickness | Length (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGC4 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A60X80-4 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F03A250V10AS Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLQ-30 Littelfuse | In Stock | - | - | - | - | UL;CSA | - | Time Delay | 10KA @ 500V | Littelfuse | 0FLQ030.T | Cartridge | Non-Compliant | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | 38 MilliMeters | - | ||
![]() FLNR300ID Littelfuse | In Stock | - | - | - | - | CSA, UL | 219.1 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR300.XXID | Center Bladed | No | - | - | - | - | - | - | - | - | - | 300 A | - | - | - | - | - | - | - | - | - | - | ||
![]() FLNR150 Littelfuse | In Stock | - | - | - | - | CSA, UL | 181 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR150.X | Center Bladed | Non-Compliant | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | ||
![]() FLNR1 Littelfuse | In Stock | - | - | - | - | CSA, UL | 50.8 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR001.T | Cartridge | No | 150 V | 0.25 % | 50 ppm/°C | 470 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | 1 A | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() CCK050 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLNR110 Littelfuse | In Stock | - | - | - | - | CSA, UL | 181 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR110.X | Center Bladed | Non-Compliant | 50 V | 5 % | - | - | - | - | - | 680 pF | - | 110 A | - | - | - | - | - | - | - | - | - | - | ||
![]() BLS.800 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 581800 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 592.250 Littelfuse | In Stock | - | - | - | - | - | - | - | - | Littelfuse | 0592.250U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 572RCCP Littelfuse | In Stock | - | - | - | - | - | - | - | - | Littelfuse | 05720RCCLXP | - | Compliant | - | - | - | - | - | - | Thermoplastic | - | - | - | 600 V | - | - | CC | - | - | - | - | - | - | ||
![]() 348009 Littelfuse | In Stock | - | - | - | 256 | - | - | - | - | Littelfuse | 03480009Z | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 mm | 17 mm | 1.76 mm | - | Contains Lead | ||
![]() 354611-GY Littelfuse | In Stock | - | - | - | - | - | - | - | - | Littelfuse | 03540611ZXGY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLN004 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 572007P Littelfuse | In Stock | - | - | Panel Mount | - | CE, CSA, UL, UR | - | - | - | Littelfuse | 05720007LXP | - | Non-Compliant | - | - | - | - | - | - | Thermoplastic | - | - | - | 600 V | - | - | Midget | - | - | - | - | - | - | ||
![]() 473005L Littelfuse | In Stock | - | - | - | - | CSA | - | General Purpose | 50A @ 125V | Littelfuse | 0473005.VXL | Axial Leaded | Non-Compliant | - | - | - | - | - | - | - | - | - | 5 | - | Not Applicable | Mechanical | - | - | - | - | - | - | - | ||
![]() 473001L Littelfuse | In Stock | - | - | - | - | CSA | - | General Purpose | 50A @ 125V | Littelfuse | 0473001.VXL | Axial Leaded | Non-Compliant | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 344403A Littelfuse | In Stock | - | - | - | - | - | - | - | - | Littelfuse | 03440403X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |