- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Terminal Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Built-in Feature | Fuse Class | Pre-arcing Rating | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0443005.DR Littelfuse Inc. | 1515 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | NANO²® 443 | 0.398Lx0.123W x 0.123 H 10.10mmx3.12mmx3.12mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 11.5mOhm | Silver (Ag) | - | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | 3.12mm | - | 5A | UL | 250V | - | cULus | 10.1mm | - | - | - | 250V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 127.79 | 0.0115Ohm | ELECTRIC FUSE | TIME LAG | - | - | 127 J | 5A | - | - | - | - | - | 3.1242mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0454.750MR Littelfuse Inc. | 1000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 454 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 360mOhm | Silver (Ag) | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | unknown | 750mA | CSA; UL | 125V | - | CSA, UL | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | - | 750mA | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.904 | 0.36Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | 750mA | - | - | - | - | - | 2.6924mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0466.250NR Littelfuse Inc. | 4790 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | END CAP | 2 | Ceramic | Thermoplastic | Copper | - | - | -55°C~90°C | Tape & Reel (TR) | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 710mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8536.10.00.40 | 125V | - | TR | 1.52mm | - | 250mA | CSA; UL | 125V | 3216 | CSA, UL | 3.18mm | 1206 | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.001 | 0.71Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 250mA | 14400 s | - | Supplemental | - | - | 584.2μm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0251005.MRT1L Littelfuse Inc. | 897 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 15.5mOhm | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 5A | CCC; CSA; PSE; QPL; TUV; UL | 125V | - | CCC, CSA, cURus, PSE, TUV | - | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 4.14 | 0.0158Ohm | ELECTRIC FUSE | VERY FAST | - | - | 4 J | 5A | - | - | Supplemental | - | 2.8mm | - | - | 7.11mm | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0217.063MXP Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | Nickel | Holder, Through Hole | Holder | 5mm x 20mm | - | END CAP | 2 | - | Glass | - | Brass | - | -55°C~125°C | Bulk | 217 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 9mOhm | - | - | - | - | - | - | 250V | - | - | - | - | 63mA | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | - | 250V | - | 1.6W | Fast Blow | Cartridge, Glass | 35A | - | 0.00056 | 10.45Ohm | ELECTRIC FUSE | - | - | 5.2 mm | - | 63mA | - | - | - | - | 5mm | - | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0467.250NR Littelfuse Inc. | 4930 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Thermoplastic | - | - | - | -55°C~90°C | Tape & Reel (TR) | 467 | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.31mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 545mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8536.10.00.40 | 32V | - | TR | 810μm | - | 250mA | CSA; UL | 32V | 1608 | CSA, UL | 1.6mm | 0603 | 0.813 mm | 1.6mm x 0.813mm x 0.305mm | 32V | - | 39.6mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.0014 | 0.565Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 250mA | 14400 s | - | Supplemental | - | - | 304.8μm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0453007.MR Littelfuse Inc. | 2500 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 453 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 9mOhm | Silver (Ag) | - | - | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 2.69mm | - | 7A | CE; CSA; PSE; UL | 125V | - | CSA, PSE, UL | 6.1mm | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 10.32 | 0.009Ohm | ELECTRIC FUSE | VERY FAST | - | - | 10 J | 7A | 14400 s | - | - | - | - | 2.6924mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0218001.MXEP Littelfuse Inc. | 3906 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | 2 | - | Glass | - | - | - | -55°C~125°C | Bulk | 218 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 55mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | - | 1A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE | - | - | - | - | - | - | 1.6W | Slow Blow | Cartridge, Glass | 35A | - | 6.73 | 0.0613Ohm | ELECTRIC FUSE | TIME LAG | - | - | 6 J | 1A | - | - | Supplemental | - | 5mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0451.250MRL Littelfuse Inc. | 616 | - | Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | Gold | - | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 576.5mOhm | - | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | - | 250mA | CE; CSA; UL | 125V | - | CSA, UL | - | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.0158 | 0.5765Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 250mA | 14400 s | - | - | - | 2.69mm | 2.69mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0314010.MXP Littelfuse Inc. | 4700 | - | Datasheet | 11 Weeks | - | Holder, Surface Mount | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | 2 | Ceramic | - | - | Brass | - | -55°C~125°C | Bulk | 314 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 10.5mOhm | Nickel (Ni) | - | - | - | - | - | 125V | - | - | - | - | 10A | CE; CSA; KC; PSE; UL | 250V | - | CE, CSA, K-MARK, PSE, UL | - | - | - | 6.35mm x 31.75mm | - | 10A | - | Fast Blow | Cartridge, Ceramic | 750A AC 10kA DC | - | 206 | 0.0105Ohm | ELECTRIC FUSE | - | 3AB | 6.35 mm | 206 J | 10A | - | - | - | - | 6.35mm | - | - | 31.75mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0438005.WRGT Littelfuse Inc. | 5850 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 438GT | 0.061Lx0.033W x 0.020 H 1.54mmx0.85mmx0.50mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT | - | 32V | 5A | TR | - | unknown | - | CSA; CUL; UL | 12V | - | CSA, cURus | 1.582mm | - | 0.83 mm | 1.582mm x 0.83mm x 0.516mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 50A DC | 5A | 0.747 | 0.0127Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | 0.516mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0218008.MXP Littelfuse Inc. | 8880 |
| Datasheet | 13 Weeks | Nickel | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | - | Glass | - | Brass | - | -55°C~125°C | Bulk | 218 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 5.9mOhm | - | - | - | - | - | - | 250V | - | - | - | - | 8A | CE; CSA; IEC; KC; PSE; UL; VDE | 250V | - | CE, CSA, K-MARK, PSE, UL, VDE | - | - | - | - | - | 8A | 4W | Slow Blow | Cartridge, Glass | 80A | - | 341.5 | 0.0059Ohm | ELECTRIC FUSE | TIME LAG | - | 20.2 mm | 341 J | 8A | - | - | Supplemental | - | 5mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0216010.MXEP Littelfuse Inc. | 5233 | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | 2 | Ceramic | - | - | - | - | -55°C~125°C | Bulk | 216 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 7.9mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | - | 10A | CE; CSA; IEC; KC; PSE; SEMKO; UL | 250V | - | CCC, CE, CSA, K-MARK, PSE, SEMKO, UL | - | - | - | - | 250V | - | 4W | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 154.34 | 0.0079Ohm | ELECTRIC FUSE | - | - | - | 154 J | 10A | - | - | - | - | 5mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0215.630MXP Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | Nickel | Holder, Through Hole | Holder | 5mm x 20mm | - | END CAP | 2 | - | Ceramic | - | Brass | - | -55°C~125°C | Bulk | 215 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 720mOhm | Tin (Sn) | - | - | - | PRE ARCHING TIME: OPEN WITHIN 5 MILLISEC AT 1000% RATED CURRENT | - | 250V | - | - | - | - | 630mA | CE; CSA; IEC; SEMKO; SEV; UL; VDE | 250V | - | CE, CSA, SEMKO, UL, VDE | - | - | - | - | - | - | 1.6W | Slow Blow | Cartridge, Ceramic | 1.5kA | - | 0.635 | 0.72Ohm | ELECTRIC FUSE | TIME LAG | - | 5.2 mm | - | 630mA | - | - | - | - | 5mm | - | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0218.160MXP Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | - | Glass | - | Brass | - | -55°C~125°C | Bulk | 218 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 2.44Ohm | - | - | - | - | - | - | 250V | - | - | - | - | 160mA | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | 5.2mm x 20mm | 250V | - | 1.6W | Slow Blow | Cartridge, Glass | 35A | - | 0.219 | 2.55Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | 20.2 mm | - | 160mA | - | - | Supplemental | 0.144 A2/s | 5mm | - | - | 20mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0326001.MXP Littelfuse Inc. | 3000 |
| Datasheet | 11 Weeks | Nickel | Holder | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | Ceramic | - | - | Brass | - | -55°C~125°C | Bulk | 326 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | - | 389mOhm | - | 125°C | -55°C | - | - | - | 125V | 1A | - | - | - | 1A | - | 250V | - | CE, CSA, PSE, UL | - | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 100A AC 10kA DC | - | 16.3 | 0.389Ohms | - | - | - | 6.35 mm | - | 1A | - | - | - | - | 6.35mm | - | 31.75mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0312005.MXP Littelfuse Inc. | 5780 |
| Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | Glass | - | Brass | - | -55°C~125°C | Bulk | 312 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Not Applicable | Clip | EAR99 | 22.4mOhm | - | - | - | - | - | - | 250V | - | - | - | - | 5A | CE; CSA; KC; PSE; UL | 250V | - | CE, CSA, KC, PSE, UL | - | - | - | 6.35mm x 31.75mm | - | - | - | Fast Blow | Cartridge, Glass | 200A | - | 50 | 0.0224Ohm | ELECTRIC FUSE | - | - | 6.35 mm | 50 J | 5A | 14400 s | - | - | - | 6.35mm | - | - | 31.75mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 023003.5MXP Littelfuse Inc. | 9500 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | Glass | - | - | - | - | -55°C~125°C | Bulk | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 31mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | - | 3.5A | CSA; CE; PSE; UL | 250V | - | CE, CSA, PSE, UL | - | - | - | 4.7mm x 14.48mm | - | 3.5A | - | Slow Blow | Cartridge, Glass | 100A AC 10kA DC | - | 110 | 0.0312Ohm | ELECTRIC FUSE | TIME LAG | 2AG | 4.7 mm | 110 J | 3.5A | 14400 s | INDICATOR | - | - | 4.7mm | - | - | 14.48mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0466.200NR Littelfuse Inc. | 3371 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | Thermoplastic | Copper | - | - | -55°C~90°C | Tape & Reel (TR) | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 1.15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8536.10.00.40 | 125V | - | TR | 1.52mm | - | 200mA | CSA; UL | 125V | 3216 | CSA, UL | 3.175mm | 1206 | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.00055 | 1.16Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 200mA | - | - | - | - | - | 584.2μm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0437001.WR Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | Nickel | - | - | -55°C~150°C | Tape & Reel (TR) | 437 | 0.126Lx0.064W x 0.032 H 3.20mmx1.63mmx0.82mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 360mOhm | - | - | - | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | 1.67mm | - | 1A | CSA; UL | 63V | 3216 | CSA, UR | 3.2mm | 1206 | 1.63 mm | 3.2mm x 1.63mm x 0.82mm | - | - | 415mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.1 | 0.36Ohm | ELECTRIC FUSE | - | - | - | - | 1A | 1 s | - | - | - | - | 812.8μm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free |