- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Body Length (mm) | Characteristic | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Current Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLSR4.500ID Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | Littelfuse | FLSR04.5TXID | Cartridge | No | 4.5 A | ||
![]() FLNR5.600 Littelfuse | In Stock | - | - | CSA, UL | 76.2 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR05.6T | Cartridge | No | 5.6 A | ||
![]() FLSR9 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 200 kA @ 600 V | Littelfuse | FLSR009.T | Cartridge | No | 9 A | ||
![]() IDSR0.500 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | Littelfuse | IDSR.500T | Cartridge | No | 0.5 A | ||
![]() IDSR1.800 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | Littelfuse | IDSR01.8T | Cartridge | No | 1.8 A | ||
![]() IDSR1.600 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | Littelfuse | IDSR01.6T | Cartridge | No | 1.6 A | ||
![]() IDSR2.800 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | Littelfuse | IDSR02.8T | Cartridge | No | 2.8 A | ||
![]() IDSR3.200 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | Littelfuse | IDSR03.2T | Cartridge | No | 3.2 A | ||
![]() IDSR6.250 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | Littelfuse | IDSR6.25T | Cartridge | No | 6.25 A | ||
![]() IDSR7 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | Littelfuse | IDSR007.T | Cartridge | No | 7 A | ||
![]() IDSR70 Littelfuse | In Stock | - | - | CSA, UL | 200 mm | Time Delay | 300 kA @ 600 V | Littelfuse | IDSR070.V | Center Bladed | No | 70 A | ||
![]() KLKR15 Littelfuse | In Stock | - | - | CSA, UL | 38.1 mm | Fast Acting | 200 kA @ 600 V | Littelfuse | KLKR015.T | Cartridge | Yes | 15 A | ||
![]() FLNR3.500 Littelfuse | In Stock | - | - | CSA, UL | 50.8 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR03.5T | Cartridge | No | 3.5 A | ||
![]() FLNR4.500 Littelfuse | In Stock | - | - | CSA, UL | 76.2 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR04.5T | Cartridge | No | 4.5 A | ||
![]() FLNR50 Littelfuse | In Stock | - | - | CSA, UL | 76.2 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR050.T | Cartridge | No | 50 A | ||
![]() FLNR7.500 Littelfuse | In Stock | - | - | CSA, UL | 50.8 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR07.5T | Cartridge | No | 7.5 A | ||
![]() FLSR0.150ID Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | Littelfuse | FLSR.150TXID | Cartridge | No | 0.15 A | ||
![]() FLSR0.200ID Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | Littelfuse | FLSR.200TXID | Cartridge | No | 0.2 A | ||
![]() FLSR0.600 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 200 kA @ 600 V | Littelfuse | FLSR.600T | Cartridge | No | 0.6 A | ||
![]() FLSR1.125ID Littelfuse | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 300 kA @ 600 V | Littelfuse | FLSR1.12TXID | Cartridge | No | 1.125 A |