- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Number of Pins | Body Material | Approvals | Body Length (mm) | Brand | Characteristic | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Package Type | RoHS | Tradename | Voltage Rating (AC) | Voltage, Rating | Packaging | Series | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating | Termination Style | Product Category | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLN110 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCMR0.250 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 38.1 mm | - | Time Delay | 200 kA @ 600 V | Littelfuse | CCMR.250TXP | - | - | Cartridge | No | - | - | - | - | - | - | - | - | - | - | 0.25 A | - | - | - | - | ||
![]() 37202500511 Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse | - | 35 A at 250 VAC | Littelfuse | - | + 85 C | - 40 C | - | - | TR5 | - | - | - | 372 | - | 400 mOhms | - | - | Fuses | 250 mA | Radial | Fuses with Leads - Through Hole | - | - | ||
![]() KLNR600 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0224007.HXP Littelfuse | In Stock | - | - | Production (Last Updated: 2 years ago) | 2 | Glass | - | - | - | - | - | - | - | - | - | - | Compliant | - | 125 V | 125 V | Bulk | - | Axial | 12.3 mΩ | 125 °C | -60 °C | - | 7 A | - | - | 14.48 mm | - | ||
![]() L15S125 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FNQ-R-1 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL525 Littelfuse | In Stock | - | - | - | - | - | - | - | - | Small | - | Littelfuse | 0PAL525.X | - | - | Plug-In | No | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | ||
![]() LA130URD71TTI0225 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLK0.125 Littelfuse | In Stock | - | - | - | - | - | UL;CSA;QPL | - | - | Fast Acting | 100KA @ 600V | Littelfuse | 0KLK.125T | - | - | Cartridge | Yes | - | - | - | - | - | - | - | - | - | - | 0.125 | - | - | - | 38 MilliMeters | ||
![]() C515-125MA Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLNR3 Littelfuse | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | Time Delay | - | Littelfuse | FLNR003.T | - | - | Cartridge | No | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | ||
![]() FLSR0.800ID Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | - | Time Delay | 300 kA @ 600 V | Littelfuse | FLSR.800TXID | - | - | Cartridge | No | - | - | - | - | - | - | - | - | - | - | 0.8 A | - | - | - | - | ||
![]() FLSR1.400ID Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | - | Time Delay | 300 kA @ 600 V | Littelfuse | FLSR01.4TXID | - | - | Cartridge | No | - | - | - | - | - | - | - | - | - | - | 1.4 A | - | - | - | - | ||
![]() FLSR4.500 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 139.7 mm | - | Time Delay | 200 kA @ 600 V | Littelfuse | FLSR04.5T | - | - | Cartridge | No | - | - | - | - | - | - | - | - | - | - | 4.5 A | - | - | - | - | ||
![]() FLSR45ID Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 139.7 mm | - | Time Delay | 300 kA @ 600 V | Littelfuse | FLSR045.TXID | - | - | Cartridge | No | - | - | - | - | - | - | - | - | - | - | 45 A | - | - | - | - | ||
![]() FLSR6ID Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | - | Time Delay | 300 kA @ 600 V | Littelfuse | FLSR006.TXID | - | - | Cartridge | No | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | ||
![]() FLSR7.500ID Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | - | Time Delay | 300 kA @ 600 V | Littelfuse | FLSR07.5TXID | - | - | Cartridge | No | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | - | - | ||
![]() FLSR90 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 200 mm | - | Time Delay | 200 kA @ 600 V | Littelfuse | FLSR090.V | - | - | Center Bladed | No | - | - | - | - | - | - | - | - | - | - | 90 A | - | - | - | - | ||
![]() IDSR0.200 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | - | Time Delay | 300 kA @ 600 V | Littelfuse | IDSR.200T | - | - | Cartridge | No | - | - | - | - | - | - | - | - | - | - | 0.2 A | - | - | - | - |