- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Body Material | Approvals | Body Length (mm) | Characteristic | Class | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Voltage Rating (AC) | Voltage, Rating | Packaging | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating | Voltage | Fuse Size | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDSR1.400 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | 300 kA @ 600 V | Littelfuse | IDSR01.4T | Cartridge | No | - | - | - | - | - | - | - | - | 1.4 A | - | - | - | - | ||
![]() IDSR45 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 139.7 mm | Time Delay | - | 300 kA @ 600 V | Littelfuse | IDSR045.T | Cartridge | No | - | - | - | - | - | - | - | - | 45 A | - | - | - | - | ||
![]() IDSR60 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 139.7 mm | Time Delay | - | 300 kA @ 600 V | Littelfuse | IDSR060.T | Cartridge | No | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | ||
![]() NLN30 Littelfuse | In Stock | - | - | - | - | - | UL;CSA | 50.8 MilliMeters | Fast Acting | - | 50KA @ 250V | Littelfuse | 0NLN030.T | Cartridge | No | - | - | - | - | - | - | - | - | 30 | - | - | - | - | ||
![]() PSR032UL0630 Littelfuse | In Stock | - | - | - | - | - | CCC, cURus, IEC, UL | - | Power | DC, aR | 100-200 kA, 150 kA | Littelfuse | PSR032UL0630X | - | Yes | - | - | - | - | - | - | - | - | 630 A | - | - | - | 93.4 mm | ||
![]() S505-V-4A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FNQ-R-1 1/2 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0224008.HXP Littelfuse | In Stock | - | - | Production (Last Updated: 2 years ago) | - | Glass | - | - | - | - | - | - | - | - | Compliant | 125 V | 125 V | Bulk | Axial | 10 mΩ | 125 °C | -60 °C | - | 8 A | - | - | 14.48 mm | - | ||
![]() 3453LF2A Littelfuse | In Stock | - | - | - | Panel Mount | - | CSA | - | - | - | - | Littelfuse | 03453LF2X | - | Yes | - | - | - | - | - | - | - | Thermoplastic | - | 300 V | 0.25 x 1.25 | - | - | ||
![]() 346005 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3452LS7A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S505-V-3.15A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGC-V-3 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDL-V-9 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMF003.H Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0LMF003.H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSR4 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | 200 kA @ 600 V | Littelfuse | FLSR004.T | Cartridge | No | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | ||
![]() 1/2E16PT25.5 Littelfuse | In Stock | - | - | - | - | - | - | - | Current Limiting | - | 32KA | Littelfuse | 500E16PT25.5 | Cartridge | No | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | ||
![]() 150274U Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Littelfuse | 01500274ZXU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3455LS2A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3452LF8A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |