- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Fuse Class | Pre-arcing Rating | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0435.250KRHFS Littelfuse Inc. | 1500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | Glass | - | - | -55°C~90°C | Tape & Reel (TR) | - | 435 | 0.039Lx0.020W x 0.013 H 0.99mmx0.51mmx0.33mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 400mOhm | - | Thin Film | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 12.9mm | - | 250mA | CSA; UL | 32V | - | CSA, UL | 0.99mm | - | 0.51 mm | 0.99mm x 0.51mm x 0.3mm | - | - | 15.17mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.0025 | 0.4Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | 330.2μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0448004.MR Littelfuse Inc. | 727 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 448 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 15.77mOhm | Gold (Au) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | - | 4A | CSA; PSE; UL | 125V | - | CSA, UL, PSE | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 3.97 | 0.01577Ohm | ELECTRIC FUSE | - | - | - | 3 J | 4A | 14400 s | - | 3.9 A2/s | - | 2.6924mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 38211000000 Littelfuse Inc. | 2000 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | Thermoplastic | - | - | -40°C~85°C | Tape & Box (TB) | 2009 | TR5® 382 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 62.5mOhm | Tin (Sn) | - | Brown | - | 8536.10.00.40 | 250V | - | AMMO PACK; TAPE AND REEL | - | - | 1A | CCC; KTL; PSE; SEMKO; UL; VDE | 250V | - | CCC, cURus, KC, PSE/JET, SEMKO, VDE | - | - | - | 8.5mm x 8mm | 250V | 1A | 400mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 4.85 | 0.0625Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | 3 J | 1A | - | - | 3 A2/s | 8.5mm | 8.001mm | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0473005.YRT1L Littelfuse Inc. | 22850 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Epoxy Coated | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 473 | 0.135Diax0.280L 3.43mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 13.3mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 5A | CSA; PSE; UL | 125V | - | CSA, PSE, UR | - | - | - | 3.43mm x 7.11mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 54.8 | 0.0133Ohm | ELECTRIC FUSE | TIME LAG | - | - | 54 J | - | - | - | - | 3.17mm | - | 7.11mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 045803.5DR Littelfuse Inc. | 100 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 458 | 0.125Lx0.062W x 0.062 H 3.18mmx1.58mmx1.58mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 37.5mOhm | Gold (Au) | - | - | - | - | 75V | - | TAPE AND REEL | 1.58mm | - | 3.5A | UL | 48V | 3216 | cULus | 3.175mm | 1206 | 1.575 mm | 3.175mm x 1.575mm x 1.575mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 4 | 0.0375Ohm | ELECTRIC FUSE | - | - | - | 4 J | 3.5A | - | - | - | - | 1.5748mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 046506.3DR Littelfuse Inc. | 70 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 465 | 0.476Lx0.177W x 0.177 H 12.10mmx4.50mmx4.50mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 8.8mOhm | Silver (Ag) | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | 4.5mm | - | 6.3A | PSE; UMF | 250V | - | PSE, UMF | - | - | - | - | 250V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 144.4 | 0.0088Ohm | ELECTRIC FUSE | TIME LAG | - | - | 144 J | 6.3A | - | - | - | - | 4.4958mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0218.200MXEP Littelfuse Inc. | 800 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | Glass | - | - | -55°C~125°C | Bulk | - | 218 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 1.6Ohm | Tin (Sn) | - | - | - | 8536.10.00.40 | 250V | - | - | - | - | 200mA | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | 5.8mm x 22.5mm | - | - | 1.6W | Slow Blow | Cartridge, Glass | 35A | - | 0.341 | 1.6Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | - | - | - | Supplemental | - | 5mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0314003.MXP Littelfuse Inc. | 689 | - | Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Ceramic | - | Brass | -55°C~125°C | Bulk | - | 314 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 43.2mOhm | - | - | - | - | - | 125V | - | - | - | - | 3A | CE; CSA; KC; PSE; UL | 250V | - | CE, CSA, K-MARK, PSE, UL | - | - | - | 6.35mm x 31.75mm | - | 3A | - | Fast Blow | Cartridge, Ceramic | 100A AC 10kA DC | - | 14.6 | 0.0432Ohm | ELECTRIC FUSE | - | 3AB | - | 14 J | 3A | - | - | - | 6.35mm | - | 31.75mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0452.375MRL Littelfuse Inc. | 1023 |
| Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 452 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 1.2Ohm | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | - | 375mA | CSA; UL | 125V | - | CSA, UR | - | - | - | - | 125V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.101 | 1.2Ohm | ELECTRIC FUSE | - | - | - | - | 375mA | 14400 s | - | - | 2.69mm | 2.69mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0453005.MR Littelfuse Inc. | 3000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 453 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 12.5mOhm | Silver (Ag) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | - | 5A | CE; CSA; PSE; UL | 125V | - | CSA, PSE, UL | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 5.566 | 0.0125Ohm | ELECTRIC FUSE | VERY FAST | - | - | 5 J | 5A | 14400 s | - | - | - | 2.6924mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 046601.5NRHF Littelfuse Inc. | 5002 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 48mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | 1.52mm | - | 1.5A | CSA; UL | 63V | 3216 | CSA, UL | 3.18mm | 1206 | - | 3.18mm x 1.52mm x 0.58mm | 63V | 1.5A | 124.4mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.1103 | 0.048Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 14400 s | - | 0.064 A2/s | - | 584.2μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0454001.MR Littelfuse Inc. | 1895 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 454 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 225mOhm | Silver (Ag) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | not_compliant | 1A | CSA; PSE; UL | 125V | - | CSA, PSE, UL | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | 125V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 1.98 | 0.225Ohm | ELECTRIC FUSE | TIME LAG | - | - | 1 J | 1A | - | - | - | - | 2.6924mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0466.375NRHF Littelfuse Inc. | 5000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 350mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 1.52mm | - | 375mA | CSA; UL | 125V | 3216 | CSA, UL | 3.18mm | 1206 | - | 3.18mm x 1.52mm x 0.58mm | - | 375mA | 63.4mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.0028 | 0.35Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | Supplemental | - | - | 584.2μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0881060.UR Littelfuse Inc. | 25000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | YES | J BEND | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | 881 | 0.394Lx0.441W x 0.268 H 10.00mmx11.20mmx6.80mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT | 8536.10.00.40 | 75V | 60A | TR | - | - | - | CUL; UL | - | - | cURus | 11.2mm | - | 10 mm | 11.2mm x 10mm x 6mm | - | - | - | - | Board Mount (Cartridge Style Excluded) | 1.5kA | 60A | 1050 | 81mOhm | ELECTRIC FUSE | - | - | - | 1050 J | - | - | - | - | - | - | 6mm | - | - | ROHS3 Compliant | - | - | ||
![]() 046702.5NR Littelfuse Inc. | 5000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 467 | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.31mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 21mOhm | Matte Tin (Sn) | Thin Film | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 810μm | - | 2.5A | CSA; UL | 32V | 1608 | CSA, UL | 1.6mm | 0603 | 0.813 mm | 1.6mm x 0.813mm x 0.305mm | 32V | - | 190.3mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.2066 | 0.021Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 2.5A | 14400 s | Supplemental | - | - | 304.8μm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0218.125MXP Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | Nickel | Holder, Through Hole | Holder | 5mm x 20mm | - | END CAP | 2 | - | Glass | Brass | -55°C~125°C | Bulk | - | 218 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 3.4mOhm | - | - | - | - | - | 250V | - | - | - | - | 125mA | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | - | 250V | 12.5A | 1.6W | Slow Blow | Cartridge, Glass | 35A | - | 0.1465 | 4.2Ohm | ELECTRIC FUSE | TIME LAG | - | 20.2 mm | - | 125mA | - | Supplemental | - | 5mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0154.750DR Littelfuse Inc. | 1223 | - | Datasheet | 15 Weeks | - | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | 2 | - | Ceramic, Thermoplastic | - | -55°C~125°C | Tape & Reel (TR) | - | OMNI-BLOK® 154 | 0.383Lx0.198W x 0.150 H 9.73mmx5.03mmx3.81mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 245mOhm | Silver (Ag) | - | White | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 5.03mm | - | 750mA | - | 125V | - | UL | 9.73mm | - | - | 9.73mm x 5.03mm x 3.81mm | 125V | - | 125W | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.185 | 0.245Ohm | ELECTRIC FUSE | - | - | - | - | 750mA | - | - | - | - | 3.81mm | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 046701.5NR Littelfuse Inc. | 200 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Thermoplastic | - | -55°C~90°C | Tape & Reel (TR) | - | 467 | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.31mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 38.5mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | - | 8536.10.00.40 | 32V | - | TR | 810μm | - | 1.5A | CSA; UL | 32V | 1608 | CSA, UL | 1.6mm | 0603 | 0.813 mm | 1.6mm x 0.813mm x 0.305mm | 32V | - | 121.7mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A AC 13A DC | - | 0.0766 | 0.0385Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 1.5A | 14400 s | Supplemental | - | - | 304.8μm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0443003.DR Littelfuse Inc. | 1500 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 443 | 0.398Lx0.123W x 0.123 H 10.10mmx3.12mmx3.12mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 28mOhm | Silver (Ag) | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | 3.12mm | - | 3A | UL | 250V | - | cULus | 10.1mm | - | - | 10.1mm x 3.12mm x 3.12mm | 250V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 51.44 | 0.028Ohm | ELECTRIC FUSE | TIME LAG | - | - | 51 J | 3A | - | - | - | - | 3.1242mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0448015.MR Littelfuse Inc. | 908 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 448 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 3.94mOhm | Gold (Au) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | - | 15A | CSA; UL | 65V | - | CSA, UL | 6.1mm | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 96.1 | 0.00394Ohm | ELECTRIC FUSE | - | - | - | 96 J | 1.5A | 14400 s | - | - | - | 2.6924mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free |