- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Acting | Approvals | Body Length (mm) | Characteristic | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Number of Poles | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Voltage Rating (VAC) | Product Length (mm) | Body Height | Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F02B250V1/8AS Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLSRK020ID Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLQ.150HXR Littelfuse | In Stock | - | - | - | - | - | - | - | UL;CSA | 38.1 MilliMeters | Time Delay | - | 10KA @ 500VAC | Littelfuse | 0FLQ.150HXR | - | - | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLF4 Littelfuse | In Stock | - | - | - | - | - | - | - | UL;CSA | - | Fast Acting | - | - | Littelfuse | 0BLF004.T | - | - | - | Cartridge | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters | - | ||
![]() LD3955-1 Littelfuse | In Stock | - | - | Panel Mount | - | - | - | - | CSA, UL | - | - | - | - | Littelfuse | 0LD39551Z | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | Thermoplastic | Black | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 375012.P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39202800000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30R135-PB Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L15S090 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R45902.5 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 125 V | 125 V | - | - | - | - | 35 mΩ | - | 125 °C | -55 °C | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLDR.400 Littelfuse | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | Slow Blow | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | KLDR.400 | - | Holder | ROHS COMPLIANT | - | Obsolete | Not Required(mm) | 10.3(mm) | No | 5.32 | - | Yes | Not Required(mm) | Not Required(mm) | - | - | 300(V) | 600 | - | Class CC | - | Nickel (Ni) | - | - | - | - | RATED BREAKING CAPACITY AT 600 VDC: 20000A | unknown | 0.4(A) | 2 | CE; CSA; UL | CARTRIDGE | 10.3 mm | 10.3mm x 38.1mm | - | 0.4 A | ELECTRIC FUSE | TIME DELAY | 10.3 X 38.1 | 300 V | 200000 A | 600 V | 600(V) | 38.1(mm) | 38.1 mm | - | Not Required(mm) | ||
![]() KLDR030 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | KLDR030 | KLDR | - | - | - | Active | - | - | - | 5.2 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | ||
![]() AGC-V-10 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLB-100 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S501-8A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ANN-350 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 593012 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0593012.U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 593020 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0593020.U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5932.25 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 05932.25U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 594030 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0594030.U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |