- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Terminal Material | Contact Materials | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Built-in Feature | Fuse Class | Pre-arcing Rating | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 045302.5MR Littelfuse Inc. | In Stock |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 453 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 28.6mOhm | Silver (Ag) | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | 2.69mm | not_compliant | 2.5A | CE; CSA; PSE; UL | 125V | - | CSA, PSE, UL | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1.029 | 0.0286Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1 J | 2.5A | 14400 s | - | - | - | - | 2.6924mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0217.050MXP Littelfuse Inc. | 10000 | - | Datasheet | 15 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | - | Glass | - | Brass | -55°C~125°C | Bulk | 217 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 15.2Ohm | Tin (Sn) | - | - | - | - | 250V | - | - | - | 50mA | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | 5.2mm x 20mm | - | 50mA | 1.6W | Fast Blow | Cartridge, Glass | 35A | 0.00019 | 15.2Ohm | ELECTRIC FUSE | - | 5x20mm | 5.2 mm | - | 50mA | - | - | - | - | 5mm | - | 20mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0216001.MXEP Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | Ceramic | - | - | - | -55°C~125°C | Bulk | 216 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 237mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 250V | - | - | - | 1A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; SEV; UL; VDE | 250V | - | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | 5.8mm x 22.5mm | - | - | 2.5W | Fast Blow | Cartridge, Ceramic | 1.5kA | 0.18 | 0.237Ohm | ELECTRIC FUSE | - | 5x20mm | - | - | 1A | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0215004.MXP Littelfuse Inc. | 2296 |
| Datasheet | 15 Weeks | Nickel | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | - | Ceramic | - | Brass | -55°C~125°C | Bulk | 215 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 18.5mOhm | - | - | - | PRE ARCHING TIME: OPEN WITHIN 10 MILLISEC AT 1000% RATED CURRENT | - | 250V | - | - | - | 4A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; SEV; UL; VDE | 250V | - | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | - | 250V | - | 4W | Slow Blow | Cartridge, Ceramic | 1.5kA | 46.96 | 0.0185Ohm | ELECTRIC FUSE | TIME LAG | - | 5.2 mm | 46 J | 4A | - | - | - | - | 5mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0467003.NRHF Littelfuse Inc. | 18294 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Thermoplastic | - | - | -55°C~90°C | Tape & Reel (TR) | 467 | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.31mm | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 17mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | - | 8536.10.00.40 | 32V | TAPE AND REEL | 810μm | - | 3A | CSA; UL | 32V | 1608 | CSA, UL | 1.6mm | 0603 | 0.81 mm | 1.6mm x 0.81mm x 0.31mm | 32V | 3A | 225.1mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.2403 | 0.017Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 14400 s | - | Supplemental | 0.24 A2/s | - | 304.8μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0448008.MR Littelfuse Inc. | In Stock |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 448 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 7.8mOhm | Gold (Au) | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | 2.69mm | - | 8A | CSA; PSE; UL | 125V | - | CSA, UL, PSE | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 18.33 | 0.0078Ohm | ELECTRIC FUSE | - | - | - | 18 J | 8A | 14400 s | - | - | 18.3 A2/s | - | 2.6924mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 021806.3HXP Littelfuse Inc. | 100 | - | Datasheet | 9 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | - | Brass | -55°C~125°C | Bulk | 218 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Nickel (Ni) | - | - | - | - | 250V | - | - | - | 6.3A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE | - | - | - | 5.2mm x 20mm | - | - | - | Slow Blow | Cartridge, Glass | 63A | 198.5 | 0.0076Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | 198 J | - | - | - | Supplemental | - | 5mm | - | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 021501.6MXEP Littelfuse Inc. | 3000 | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | 2 | Ceramic | - | - | - | -55°C~125°C | Bulk | 215 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 3.1mOhm | Tin (Sn) | - | - | PRE ARCHING TIME: OPEN WITHIN 10 MILLISEC AT 1000% RATED CURRENT | 8536.10.00.40 | 250V | - | - | - | 1.6A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; SEV; UL; VDE | 250V | - | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | - | - | - | 2.5W | Slow Blow | Cartridge, Ceramic | 1.5kA | 6.83 | 0.0707Ohm | ELECTRIC FUSE | TIME LAG | - | - | 6 J | 1.6A | - | - | - | - | 6mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0298080.ZXEH Littelfuse Inc. | 500 | - | Datasheet | 7 Weeks | - | Bolt | Bolt Mount | Auto Link | - | TAB/BLADE | - | - | Thermoplastic | - | - | -40°C~125°C | Bulk | MEGA® | 1.149Lx0.750W x 0.390 H 29.20mmx19.05mmx9.90mm | - | yes | Active | Not Applicable | - | EAR99 | 720μOhm | - | - | Red | - | - | 32V | - | 19.05mm | - | 80A | - | 32V | - | UL | 29.21mm | - | - | 29.21mm x 19.05mm x 10.67mm | - | - | - | Slow Blow | Automotive | 2kA | - | 0.00072Ohm | ELECTRIC FUSE | - | - | - | - | 80A | - | - | - | - | - | 10.67mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0485001.DR Littelfuse Inc. | 5 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 485 | 0.476Lx0.177W x 0.177 H 12.10mmx4.50mmx4.50mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 264mOhm | Silver (Ag) | - | - | - | - | 600V | - | 4.5mm | not_compliant | 1A | - | 250V | - | CSA, UL | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.304 | 0.3044Ohm | ELECTRIC FUSE | - | - | - | - | 1A | - | - | - | - | - | 4.4958mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 045901.5UR Littelfuse Inc. | 22800 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | - | - | -55°C~125°C | Tape & Reel (TR) | PICO® 459 | 0.285Lx0.170W x 0.120 H 7.24mmx4.32mmx3.05mm | e3 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 80mOhm | Tin (Sn) | - | White | - | 8536.10.00.40 | 125V | TAPE AND REEL | 4.32mm | - | 1.5A | CSA; UL | 125V | - | CSA, UL | - | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.65 | 0.08Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 1.5A | 14400 s | - | - | - | - | 3.048mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0313.500MXP Littelfuse Inc. | 227 | - | Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | Glass | - | Brass | -55°C~125°C | Bulk | 313 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 1.25Ohm | - | - | - | - | - | 250V | - | - | - | 500mA | CE; CSA; UL | 250V | - | CE, CSA, UL | - | - | - | 6.35mm x 31.75mm | - | - | - | Slow Blow | Cartridge, Glass | 35A | 2.55 | 1.26Ohm | ELECTRIC FUSE | TIME LAG | 3AG | 6.35 mm | 2 J | 500mA | 14400 s | - | Supplemental | - | 6.3mm | - | 31.75mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0501010.WRS Littelfuse Inc. | 22800 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~150°C | Tape & Reel (TR) | 501 | 0.126Lx0.064W x 0.033 H 3.20mmx1.63mmx0.84mm | e2 | - | Active | 1 (Unlimited) | - | EAR99 | 4.27mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8536.10.00.40 | 32V | TAPE AND REEL | 1.63mm | - | 10A | CSA; UL | 32V | - | CSA, UL | 3.2mm | - | - | 3.2mm x 1.63mm x 0.835mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 150A | 10.385 | 0.00427Ohm | ELECTRIC FUSE | - | - | - | 10 J | - | 14400 s | - | - | - | - | 838.2μm | - | - | - | ROHS3 Compliant | - | ||
![]() 0454004.MR Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 454 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 18.6mOhm | Silver (Ag) | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | 2.69mm | - | 4A | CSA; PSE; UL | 125V | - | CSA, PSE, UL | 6.1mm | - | - | - | 125V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 34.4 | 0.0186Ohm | ELECTRIC FUSE | TIME LAG | - | - | 34 J | 4A | - | - | - | - | - | 2.6924mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0230007.MXP Littelfuse Inc. | 8000 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | Glass | - | - | - | -55°C~125°C | Bulk | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 11.5mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | - | - | 17A | CSA; CE; PSE; UL | 125V | - | CE, CSA, PSE, UL | - | - | - | 4.7mm x 14.48mm | - | 7A | - | Slow Blow | Cartridge, Glass | 400A | 464 | 0.0116Ohm | ELECTRIC FUSE | TIME LAG | 2AG | 4.7 mm | 464 J | 7A | 14400 s | INDICATOR | - | - | 4.7mm | - | 14.48mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 043803.5WR Littelfuse Inc. | 68000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | Nickel | - | -55°C~150°C | Tape & Reel (TR) | 438 | 0.061Lx0.033W x 0.020 H 1.54mmx0.85mmx0.50mm | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 20.3mOhm | - | Thin Film | - | - | 8536.10.00.40 | 32V | TAPE AND REEL | 850μm | - | 3.5A | CSA; UL | 12V | 1608 | CSA, UL | 1.54mm | 0603 | 0.85 mm | 1.54mm x 0.85mm x 0.5mm | 32V | - | 287mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.4752 | 0.0203Ohm | ELECTRIC FUSE | - | - | - | - | 3.5A | 14400 s | - | - | 0.47 A2/s | - | 508μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 028707.5PXCN Littelfuse Inc. | 5000 |
| Datasheet | 9 Weeks | - | Holder, Socket | Holder | Blade, ATO/ATC | - | - | 2 | Polyamide | - | - | - | -40°C~105°C | Bulk | ATOF® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e3 | - | Active | Not Applicable | - | EAR99 | 10.91mOhm | Tin (Sn) | - | Brown | - | - | 32V | - | 5.1mm | - | 7.5A | - | 32V | - | CSA, UL | - | - | - | - | 32V | 7.5A | - | - | Automotive | - | 60 | 0.01091Ohm | ELECTRIC FUSE | - | - | - | - | 7.5A | - | - | - | - | - | 12.2936mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0448012.MR Littelfuse Inc. | 2000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 448 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 5.33mOhm | Gold (Au) | - | - | - | 8536.10.00.40 | 65V | TAPE AND REEL | 2.69mm | - | 12A | CSA; UL | 65V | - | CSA, UL | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 47.59 | 0.00533Ohm | ELECTRIC FUSE | - | - | - | 47 J | 12A | 14400 s | - | - | - | - | 2.6924mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0451.400MRL Littelfuse Inc. | 327 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Cut Tape (CT) | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 423.3mOhm | Gold (Au) | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | 2.69mm | - | 400mA | CE; CSA; UL | 125V | - | CSA, UL | 6.1mm | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0484 | 0.4233Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 400mA | 14400 s | - | - | - | - | 2.69mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0460004.UR Littelfuse Inc. | 1000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | - | - | -55°C~125°C | Tape & Reel (TR) | PICO® 460 | 0.285Lx0.170W x 0.120 H 7.24mmx4.32mmx3.05mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 19.4mOhm | - | - | White | - | 8536.10.00.40 | 125V | TAPE AND REEL | 4.32mm | - | 4A | CSA; PSE; UL | 125V | - | CSA, PSE, UL | - | - | - | - | 125V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 35 | 0.0194Ohm | ELECTRIC FUSE | - | - | - | 35 J | 4A | - | - | - | - | - | 3.048mm | - | No | Unknown | ROHS3 Compliant | Lead Free |