- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Body Material | Fuse Size / Group | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Seal | Voltage, Rating | Series | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Contact Type | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Fuse Type | Rated Current | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Product | Body Style | Pressure Range | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 354907-GY Littelfuse | In Stock | - | - | Screw | - | - | - | - | Thermoplastic | - | - | Miscellaneous | 03540907ZXGY | - | - | - | - | Non-Compliant | - | 300 V | - | Quick Connect | - | - | 85 °C | -40 °C | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354808-GY Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C25DNJ250RJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 274.600 Littelfuse | In Stock | - | - | - | - | - | - | Zinc-Plated Steel | - | - | - | Gems Sensors & Controls | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | SPST | - | 10 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250-750 psi | - | ||
![]() 354609-GY Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 03540609ZXGY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 313.031P Littelfuse | In Stock | - | - | - | - | - | - | Zinc-Plated Steel | - | - | - | Gems Sensors & Controls | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250-750 psi | - | ||
![]() 354601GY Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | C587B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 274005 Littelfuse | In Stock | - | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | MICRO | LITTELFUSE INC | Miscellaneous | TA7611AP-S | 85 °C | -55 °C | Active | 5.1 | - | - | - | 274 | - | EAR99 | Specialty Fuses | - | - | RATED BREAKING CAPACITY AT 125 VDC: 10000 A | - | unknown | - | CSA; QPL; UL | Radial | 6.35 mm | 6.35mm x 8.89mm | Fast Blow | 5 A | ELECTRIC FUSE | VERY FAST | 2 J | 125 V | 10000 A | 125 V | Hi-Rel Fuse | Round Body Pin Fuses | - | 8.89 mm | ||
![]() 354604-GY Littelfuse | In Stock | - | - | Screw | - | - | - | - | Thermoplastic | - | - | Miscellaneous | 03540604ZXGY | - | - | - | - | Non-Compliant | - | 300 V | - | Quick Connect | - | - | 85 °C | -40 °C | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354009-GY Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C25DNJ350BB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 230006P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | TA7660 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22902.5SP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Pfannenberg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22502.5P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Marathon Special Products | 1421579 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 326.187 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | ABFW101N-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32503.2P Littelfuse | In Stock | - | - | - | - | - | - | Zinc-Plated Steel | - | - | - | Gems Sensors & Controls | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-25 psi | - | ||
![]() 325005P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Fujikura, Formerly DDK | 9716S-1S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 224008UP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | C6065P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 325.750P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C25DNY153AL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 224005UP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Tork | TA870-N5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21802.5P Littelfuse | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | Gems Sensors & Controls | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-25 psi | - | ||
![]() 324.750P Littelfuse | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | Gems Sensors & Controls | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-25 psi | - |