- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Housing Material | Approvals | Body Length (mm) | Characteristic | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Seal | Max Operating Temperature | Min Operating Temperature | Contact Type | Current Rating | Max Voltage Rating (AC) | Pressure Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 218.500P Littelfuse | In Stock | - | - | - | Glass | - | CE, CSA, UL | 20 mm | Time Delay | 35 kA @ 250 V | Tork | TA94CN5 | Cartridge | Yes | - | - | - | - | 0.5 A | - | - | ||
![]() 251002.MXL Littelfuse | In Stock | - | - | - | - | - | CSA;CCC | - | Very Fast Acting | 300A @ 125VDC;50A @ 125VAC | Miscellaneous | 0251002.MXL | Axial Leaded | No | - | - | - | - | 2 | - | - | ||
![]() 218.400P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C25ENB425A | - | - | - | - | - | - | - | - | - | ||
![]() 318.750P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | M22-YED0005 | - | - | - | - | - | - | - | - | - | ||
![]() 279.800 Littelfuse | In Stock | - | - | - | - | - | CSA | 34.29 MilliMeters | Very Fast Acting | 10000A @ 125V | Cooper B-Line | 78101107484 | Radial Leaded | No | - | - | - | - | 0.8 | - | - | ||
![]() 31502.8P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C25END425H | - | - | - | - | - | - | - | - | - | ||
![]() 0001.2504 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E30KK36STAMP | - | - | - | - | - | - | - | - | - | ||
![]() 217.630P Littelfuse | In Stock | - | - | 2 | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E30KLAE1 | - | Non-Compliant | - | 125 °C | -55 °C | - | 630 mA | 250 V | - | ||
![]() 239.400EP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | M22M-DLH-B | - | - | - | - | - | - | - | - | - | ||
![]() 217.100P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | ||
![]() 21602.5P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | ||
![]() 235006EP Littelfuse | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | Gems Sensors & Controls | - | - | - | No | - | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | 5-25 psi | ||
![]() 216.315P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | PMPC-RT | - | - | - | - | - | - | - | - | - | ||
![]() 235005EP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | M22M-WK | - | - | - | - | - | - | - | - | - | ||
![]() 216.200P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E30KN118 | - | - | - | - | - | - | - | - | - | ||
![]() 216.500P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | ||
![]() 235.700P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Arrow-Hart | PMR12556 | - | - | - | - | - | - | - | - | - | ||
![]() 235.600P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | ||
![]() LGR.500H Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Littelfuse | 0LGR.500H | - | - | - | - | - | - | - | - | - | ||
![]() 11600-003 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |