- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Body Material | Acting | Approvals | Characteristic | Fuse Size / Group | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Power Dissipation | Max Voltage Rating (DC) | Fuse Type | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage | Trip Time or Delay | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Pre-arcing Rating | Product | Body Style | Voltage Rating (VAC) | Product Length (mm) | Diameter | Length | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 278.050 Littelfuse | In Stock | - | Datasheet | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | Very Fast | CSA | Very Fast Acting | MICRO | LITTELFUSE INC | 10000 @ 125V | Littelfuse | 0278.050V | - | - | - | Through Hole | -55C to 125C | Military | 125 °C | -55 °C | - | Radial Leaded | Active | Not Required(mm) | 5.97(mm) | No | 4.42 | No | Yes | 7.3(mm) | 2.54(mm) | - | - | 125(V) | 125 VDC | 125 | - | 278 | e0 | - | - | EAR99 | Subminiature | 3.2 Ohms | Tin/Lead (Sn/Pb) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 10000 A | 8536.10.00.40 | - | unknown | 0.05(A) | 2 | CSA; UL | Radial | 5.97 mm | - | 5.97mm x 7.3mm | - | - | - | Fast Blow | 0.05 A | ELECTRIC FUSE | VERY FAST | 6 X 8 | - | - | - | 125 V | 10000 A | 125 V | - | PCB Mount Fuse | Leaded Fuses | 125(V) | Not Required(mm) | - | - | 7.3 mm | 7.3(mm) | ||
![]() 276004 Littelfuse | In Stock | - | Datasheet | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | Very Fast | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | 276004 | 276 | - | - | Through Hole | -60C to 125C | Military | 125 °C | -55 °C | - | - | Obsolete | Not Required(mm) | 2.36(mm) | No | 8.29 | - | - | 2.36(mm) | 8.33(mm) | - | - | 125(V) | - | 125 | - | - | - | - | - | EAR99 | Subminiature | - | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 300 A | 8536.10.00.40 | - | unknown | 4(A) | 2 | CSA; UL | Radial | 2.36 mm | - | 2.36mm x 7.11mm | - | - | - | - | 4 A | ELECTRIC FUSE | VERY FAST | 2.8 X 7.11 | - | - | - | 125 V | 50 A | 125 V | - | - | - | 125(V) | 7.11(mm) | - | - | 7.11 mm | Not Required(mm) | ||
![]() 314007 Littelfuse | In Stock | - | Datasheet | - | NO | END CAP | INLINE/HOLDER | 2 | Ceramic | - | Fast | - | - | - | LITTELFUSE INC | - | Littelfuse | 314007 | - | - | - | Holder | - | - | - | - | - | - | Active | Not Required(mm) | 6.35(mm) | No | 2.35 | Non-Compliant | No | Not Required(mm) | Not Required(mm) | 250 V | - | - | - | 250 | - | - | - | - | Clip | EAR99 | Miniature | 18.7 mΩ | - | - | - | - | - | - | unknown | 7(A) | 2 | CSA; PSE; QPL; UL | CARTRIDGE | 6.35 mm | - | 6.35mm x 31.75mm | 250 V | - | - | - | 7 A | ELECTRIC FUSE | FAST | 6.3 X 32 | 71 J | - | - | 125 V | 750 A | 250 V | - | - | - | 250(V) | 31.75(mm) | - | 31.75 mm | 31.75 mm | Not Required(mm) | ||
![]() 22502.5 Littelfuse | In Stock | - | Datasheet | Clip | NO | END CAP | INLINE/HOLDER | 2 | Glass | Glass | Fast | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | 22502.5 | - | - | - | Holder | - | - | - | - | - | - | Active | Not Required(mm) | 4.5(mm) | No | 5.35 | Non-Compliant | No | Not Required(mm) | Not Required(mm) | 250 V | 250 V | - | - | 250 | - | - | - | - | - | EAR99 | Subminiature | - | - | - | - | - | - | - | unknown | 2.5(A) | 2 | CSA; METI; PSE; UL | CARTRIDGE | 4.5 mm | - | 4.5mm x 14.48mm | 250 V | - | - | - | 2.5 A | ELECTRIC FUSE | FAST | 5 X 15 | 2 J | - | - | - | 100 A | 250 V | - | - | - | 250(V) | 14.48(mm) | 4.4958 mm | 14.478 mm | 14.48 mm | Not Required(mm) | ||
![]() 225004 Littelfuse | In Stock | - | Datasheet | - | - | - | - | - | Glass | - | Fast | - | - | - | - | - | - | - | - | - | - | Holder | - | - | - | - | - | - | - | Not Required(mm) | 4.5(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | 125 | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | 4(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | 5 X 15 | - | - | - | - | - | - | - | - | - | 125(V) | 14.48(mm) | - | - | - | Not Required(mm) | ||
![]() 224.750 Littelfuse | In Stock | - | Datasheet | - | - | - | - | - | Glass | - | Fast | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Not Required(mm) | 4.7(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | 250 | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | 0.75(A) | 2 | - | Axial | - | - | - | - | - | - | - | - | - | - | 5 X 15 | - | - | - | - | - | - | - | - | - | 250(V) | 14.48(mm) | - | - | - | Not Required(mm) | ||
![]() 202.500 Littelfuse | In Stock | - | Datasheet | - | NO | PIN WIRE | THROUGH HOLE | - | Thermoplastic | - | Fast | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | 202.500 | - | - | - | Through Hole | -55C to 125C | Military | 125 °C | -55 °C | - | - | Active | 6.35(mm) | Not Required(mm) | No | 5.57 | - | - | 4.19(mm) | 10.16(mm) | - | - | - | - | 250 | - | - | e0 | - | - | EAR99 | Subminiature | - | TIN LEAD | - | - | - | 8536.10.00.40 | - | unknown | 0.5(A) | 2 | CSA; UL | Flat | 9.45 mm | 6.35 mm | 9.45mm x 6.35mm x 4.19mm | - | - | - | - | 0.5 A | ELECTRIC FUSE | FAST | 6.35 X 9.45 X 4.19 | - | - | - | - | 50 A | 250 V | - | - | - | 250(V) | 9.45(mm) | - | - | 4.19 mm | 4.19(mm) | ||
![]() 273.600V Littelfuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | Very Fast | - | - | - | - | - | - | - | - | - | - | Through Hole | -55C to 85C | Industrial | - | - | - | - | - | Not Required(mm) | 6.35(mm) | No | - | - | - | 8.89(mm) | 2.54(mm) | - | - | 125(V) | - | 125 | Bulk | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | 0.6(A) | 2 | - | Radial | - | - | - | - | - | - | - | - | - | - | 6.35 X 8.89 | - | - | - | - | - | - | - | - | - | 125(V) | Not Required(mm) | - | - | - | 8.89(mm) | ||
![]() 216.160 Littelfuse | In Stock | - | Datasheet | - | NO | END CAP | INLINE/HOLDER | - | Ceramic | - | Fast | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | 216.160 | - | - | - | - | -55C to 125C | Military | 125 °C | -55 °C | - | - | Active | - | - | No | 1.34 | - | Yes | - | - | - | - | - | - | 250 | - | - | - | - | - | EAR99 | Miniature | - | Nickel (Ni) | - | - | - | - | BULK; TAPE AND REEL | unknown | 0.16(A) | - | CCC; CE; CSA; IEC; SEMKO; UL | - | 5.2 mm | - | 5.2mm x 20mm | - | 1.6(W) | - | - | 0.16 A | ELECTRIC FUSE | FAST | 5 X 20 | - | - | - | 250 V | 1500 A | 250 V | - | - | - | 250(V) | - | - | - | 20 mm | - | ||
![]() 202005 Littelfuse | In Stock | - | Datasheet | - | - | - | - | - | Thermoplastic | - | Very Fast | - | - | FLAT-PAK | - | 50 A at 250 V | - | - | - | + 125 C | - 55 C | Through Hole | -55C to 125C | Military | - | - | - | - | - | 6.35(mm) | Not Required(mm) | No | - | - | - | 4.19(mm) | 10.16(mm) | - | - | - | - | 250 | - | - | - | - | - | - | Subminiature | 17.4 mOhms | - | - | - | - | - | - | - | 5(A) | 2 | - | Flat | - | - | - | - | - | - | Fast Blow | - | - | - | 6.35 X 9.45 X 4.19 | - | - | - | - | - | - | - | PCB Mount Fuse | Leaded Fuses | 250(V) | 9.45(mm) | - | - | - | 4.19(mm) | ||
![]() NLN400 Littelfuse | In Stock | - | Datasheet | - | NO | TAB/BLADE | INLINE/HOLDER | 2 | - | - | Slow Blow | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | NLN400 | - | - | - | Holder | -55C to 125C | - | - | - | - | - | Active | 61.1(mm) | Not Required(mm) | No | 5.7 | Non-Compliant | - | Not Required(mm) | Not Required(mm) | - | - | 250(V) | - | 250 | Bulk | - | - | - | - | EAR99 | Class K5 | - | - | - | - | RATED BREAKING CAPACITY AT 250 VDC; 50000 | - | - | unknown | 400(A) | 2 | CSA; UL | CARTRIDGE | 53.2 mm | - | 53.2mm x 123.9mm | 250 V | - | 250 V | - | 400 A | ELECTRIC FUSE | - | 123.9 X 61.1 X 53.2 | - | - | - | 250 V | 50000 A | 250 V | - | - | - | 250(V) | 123.9(mm) | - | - | 123.9 mm | 53.2(mm) | ||
![]() FLSR100 Littelfuse | In Stock | - | Datasheet | - | NO | - | INLINE/HOLDER | - | - | - | Slow Blow | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | FLSR100 | FLSR | - | - | Holder | - | - | - | - | - | - | Active | 33.3(mm) | Not Required(mm) | No | 5.66 | - | - | Not Required(mm) | Not Required(mm) | - | - | 300(V) | - | 600 | - | - | - | - | - | - | Class RK5 | - | - | - | - | RATED BREAKING CAPACITY AT 300 VDC: 20000 A | - | - | unknown | 100(A) | 2 | CSA; UL | LUG | - | - | - | - | - | - | - | 100 A | ELECTRIC FUSE | TIME DELAY | 146 X 33.3 X 38.1 | - | - | - | 300 V | 200000 A | 600 V | - | - | - | 600(V) | 146(mm) | - | - | - | 38.1(mm) | ||
![]() 0230.600DRT1SSP Littelfuse | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | 0230.600DRT1SSP | - | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLAINT | - | Active | - | - | - | 5.04 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 10000 A | 8536.10.00.40 | TAPE AND REEL | unknown | - | - | CE; CSA; UL | - | 4.7 mm | - | 4.7mm x 14.48mm | - | - | - | - | 0.6 A | ELECTRIC FUSE | TIME LAG | - | 1 J | - | - | 125 V | 35 A | 250 V | - | - | - | - | - | - | - | 14.48 mm | - | ||
![]() 0230.800DRT1SSP Littelfuse | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | 0230.800DRT1SSP | - | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLAINT | - | Active | - | - | - | 5.04 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 10000 A | 8536.10.00.40 | TAPE AND REEL | unknown | - | - | CE; CSA; UL | - | 4.7 mm | - | 4.7mm x 14.48mm | - | - | - | - | 0.8 A | ELECTRIC FUSE | TIME LAG | - | 3 J | - | - | 125 V | 35 A | 250 V | - | - | - | - | - | - | - | 14.48 mm | - | ||
![]() 02302.25DRT1SSP Littelfuse | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | 02302.25DRT1SSP | - | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLAINT | - | Active | - | - | - | 5.04 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 10000 A | 8536.10.00.40 | TAPE AND REEL | unknown | - | - | CE; CSA; PSE; UL | - | 4.7 mm | - | 4.7mm x 14.48mm | - | - | - | - | 2.25 A | ELECTRIC FUSE | TIME LAG | - | 39 J | - | - | 125 V | 100 A | 250 V | - | - | - | - | - | - | - | 14.48 mm | - | ||
![]() 0312.200M Littelfuse | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | 0312.200MXP | - | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLIANT | - | Active | - | - | - | 0.99 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | BULK | unknown | - | - | CE; CSA; UL | - | 6.35 mm | - | 6.35mm x 31.75mm | - | - | - | - | 0.2 A | ELECTRIC FUSE | FAST | - | - | - | - | - | 35 A | 250 V | - | - | - | - | - | - | - | 31.75 mm | - | ||
![]() 215 008 Littelfuse | In Stock | - | Datasheet | - | - | - | - | - | Ceramic | - | Slow Blow | - | - | - | - | - | - | - | - | - | - | Holder | -55C to 125C | Military | - | - | - | - | - | Not Required(mm) | 5.2(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | 250 | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | 8(A) | 2 | - | CARTRIDGE | - | - | - | - | 4(W) | - | - | - | - | - | 5 X 20 | - | - | - | - | - | - | - | - | - | 250(V) | 20(mm) | - | - | - | Not Required(mm) | ||
![]() 216 004 Littelfuse | In Stock | - | Datasheet | - | NO | END CAP | INLINE/HOLDER | - | Ceramic | - | Fast | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | 216004 | - | - | - | Holder | -55C to 125C | Military | 125 °C | -55 °C | - | - | Active | Not Required(mm) | 5.2(mm) | No | 5.22 | - | Yes | Not Required(mm) | Not Required(mm) | - | - | - | - | 250 | - | - | - | - | - | EAR99 | Miniature | - | Nickel (Ni) | - | - | - | - | BULK; TAPE AND REEL | unknown | 4(A) | 2 | CCC; CE; CSA; IEC; KTL; PSE; SEMKO; UL | CARTRIDGE | 5.2 mm | - | 5.2mm x 20mm | - | 4(W) | - | - | 4 A | ELECTRIC FUSE | FAST | 5 X 20 | 14 J | - | - | 250 V | 1500 A | 250 V | - | - | - | 250(V) | 20(mm) | - | - | 20 mm | Not Required(mm) | ||
![]() 216 3.15 Littelfuse | In Stock | - | Datasheet | - | NO | END CAP | INLINE/HOLDER | 2 | Ceramic | - | Fast | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | 2163.15 | - | - | - | Holder | -55C to 125C | Military | 125 °C | -55 °C | - | - | Active | Not Required(mm) | 5.2(mm) | No | 5.06 | Non-Compliant | No | Not Required(mm) | Not Required(mm) | 250 V | - | - | - | 250 | - | - | e3 | No | Clip | EAR99 | Miniature | 37 mΩ | Tin (Sn) | 125 °C | -55 °C | PRE ARCING TIME: OPEN WITHIN 0.003 SEC AT 400% RATED CURRENT | - | BULK; TAPE AND REEL | unknown | 3.15(A) | 2 | CCC; CE; CSA; IEC; KTL; PSE; SEMKO; UL | CARTRIDGE | 5.2 mm | - | 5.2mm x 20mm | 250 V | 4(W) | - | - | 3.15 A | ELECTRIC FUSE | FAST | 5 X 20 | 6 J | 250 V | 0.003 s | 250 V | 1500 A | 250 V | 7.85 A2/s | - | - | 250(V) | 20(mm) | - | 20 mm | 20 mm | Not Required(mm) | ||
![]() JLS-15 Littelfuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | Fast | - | - | - | - | - | - | - | - | - | - | Holder | - | - | - | - | - | - | - | Not Required(mm) | 20.6(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | 600 | - | - | - | - | - | - | Class J | - | - | - | - | - | - | - | - | 15(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | 20.6 X 57.2 | - | - | - | - | - | - | - | - | - | 600(V) | 57.2(mm) | - | - | - | Not Required(mm) |