- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Ihs Manufacturer | Indicator Style | Interrupt Rating | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating DC | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Fuse Type | Product Type | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage | Trip Time or Delay | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Pre-arcing Rating | Product | Body Style | Product Category | Diameter | Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3732100041 Littelfuse | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | LITTELFUSE INC | - | - | 3732100041 | 373 | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.21 | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | TIN | - | - | - | 8536.10.00.40 | - | BULK | unknown | - | UL | - | 8.5 mm | 8.5mm x 8mm | - | - | - | 10 A | ELECTRIC FUSE | FAST | - | 55 J | - | - | - | 60000 ms | 50 A | 250 V | - | - | - | - | - | - | 8 mm | ||
![]() 0230001.DRT1SSP Littelfuse | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | LITTELFUSE INC | - | - | 0230001.DRT1SSP | - | - | - | - | 125 °C | -55 °C | ROHS COMPLAINT | Active | 5.04 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 10000 A | 8536.10.00.40 | - | TAPE AND REEL | unknown | - | CE; CSA; PSE; UL | - | 4.7 mm | 4.7mm x 14.48mm | - | - | - | 1 A | ELECTRIC FUSE | TIME LAG | - | 5 J | - | - | 125 V | - | 35 A | 250 V | - | - | - | - | - | - | 14.48 mm | ||
![]() 21502.5XP Littelfuse | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | 5 mm x 20 mm | LITTELFUSE INC | - | 1.5 kA at 250 VAC | 21502.5XP | - | + 125 C | - 55 C | Holder / Clip | 125 °C | -55 °C | ROHS COMPLIANT | Obsolete | 7.48 | - | - | - | - | - | - | 215 | - | - | - | - | - | 31 mOhms | NICKEL | - | - | - | - | - | BULK; TAPE AND REEL | unknown | 2.5 A | CCC; CE; CSA; IEC; KTL; PSE; SEV; SEMKO; UL | Clip | 5.2 mm | 5.2mm x 20mm | - | Time Delay / Slow Blow | - | 2.5 A | ELECTRIC FUSE | TIME LAG | - | 10 J | - | - | - | - | 1500 A | 250 V | - | Ceramic Fuse | - | - | - | - | 20 mm | ||
![]() 215.200XP Littelfuse | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | LITTELFUSE INC | - | - | 215.200XP | 215 | - | - | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.11 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | - | - | - | - | BULK; TAPE AND REEL | unknown | - | CE; CSA; IEC; SEV; SEMKO; UL | - | 5.2 mm | 5.2mm x 20mm | - | - | - | 0.2 A | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | 1500 A | 250 V | - | - | - | - | - | - | 20 mm | ||
![]() 3730050041 Littelfuse | In Stock | - | - | Through Hole | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | LITTELFUSE INC | - | - | 3730050041 | 373 | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | 250 V | - | - | - | e3 | - | Radial | EAR99 | - | 7.265 Ω | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | - | BULK | unknown | 500 mA | CSA; UL | - | 8.5 mm | 8.5mm x 8mm | - | - | - | 0.05 A | ELECTRIC FUSE | FAST | - | - | - | - | - | 5000 ms | 50 A | 250 V | - | - | - | - | - | - | 8 mm | ||
![]() 0230.250DRT1SSP Littelfuse | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | LITTELFUSE INC | - | - | 0230.250DRT1SSP | - | - | - | - | 125 °C | -55 °C | ROHS COMPLAINT | Active | 5.04 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 10000 A | 8536.10.00.40 | - | TAPE AND REEL | unknown | - | CE; CSA; UL | - | 4.7 mm | 4.7mm x 14.48mm | - | - | - | 0.25 A | ELECTRIC FUSE | TIME LAG | - | - | - | - | 125 V | - | 35 A | 250 V | - | - | - | - | - | - | 14.48 mm | ||
![]() 0230003.DRT1SSP Littelfuse | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | Littelfuse | 1500 | 2AG (5 mm x 15 mm) | LITTELFUSE INC | Discoloration | 10 kA at 125 VAC, 100 A at 250 VAC | 0230003.DRT1SSP | - | + 125 C | - 55 C | Board Mount | 125 °C | -55 °C | ROHS COMPLAINT | Active | 5.04 | Details | Yes | 0.045856 oz | - | 125 VDC | - | 230 | e3 | Yes | - | EAR99 | - | 38 mOhms | Matte Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 10000 A | 8536.10.00.40 | Fuses | TAPE AND REEL | unknown | 3 A | CE; CSA; PSE; UL | Axial | 4.7 mm | 4.7mm x 14.48mm | - | Time Delay / Slow Blow | Glass Fuse | 3 A | ELECTRIC FUSE | TIME LAG | - | 77 J | - | - | 125 V | - | 100 A | 250 V | - | Glass Fuse | Cylindrical Leaded | Cartridge Fuses | 4.7 mm | 14.48 mm | 14.48 mm | ||
![]() 0224007.DRT1P Littelfuse | In Stock | - | - | - | - | PIN WIRE | - | - | - | - | - | LITTELFUSE INC | - | - | 0224007.DRT1P | - | - | - | - | 125 °C | -55 °C | - | Active | 5.16 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | TAPE AND REEL | unknown | - | CE, CSA | - | 14.48 mm | 14.48mm x 14.48mm | - | - | - | 7 A | ELECTRIC FUSE | FAST | 2AG | - | 125 V | 14400 s | - | - | 500 A | - | 40 A2/s | - | - | - | - | - | 14.48 mm | ||
![]() 0230006.DRT1SSP Littelfuse | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | LITTELFUSE INC | - | - | 0230006.DRT1SSP | - | - | - | - | 125 °C | -55 °C | ROHS COMPLAINT | Active | 5.04 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | - | TAPE AND REEL | unknown | - | CE; CSA; PSE; UL | - | 4.7 mm | 4.7mm x 14.48mm | - | - | - | 6 A | ELECTRIC FUSE | TIME LAG | - | 380 J | - | - | 125 V | - | 400 A | 125 V | - | - | - | - | - | - | 14.48 mm | ||
![]() 0315003.MXBP Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse | 1000 | 3AG (6.3 mm x 32 mm) | LITTELFUSE INC | Without Indicator | 100 A at 250 VAC | 0315003.MXBP | 315 | + 125 C | - 55 C | Board Mount | - | - | - | Active | 5.76 | Details | - | 0.098767 oz | - | - | Bulk | 315 | - | - | - | EAR99 | - | 59.25 mOhms | - | - | - | - | - | Fuses | - | unknown | 3 A | - | Axial | - | - | - | Time Delay / Slow Blow | Glass Fuse | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | Glass Fuse | Cylindrical Leaded | Cartridge Fuses | 6.985 mm | 32.385 mm | - | ||
![]() 0HEV040.SXBD Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | 0HEV040.SXBD | 0HEV | - | - | - | - | - | - | Obsolete | 5.57 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0315010.MXBP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | 0315010.MXBP | 315 | - | - | - | - | - | - | Active | 5.76 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0315025.MXBP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | 0315025.MXBP | 315 | - | - | - | - | - | - | Active | 5.76 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0315015.MXBP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | 0315015.MXBP | 315 | - | - | - | - | - | - | Active | 5.76 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03152.25MXBP Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse | 1000 | 3AG (6.3 mm x 32 mm) | LITTELFUSE INC | Without Indicator | - | 03152.25MXBP | 315 | - | - | Board Mount | - | - | - | Active | 5.76 | Details | - | 0.098767 oz | - | - | Bulk | 315 | - | - | - | EAR99 | - | - | - | - | - | - | - | Fuses | - | unknown | 2.25 A | - | Axial | - | - | - | Time Delay / Slow Blow | Glass Fuse | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | Glass Fuse | Cylindrical Leaded | Cartridge Fuses | 6.985 mm | 32.385 mm | - | ||
![]() 07771.25MREST1P Littelfuse | In Stock | - | - | - | - | PIN WIRE | - | - | - | - | - | LITTELFUSE INC | - | - | 07771.25MREST1P | - | - | - | - | 125 °C | -55 °C | - | Active | 5.76 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | TAPE AND REEL | unknown | - | CQC, TUV, UL | - | 3.6 mm | 3.6mm x 9mm | - | - | - | 1.25 A | ELECTRIC FUSE | - | - | - | 250 V | - | - | - | 50 A | - | 2.7 A2/s | - | - | - | - | - | 9 mm | ||
![]() 217.125XE Littelfuse | In Stock | - | - | Through Hole | NO | PIN WIRE | THROUGH HOLE | 2 | Littelfuse | - | 5 mm x 20 mm | LITTELFUSE INC | Without Indicator | 35 A at 250 VAC | 217.125XE | 217 | + 125 C | - 55 C | Board Mount | - | - | - | Active | 5.64 | Non-Compliant | No | 0.052911 oz | 250 V | - | - | 217 | - | No | Axial | EAR99 | - | 3.82 Ω | - | 125 °C | -55 °C | - | 8536.10.00.40 | Fuses | - | unknown | 125 mA | CCC; CSA; IEC; KTL; PSE; SEMKO; UL; VDE | Axial | 6 mm | 6mm x 22.5mm | 250 V | Fast Blow | Axial Lead and Cartridge Fuse | 0.125 A | ELECTRIC FUSE | FAST | - | - | - | - | 250 V | - | 35 A | 250 V | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 6 mm | 22.5 mm | 22.5 mm | ||
![]() 21601.6XE Littelfuse | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | Littelfuse | - | 5 mm x 20 mm | LITTELFUSE INC | Without Indicator | 1.5 kA at 250 VAC | 21601.6XE | - | + 125 C | - 55 C | Board Mount | - | - | - | Obsolete | 5.26 | N | No | 0.052911 oz | - | - | - | 216 | - | No | - | EAR99 | - | 111 mOhms | - | - | - | - | 8536.10.00.40 | Fuses | - | unknown | 1.6 A | BSI; CCC; CSA; IEC; KTL; METI; PSE; SEMKO; UL; VDE | Axial | 6 mm | 6mm x 22.5mm | - | Fast Blow | Axial Lead and Cartridge Fuse | 1.6 A | ELECTRIC FUSE | FAST | - | 1 J | - | - | 250 V | - | 1500 A | 250 V | - | Ceramic Fuse | Cylindrical | Cartridge Fuses | 5.2 mm | 20 mm | 22.5 mm | ||
![]() 21606.3XE Littelfuse | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | Littelfuse | 1000 | 5 mm x 20 mm | LITTELFUSE INC | Without Indicator | 1.5 kA at 250 VAC | 21606.3XE | - | + 125 C | - 55 C | Board Mount | - | - | - | Obsolete | 5.26 | N | No | 0.052911 oz | - | - | - | 216 | - | No | - | EAR99 | - | 14 mOhms | - | - | - | - | 8536.10.00.40 | Fuses | - | unknown | 6.3 A | BSI; CCC; CSA; IEC; KTL; METI; PSE; SEMKO; UL; VDE | Axial | 6 mm | 6mm x 22.5mm | - | Fast Blow | Axial Lead and Cartridge Fuse | 6.3 A | ELECTRIC FUSE | FAST | - | 57 J | - | - | 250 V | - | 1500 A | 250 V | - | Ceramic Fuse | Cylindrical | Cartridge Fuses | 5.2 mm | 20 mm | 22.5 mm | ||
![]() 37200630410 Littelfuse | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | - | - | TR5 | LITTELFUSE INC | - | - | 37200630410 | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.19 | Compliant | Yes | - | 250 V | - | Bulk | - | e3 | - | Radial | EAR99 | Specialty Fuses | - | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | - | BULK | compliant | 63 mA | CCC; KTL; SEMKO; UL; VDE | Radial | 8.5 mm | 8.5mm x 8mm | - | Time Delay / Slow Blow | - | 0.063 A | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | 35 A | 250 V | - | PCB Mount Fuse | Leaded Fuses | - | - | - | 8 mm |