- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Approvals | Brand | Characteristic | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Indicator Style | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Styles | Package Type | Pd - Power Dissipation | RoHS | Tradename | Unit Weight | Voltage Rating (AC) | Packaging | Series | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating | Termination Style | Lead Spacing | Voltage | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Fuse Type | Product Type | Hold Current | Trip Current | Fuse Class | Product | Body Style | Product Category | Diameter | Height | Length | Width | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812L050ZR Littelfuse | In Stock | - | - | 1812 (4532 metric) | - | - | Littelfuse | - | 40 A | 8000 | - | - | - | Littelfuse | - | + 85 C | 15 V | - 40 C | PCB Mount | - | 800 mW | Details | POLY-FUSE | - | - | Reel | 1812L | - | PolyFuse Resettable PTC | 1 Ohms | - | - | PPTC Resettable Fuses | - | SMD/SMT | - | - | - | - | - | - | Resettable Fuses - PPTC | 500 mA | 1 A | - | - | - | Resettable Fuses - PPTC | - | 0.75 mm | 4.73 mm | 3.41 mm | - | ||
![]() FNQ-2 1/4 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 348003 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 03480003Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C519-500MA Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATO-2 Littelfuse | In Stock | - | - | - | - | UL;CSA | - | Small | - | - | - | - | 1,000A @ 32 VDC | Littelfuse | 0ATO002.V | - | - | - | - | Plug-In | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEXAYCS Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225E3CL8.25 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 225E | Mechanical Indicator | 80 kA at 8.25 kVAC | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 8.25 kV | - | - | Clip | E-Rated Fuse | - | - | - | - | 225 A | Clip Lock Bolt Down | - | - | - | - | - | - | - | - | - | - | Medium Voltage Fuses | - | - | - | - | - | - | - | ||
![]() MDL-V-4 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATO015.VPGLO Littelfuse | In Stock | - | - | - | - | UL | - | Small | - | - | - | - | - | Littelfuse | 0ATO015.VPGLO | - | - | - | - | Plug-In | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0315007.HXBP Littelfuse | In Stock | - | - | - | - | - | Littelfuse | - | - | 100 | 3AG (6.3 mm x 32 mm) | Without Indicator | - | Littelfuse | - | - | - | - | Board Mount | - | - | Compliant | - | 0.098767 oz | 250 V | Bulk | 315 | Axial | - | - | - | - | Fuses | 7 A | Axial | - | - | - | - | - | Time Delay / Slow Blow | Glass Fuse | - | - | - | Glass Fuse | Cylindrical Leaded | Cartridge Fuses | 6.985 mm | - | 32.385 mm | - | - | ||
![]() HVR250P120UA Littelfuse | In Stock | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | + 85 C | 60 V | - 40 C | PCB Mount | - | - | Compliant | - | - | - | - | HVR250 | Radial | - | 10 Ω | 85 °C | -40 °C | - | 3 A | Radial | 3.8 mm | - | - | 3 A | - | - | - | 120 mA | 240 mA | - | - | - | - | - | - | - | - | - | ||
![]() H312008P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159701 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEG125 Littelfuse | In Stock | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | 32 V | - | 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF4327-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAO002 Littelfuse | In Stock | - | - | - | - | UL | - | - | - | - | - | - | - | Littelfuse | 0SAO002.Z | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | Plug Type | - | - | - | - | - | - | - | - | ||
![]() SAO01.6 Littelfuse | In Stock | - | - | - | - | UL | - | - | - | - | - | - | - | Littelfuse | 0SAO01.6Z | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | Plug Type | - | - | - | - | - | - | - | - | ||
![]() SAO6.25 Littelfuse | In Stock | - | - | - | - | UL | - | - | - | - | - | - | - | Littelfuse | 0SAO6.25Z | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | Plug Type | - | - | - | - | - | - | - | - | ||
![]() BLN1.500 Littelfuse | In Stock | - | - | - | - | UL;CSA;PSE | - | Fast Acting | - | - | - | - | 10KA @ 250V | Littelfuse | 0BLN01.5T | - | - | - | - | Cartridge | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters | ||
![]() BLS0.400 Littelfuse | In Stock | - | - | - | - | UL;CSA | - | Fast Acting | - | - | - | - | 10KA @ 250V | Littelfuse | 0BLS.400T | - | - | - | - | Cartridge | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 0.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters |