- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Terminal Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Composition | Color | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Lead Diameter | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Fuse Class | Pre-arcing Rating | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0217.250MXEP Littelfuse Inc. | 200 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 217 | 0.236Diax0.886L 6.00mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 1.2325Ohm | Tin (Sn) | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 250mA | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | 6mm x 22.5mm | 40mm | - | 650 μm | - | - | Fast Blow | Cartridge, Glass | 35A | 0.04 | 1.2325Ohm | ELECTRIC FUSE | - | 5x20mm | - | - | 250mA | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0501012.WRS Littelfuse Inc. | 91900 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 501 | 0.126Lx0.064W x 0.033 H 3.20mmx1.63mmx0.84mm | e2 | - | Active | 1 (Unlimited) | - | EAR99 | 3.21mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8536.10.00.40 | 32V | TAPE AND REEL | - | 1.63mm | - | 12A | CSA; UL | 32V | - | CSA, UL | 3.2mm | - | - | 3.2mm x 1.63mm x 0.835mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 150A | 20.341 | 0.00321Ohm | ELECTRIC FUSE | - | - | - | 20 J | - | 14400 s | - | - | - | 838.2μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0451.800MRL Littelfuse Inc. | 415 | - | Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 212mOhm | Gold (Au) | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | 2.69mm | - | 800mA | CE; CSA; UL | 125V | - | CSA, UL | - | - | - | 6.1mm x 2.69mm x 2.69mm | - | 125V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.271 | 0.212Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 800mA | 14400 s | - | - | 2.69mm | 2.6924mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0217.100MXP Littelfuse Inc. | 2164 |
| Datasheet | 15 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | - | Glass | - | Brass | - | -55°C~125°C | Bulk | - | 217 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 5.6965Ohm | Tin (Sn) | - | - | - | 250V | - | - | - | - | 100mA | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | 5.2mm x 20mm | - | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | 0.0045 | 5.6965Ohm | ELECTRIC FUSE | - | 5x20mm | 5.2 mm | - | 100mA | - | - | - | 5mm | - | 20mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 025102.5NRT1L Littelfuse Inc. | 500 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 36mOhm | Matte Tin (Sn) | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | - | not_compliant | 2.5A | CCC; CSA; PSE; TUV; UL | 125V | - | CCC, CSA, cURus, PSE, TUV | - | - | - | 2.8mm x 7.11mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.721 | 0.036Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | Supplemental | - | 2.41mm | - | 7.11mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0251.375NRT1L Littelfuse Inc. | 500 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Ceramic | Epoxy Coated | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 29.6mOhm | Matte Tin (Sn) | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | - | not_compliant | 375mA | CSA; QPL; UL | 125V | - | CSA, cURus | - | - | - | 2.8mm x 7.11mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.0296 | 0.395Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | Supplemental | - | 2.41mm | - | 7.11mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0469005.WR Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | Nickel | - | 32V | -55°C~150°C | Tape & Reel (TR) | - | 469 | 0.129Lx0.064W x 0.035 H 3.27mmx1.63mmx0.90mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 35mOhm | - | - | - | 8536.10.00.40 | 32V | TAPE AND REEL | - | 1.63mm | - | 5A | CSA; UL | - | 3216 | CSA, UL | - | 1206 | - | - | - | 32V | - | - | 1.08W | Slow Blow | Board Mount (Cartridge Style Excluded) | 60A | 5.62 | 0.035Ohm | ELECTRIC FUSE | - | - | - | 5 J | 5A | 14400 s | - | - | - | 900μm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0217.315MXP Littelfuse Inc. | 5011 |
| Datasheet | 15 Weeks | Nickel | Holder, Through Hole | Holder | 5mm x 20mm | - | END CAP | 2 | - | Glass | - | Brass | - | -55°C~125°C | Bulk | - | 217 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 22mOhm | - | - | - | 8536.10.00.40 | 250V | - | - | - | - | 315mA | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | - | - | 250V | - | - | 1.6W | Fast Blow | Cartridge, Glass | 35A | 0.11 | 0.88Ohm | ELECTRIC FUSE | - | - | 5.2 mm | - | 315mA | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() R452.750 Littelfuse | 64000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R429002 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0215002.HXP Littelfuse Inc. | 100 | - | Datasheet | 11 Weeks | - | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | - | Ceramic | - | - | - | -55°C~125°C | Bulk | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 41mOhm | Nickel (Ni) | - | - | - | 250V | - | - | - | - | 2A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; SEV; UL; VDE | 250V | - | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | - | - | 250V | - | - | 2.5W | Slow Blow | Cartridge, Ceramic | 1.5kA | 11.68 | 0.0566Ohm | ELECTRIC FUSE | TIME LAG | - | - | 11 J | 2A | - | Supplemental | - | 5mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 37411000000 Littelfuse Inc. | 5000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | Thermoplastic | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2009 | TR5® 374 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 105mOhm | Tin (Sn) | - | Brown | 8536.10.00.40 | 250V | AMMO PACK; TAPE AND REEL | 155mW | - | - | 1A | CSA; UL | 250V | - | CSA, cULus | - | - | - | 8.5mm x 8mm | - | 250V | - | 1A | 155mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 2.1 | 0.105Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | 2 J | 1A | - | - | - | 8.5mm | 8.001mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 043802.5WR Littelfuse Inc. | 68000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 438 | 0.061Lx0.033W x 0.020 H 1.54mmx0.85mmx0.50mm | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 32.4mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | 8536.10.00.40 | 32V | TAPE AND REEL | - | 850μm | - | 2.5A | CSA; UL | 12V | 1608 | CSA, UL | 1.54mm | 0603 | 0.85 mm | 1.54mm x 0.85mm x 0.5mm | - | 32V | - | - | 238mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.1977 | 0.0324Ohm | ELECTRIC FUSE | - | - | - | - | 2.5A | 14400 s | - | 0.19 A2/s | - | 508μm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0438.750WR Littelfuse Inc. | 68000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | Nickel | - | - | -55°C~150°C | Tape & Reel (TR) | - | 438 | 0.061Lx0.033W x 0.020 H 1.54mmx0.85mmx0.50mm | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 466mOhm | - | Thin Film | - | 8536.10.00.40 | 32V | TAPE AND REEL | - | 850μm | - | 750mA | CSA; UL | 32V | 1608 | CSA, UL | 1.54mm | 0603 | 0.85 mm | 1.54mm x 0.85mm x 0.5mm | - | - | - | - | 284mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0281 | 0.466Ohm | ELECTRIC FUSE | - | - | - | - | 750mA | 14400 s | - | 0.028 A2/s | - | 502μm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0435.375KRHF Littelfuse Inc. | 9615 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 435 | 0.039Lx0.020W x 0.013 H 0.99mmx0.51mmx0.33mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 193mOhm | Matte Tin (Sn) | Thin Film | - | 8536.10.00.40 | 32V | TAPE AND REEL | - | - | - | 375mA | CSA; UL | 32V | - | CSA, UL | 1.04mm | - | 0.56 mm | 1.04mm x 0.56mm x 0.38mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.0035 | 0.193Ohm | ELECTRIC FUSE | VERY FAST | NANO | - | - | - | 14400 s | - | - | - | 292μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 023306.3MXP Littelfuse Inc. | 3000 | - | Datasheet | 15 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | Glass | - | - | - | - | -55°C~125°C | Bulk | - | 233 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 16.6mOhm | - | - | - | - | 125V | - | - | - | - | 6.3A | CE; CSA; KC; PSE; UL | 125V | - | CE, CSA, KC, PSE, UL | - | - | - | 5.2mm x 20mm | - | - | - | - | - | Medium Blow | Cartridge, Glass | 10kA | 151.905 | 0.0166Ohm | ELECTRIC FUSE | - | - | 5.2 mm | 151 J | 6.3A | - | - | - | 5.2mm | - | 20mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0453.750MR Littelfuse Inc. | In Stock |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 453 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 245mOhm | Silver (Ag) | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | 2.69mm | - | 750mA | CE; CSA; UL | 125V | - | CSA, UL | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.185 | 0.245Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 750mA | 14400 s | - | - | - | 2.6924mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0217002.MXEP Littelfuse Inc. | 6000 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | Glass | - | - | - | -55°C~125°C | Bulk | - | 217 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 41.6mOhm | Tin (Sn) | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 2A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; SEV; UL; VDE | 250V | - | BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE | - | - | - | 5.8mm x 22.5mm | 40mm | - | 650 μm | 2A | 1.6W | Fast Blow | Cartridge, Glass | 35A | 5.73 | 0.0416Ohm | ELECTRIC FUSE | - | 5x20mm | - | 5 J | 2A | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0473005.MRT1L Littelfuse Inc. | 992 | - | Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | PIN WIRE | 2 | Epoxy Coated | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 473 | 0.135Diax0.280L 3.43mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 13.3mOhm | Tin (Sn) | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | - | - | 5A | CSA; PSE; UL | 125V | - | CSA, PSE, UR | - | - | - | 3.43mm x 7.11mm | - | 125V | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 54.8 | 0.0133Ohm | ELECTRIC FUSE | TIME LAG | - | - | 54 J | 5A | - | - | - | 3.43mm | - | 7.11mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0464004.DR Littelfuse Inc. | 1420 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | END CAP | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 464 | 0.476Lx0.177W x 0.177 H 12.10mmx4.50mmx4.50mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 15.6mOhm | - | - | - | 8536.10.00.40 | 250V | TAPE AND REEL | - | 4.5mm | - | 4A | PSE; UMF | 250V | - | PSE, UMF | 12.1mm | - | - | 12.1mm x 4.5mm x 4.5mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 13.85 | 0.0156Ohm | ELECTRIC FUSE | - | - | - | 15 J | 4A | - | - | - | - | 4.4958mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free |