- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Body Length (mm) | Brand | Characteristic | Fuse Size / Group | Indicator Style | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Type | RoHS | Tradename | Unit Weight | Voltage Rating DC | Series | Type | Resistance | Subcategory | Current Rating | Termination Style | Fuse Type | Product Type | Product | Body Style | Product Category | Diameter | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LKN-60 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLA-20 Littelfuse | In Stock | - | - | UL | - | - | Time Delay | - | - | 10KA @ 125V | Littelfuse | 0FLA020.V | - | - | - | Cartridge | Yes | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | 38 MilliMeters | ||
![]() CNL-50 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNN-35 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1939-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSR0.300 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | - | Time Delay | - | - | 200 kA @ 600 V | Littelfuse | FLSR.300T | - | - | - | Cartridge | No | - | - | - | - | - | - | - | 0.3 A | - | - | - | - | - | - | - | - | - | ||
![]() 592.500 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Littelfuse | 0592.500U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 592006 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Littelfuse | 0592006.U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 592010 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Littelfuse | 0592010.U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 593.300S Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Littelfuse | 0593.300UXS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 593009 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Littelfuse | 0593009.U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59301.4 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Littelfuse | 059301.4U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59301.8S Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Littelfuse | 059301.8UXS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23112000009 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 215010.XEP Littelfuse | In Stock | - | - | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | - | + 125 C | - 55 C | Board Mount | - | - | - | - | - | - | - | 7 mOhms | - | 10 A | Axial | Time Delay / Slow Blow | - | Ceramic Fuse | - | - | - | - | - | ||
![]() 21506.3XEP Littelfuse | In Stock | - | - | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | - | + 125 C | - 55 C | Board Mount | - | - | - | - | - | - | - | 11 mOhms | - | 6.3 A | Axial | Time Delay / Slow Blow | - | Ceramic Fuse | - | - | - | - | - | ||
![]() 255003NT1 Littelfuse | In Stock | - | - | - | - | Littelfuse | - | PICO II | Without Indicator | - | Littelfuse | - | - | - | - | - | N | - | - | 125 VDC | 255 | Specialty Fuses | - | Fuses | 3 A | Axial | Fast Blow | PCB Mount Fuse | PCB Mount Fuse | Leaded Fuses | Fuses with Leads - Through Hole | 0.095 in | 0.28 in | - | ||
![]() 218008XE Littelfuse | In Stock | - | - | - | - | Littelfuse | - | 5 mm x 20 mm | See Through Case | 80 A at 250 VAC | Littelfuse | - | + 125 C | - 55 C | Board Mount | - | N | Slo-Blo | 0.052911 oz | - | 218 | - | 5.9 mOhms | Fuses | 8 A | Axial | Time Delay / Slow Blow | Glass Fuse | Glass Fuse | Cylindrical Leaded | Cartridge Fuses | 5.8 mm | 22.5 mm | - | ||
![]() LMF02.5 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Littelfuse | 0LMF02.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMF01.6 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Littelfuse | 0LMF01.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |