- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Body Material | Approvals | Body Length (mm) | Brand | Characteristic | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Tradename | Voltage Rating DC | Voltage, Rating | Series | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Current Rating | Termination Style | Voltage | Max Voltage Rating (AC) | Fuse Type | Fuse Class | Connection Type | Body Style | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1A3400-09 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 155104A Littelfuse | In Stock | - | - | Holder | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 32 V | - | Wire | - | - | 75 °C | -40 °C | - | - | 20 A | - | - | - | - | - | - | - | - | ||
![]() NLN20 Littelfuse | In Stock | - | - | - | - | - | - | UL;CSA | 50.8 MilliMeters | - | Fast Acting | - | - | 50KA @ 250V | Littelfuse | 0NLN020.T | Cartridge | No | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | ||
![]() RF1558-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF0459-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2359-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | Littelfuse | - | 4000 | 0603 (1608 metric) | - | Littelfuse | - | - | Details | Powr-SPEED | 32 VDC | - | PSR | - | PCB Mount Fuse | 6 mOhms | - | - | - | Fuses | 8 A | SMD/SMT | - | - | Time Delay / Slow Blow | - | - | Cartridge Fuses | Specialty Fuses | ||
![]() FNQ-R-1 1/4 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPSC002 Littelfuse | In Stock | - | - | - | DIN Rail | - | - | CE, CSA, UL, UR | - | - | - | - | - | - | Littelfuse | LPSC0002Z | - | Yes | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | 600 V | - | - | CC | Pressure Connector | - | - | ||
![]() FLNR1.600 Littelfuse | In Stock | - | - | - | - | - | - | CSA, UL | 50.8 mm | - | Time Delay | - | - | 200 kA @ 250 V | Littelfuse | FLNR01.6T | Cartridge | No | - | - | - | - | - | - | - | - | - | - | - | 1.6 A | - | - | - | - | - | - | - | - | ||
![]() FLSR1.800 Littelfuse | In Stock | - | - | - | - | - | - | CSA, UL | 127 mm | - | Time Delay | - | - | 200 kA @ 600 V | Littelfuse | FLSR01.8T | Cartridge | No | - | - | - | - | - | - | - | - | - | - | - | 1.8 A | - | - | - | - | - | - | - | - | ||
![]() FLSR2.500ID Littelfuse | In Stock | - | - | - | - | - | - | CSA, UL | 127 mm | - | Time Delay | - | - | 300 kA @ 600 V | Littelfuse | FLSR02.5TXID | Cartridge | No | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | ||
![]() FLSR6 Littelfuse | In Stock | - | - | - | - | - | - | CSA, UL | 127 mm | - | Time Delay | - | - | 200 kA @ 600 V | Littelfuse | FLSR006.T | Cartridge | No | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | ||
![]() FLSR6.250 Littelfuse | In Stock | - | - | - | - | - | - | CSA, UL | 127 mm | - | Time Delay | - | - | 200 kA @ 600 V | Littelfuse | FLSR6.25T | Cartridge | No | - | - | - | - | - | - | - | - | - | - | - | 6.25 A | - | - | - | - | - | - | - | - | ||
![]() FLSR80ID Littelfuse | In Stock | - | - | - | - | - | - | CSA, UL | 200 mm | - | Time Delay | - | - | 300 kA @ 600 V | Littelfuse | FLSR080.VXID | Center Bladed | No | - | - | - | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | - | - | ||
![]() IDSR0.150 Littelfuse | In Stock | - | - | - | - | - | - | CSA, UL | 127 mm | - | Time Delay | - | - | 300 kA @ 600 V | Littelfuse | IDSR.150T | Cartridge | No | - | - | - | - | - | - | - | - | - | - | - | 0.15 A | - | - | - | - | - | - | - | - | ||
![]() FLNR02.8 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLN003 Littelfuse | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | 250 V | - | - | - | - | - | ||
![]() MDL-V-15 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPSC003ID Littelfuse | In Stock | - | - | - | DIN Rail | - | - | CE, CSA, UL, UR | - | - | - | - | - | - | Littelfuse | LPSC0003ZXID | - | Yes | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | 600 V | - | - | CC | Pressure Connector | - | - | ||
![]() FLB-120 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |