- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Approvals | Body Length (mm) | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | ECCN Code | Type | Additional Feature | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Fuse Type | Rated Current | Circuit Protection Type | Blow Characteristic | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Product | Body Style | Body Height | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0521005.YAT1L Littelfuse | 4402 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 75 VDC | 521 | - | Fast-Acting Fuse | - | - | 5 A | - | Axial | - | - | Fast Blow | - | - | - | - | - | - | PCB Mount Fuse | Leaded Fuses | - | - | ||
![]() 0521007.MAT1L Littelfuse | 4317 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 75 VDC | 521 | - | Fast-Acting Fuse | - | - | 7 A | - | Axial | - | - | Fast Blow | - | - | - | - | - | - | PCB Mount Fuse | Leaded Fuses | - | - | ||
![]() PSR030DL0450 Littelfuse | In Stock | - | - | - | - | - | CCC, cURus, IEC, UL | - | Power | DC, aR | - | 100-200 kA, 150 kA | Littelfuse | PSR030DL0450Z | - | - | - | - | - | Yes | - | - | - | - | - | - | 450 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.4 mm | ||
![]() FLSR5.600 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | - | 200 kA @ 600 V | Littelfuse | FLSR05.6T | - | - | Cartridge | - | - | No | - | - | - | - | - | - | 5.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX030PGLO Littelfuse | In Stock | - | - | - | - | - | UL;CSA | - | Small | - | - | - | Littelfuse | 0MAX030.XPGLO | - | - | Plug-In | - | - | Yes | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLA0.250 Littelfuse | In Stock | - | - | - | - | - | UL | - | Time Delay | - | - | 10KA @ 125V | Littelfuse | 0FLA.250T | - | - | Cartridge | - | - | Yes | - | - | - | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters | ||
![]() FLM0.500 Littelfuse | In Stock | - | - | - | - | - | UL;CSA | - | Time Delay | - | - | 10KA @ 250V | Littelfuse | 0FLM.500T | - | - | Cartridge | - | - | Yes | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters | ||
![]() FLSR1.250 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | - | 200 kA @ 600 V | Littelfuse | FLSR1.25T | - | - | Cartridge | - | - | No | - | - | - | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSR1.600 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | - | 200 kA @ 600 V | Littelfuse | FLSR01.6T | - | - | Cartridge | - | - | No | - | - | - | - | - | - | 1.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSR3 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | - | 200 kA @ 600 V | Littelfuse | FLSR003.T | - | - | Cartridge | - | - | No | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSR75ID Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 200 mm | Time Delay | - | - | 300 kA @ 600 V | Littelfuse | FLSR075.VXID | - | - | Center Bladed | - | - | No | - | - | - | - | - | - | 75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDSR1.500 Littelfuse | In Stock | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | - | 300 kA @ 600 V | Littelfuse | IDSR01.5T | - | - | Cartridge | - | - | No | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLQ030HXR Littelfuse | In Stock | - | - | - | - | - | UL;CSA | 38.1 MilliMeters | Time Delay | - | - | 10KA @ 500VAC | Littelfuse | 0FLQ030.HXR | - | - | Cartridge | - | - | Yes | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLC008 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLC060 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L25S150 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L25S100 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L25S250 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L25S800 Littelfuse | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | L25S800 | - | - | - | Active | 5.67 | - | - | - | EAR99 | - | RATED BREAKING CAPACITY AT 200 VDC: 20000 A | unknown | - | CSA; UL | - | 50.8 mm | 50.8mm x 40.5mm | - | 800 A | ELECTRIC FUSE | FAST | 200 V | 200000 A | 250 V | - | - | 40.5 mm | - | ||
![]() L25S700 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |