- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Housing Material | Body Material | Terminal Material | Contact Materials | Memory Types | Number of I/Os | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Lead Diameter | Interface | Memory Size | Oscillator Type | Current | Power Dissipation | Peripherals | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | Core Architecture | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Fuse Class | Pre-arcing Rating | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0433001.NR Littelfuse Inc. | 55000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 433 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e0 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 99.5mOhm | TIN LEAD | Thin Film | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | 1.52mm | unknown | 1A | - | CSA; UL | 63V | 3216 | CSA, UL | 3.18mm | 1206 | - | 3.18mm x 1.52mm x 0.58mm | - | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.035 | - | 0.0995Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | 584.2μm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0299060.ZXNV Littelfuse Inc. | 1200 | - | Datasheet | 6 Weeks | - | Holder, Socket | Holder | Blade, Max | TAB/BLADE | 2 | - | Plastic | - | - | - | - | - | -40°C~125°C | Bulk | - | MAXI® | 1.150Lx0.348W x 0.850 H 29.21mmx8.85mmx21.59mm | e4 | - | Active | Not Applicable | - | EAR99 | 890μOhm | Silver (Ag) | - | Blue | - | - | 32V | - | - | 8.85mm | - | 60A | - | UL | - | - | - | - | - | - | - | - | 32V | - | - | - | - | - | - | - | Slow Blow | Automotive | 1kA | - | 15300 | - | 0.00089Ohm | ELECTRIC FUSE | - | - | - | 60A | 360000 s | - | - | - | 21.59mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0217005.MXEP Littelfuse Inc. | 14 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | PIN WIRE | - | Glass | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 217 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 13.7mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 5A | - | CCC; CE; CSA; IEC; KC; PSE; SEMKO; SEV; UL; VDE | 250V | - | BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE | - | - | - | 5.8mm x 22.5mm | 40mm | - | 650 μm | - | - | - | - | 2.5W | - | Fast Blow | Cartridge, Glass | 50A | - | 42.795 | - | 0.0137Ohm | ELECTRIC FUSE | - | 5x20mm | 42 J | 5A | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0251005.MAT1L Littelfuse Inc. | 2000 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | PIN WIRE | 2 | Ceramic | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 15.5mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | - | 5A | - | CCC; CSA; PSE; QPL; TUV; UL | 125V | - | CCC, CSA, cURus, PSE, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 4.14 | - | 0.0158Ohm | ELECTRIC FUSE | VERY FAST | - | 4 J | 5A | - | - | - | 2.8mm | - | 7.11mm | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 46213150000 Littelfuse Inc. | 235 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | WRAPAROUND | - | Plastic | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | NANO²® 462 | 0.413Lx0.177W x 0.177 H 10.50mmx4.50mmx4.50mm | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 20.4mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | 4.5mm | - | 3.15A | - | IEC; UL; VDE | 350V | - | UL, UMF, VDE | - | - | - | 4.5mm x 4.5mm x 10.5mm | - | - | - | - | - | - | - | 600W | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 14 | - | 0.0204Ohm | ELECTRIC FUSE | TIME LAG | - | 14 J | - | - | - | - | - | 4.4958mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0437008.WR1 Littelfuse | 10000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0324030.HXP Littelfuse Inc. | 15 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | PIN WIRE | 2 | Ceramic | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 324 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 1.82mOhm | Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 75 VDC: 400 A | 8536.10.00.40 | 125V | - | - | - | - | 30A | - | CE; KC; PSE; UL | 250V | - | CE, K-MARK, PSE, UL | - | - | - | - | - | 250V | - | - | - | - | 30A | - | - | Fast Blow | Cartridge, Ceramic | 100A AC 400A DC | - | 2490 | - | 0.00182Ohm | ELECTRIC FUSE | - | 3AB | 2490 J | 30A | - | - | - | 6.985mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0313005.HXP Littelfuse Inc. | 1000 | - | Datasheet | 11 Weeks | - | Clip, Holder, Surface Mount | Holder | 3AB, 3AG, 1/4 x 1-1/4 | END CAP | 2 | - | Glass | - | - | - | - | - | -55°C~125°C | Bulk | - | 313 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 21.2mOhm | Nickel (Ni) | - | - | - | - | 250V | - | - | - | - | 5A | - | CE; CSA; KTL; PSE; UL | 250V | - | CE, CSA, K-MARK, PSE, UL | - | - | - | 6.35mm x 31.75mm | - | 250V | - | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | 200A | - | 140 | - | 0.0214Ohm | ELECTRIC FUSE | TIME LAG | 3AG | 140 J | - | 14400 s | Supplemental | - | 6.35mm | - | 31.75mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0314030.HXP Littelfuse Inc. | 323 |
| Datasheet | 11 Weeks | Nickel | Holder, Surface Mount | Holder | 3AB, 3AG, 1/4 x 1-1/4 | END CAP | 2 | - | Ceramic | - | Brass | - | - | - | -55°C~125°C | Bulk | - | 314 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 1.82mOhm | - | - | - | RATED BREAKING CAPACITY AT 75 VDC: 400 A | - | 125V | - | - | - | - | 30A | - | CE; KC; PSE; UL | 250V | - | CE, K-MARK, PSE, UL | - | - | - | 6.35mm x 31.75mm | - | 250V | - | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 100A AC 400A DC | - | 2490 | - | 0.00182Ohm | ELECTRIC FUSE | - | 3AB | 2490 J | 30A | - | - | - | 6.35mm | - | 31.75mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 04671.25NR Littelfuse Inc. | 2000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Thermoplastic | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 467 | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.31mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 51mOhm | Tin (Sn) | Thin Film | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 810μm | - | 1.25A | - | CSA; UL | 32V | 1608 | CSA, UL | 1.6mm | 0603 | 0.813 mm | 1.6mm x 0.813mm x 0.305mm | - | 32V | - | - | - | - | - | 105.4mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A AC 13A DC | - | 0.0518 | - | 0.051Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1.25A | 14400 s | Supplemental | - | - | 304.8μm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0498050.M Littelfuse Inc. | 1408 | - | Datasheet | 6 Weeks | - | Bolt | Bolt Mount | Auto Link | TAB/BLADE | - | Glass | Thermoplastic | - | - | - | - | 32V | -40°C~125°C | Bulk | - | MIDI® 498 | 1.614Lx0.472W x 0.315 H 41.00mmx12.00mmx8.00mm | e3 | - | Active | Not Applicable | - | EAR99 | 1.04mOhm | Tin (Sn) | - | Red | - | - | 32V | - | - | 12mm | - | 50A | - | UL | - | - | UL | 16mm | - | - | 16mm x 12mm x 8mm | - | - | - | - | - | - | - | - | - | Slow Blow | Automotive | 1kA | - | - | - | 0.00104Ohm | ELECTRIC FUSE | TIME LAG | - | 13000 J | 50A | - | - | - | - | 8.001mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 046701.5NRHF Littelfuse Inc. | 5927 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 467 | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.31mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 38.5mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 810μm | - | 1.5A | - | CSA; UL | 32V | 1608 | CSA, UL | 1.6mm | 0603 | 0.81 mm | 1.6mm x 0.81mm x 0.31mm | - | - | - | - | - | - | 1.5A | 121.7mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A AC 13A DC | - | 0.0766 | - | 0.0385Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 14400 s | Supplemental | - | - | 304.8μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2410SFV1.00FM/125-2 Littelfuse Inc. | 20000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 2410 (6125 Metric) | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 2410 | 0.240Lx0.098W x 0.085 H 6.10mmx2.49mmx2.16mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 125V | - | - | - | unknown | 1A | - | - | 250V | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.59 | - | 0.093Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 043702.5WR Littelfuse Inc. | 1653 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 100 | - | Ceramic | Nickel | - | FLASH | 87 | - | -55°C~150°C | Tape & Reel (TR) | - | 437 | 0.126Lx0.064W x 0.032 H 3.20mmx1.63mmx0.82mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 43mOhm | - | - | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 1.67mm | - | 2.5A | 25MHz | CSA; UL | 32V | 3216 | CSA, UR | 3.2mm | 1206 | 1.63 mm | 3.2mm x 1.63mm x 0.82mm | - | - | - | I2C, IrDA, LIN, SCI, SPI, UART, USART | 192kB | Internal | - | 363mW | Brown-out Detect/Reset, DMA, POR, PWM, WDT | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.225 | CPUXV2 | 0.043Ohm | ELECTRIC FUSE | - | - | - | 2.5A | 1 s | - | 0.441 A2/s | - | 812.8μm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 04661.75NR Littelfuse Inc. | 18328 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | END CAP | - | Ceramic | Thermoplastic | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 37mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | 1.52mm | - | 1.75A | - | CSA; UL | 63V | 3216 | CSA, UL | 3.18mm | 1206 | - | 3.18mm x 1.52mm x 0.58mm | - | 63V | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.1835 | - | 0.039Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1.75A | 14400 s | Supplemental | 0.13 A2/s | - | 584.2μm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0299070.ZXNV Littelfuse Inc. | 15 | - | Datasheet | 6 Weeks | - | Holder, Socket | Holder | Blade, Max | TAB/BLADE | - | Plastic | - | - | - | - | - | 32V | -40°C~125°C | Bulk | - | MAXI® | 1.150Lx0.348W x 0.850 H 29.21mmx8.85mmx21.59mm | e4 | - | Active | Not Applicable | - | EAR99 | 940μOhm | Silver (Ag) | - | Tan | - | - | 32V | - | - | 8.85mm | unknown | 70A | - | UL | - | - | - | 29.21mm | - | - | 29.21mm x 8.85mm x 21.59mm | - | - | - | - | - | - | - | - | - | Slow Blow | Automotive | 1kA | - | 6900 | - | 0.00094Ohm | ELECTRIC FUSE | - | - | - | - | 360000 s | - | 21200 A2/s | - | 21.59mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 045101.6MRL Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | 2-SMD, Square End Block | WRAPAROUND | - | - | Ceramic | Gold | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 58mOhm | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | - | 1.6A | - | CE; CSA; PSE; UL | 125V | - | CSA, PSE, UL | - | - | - | 6.1mm x 2.69mm x 2.69mm | - | 125V | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 1.06 | - | 0.058Ohm | ELECTRIC FUSE | VERY FAST | - | 1 J | 1.6A | 14400 s | - | - | 2.69mm | 2.69mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0498100.M-CN Littelfuse Inc. | 4060 | - | Datasheet | 11 Weeks | - | - | Bolt Mount | Auto Link | TAB/BLADE | - | - | - | - | - | - | - | - | -40°C~125°C | - | - | MIDI® 498 | 1.614Lx0.472W x 0.315 H 41.00mmx12.00mmx8.00mm | e3 | - | Active | Not Applicable | - | EAR99 | - | Tin (Sn) | - | Blue | - | - | 32V | 100A | - | - | - | - | - | UL | - | - | UR | 16mm | - | 12 mm | 16mm x 12mm x 8.3mm | - | - | - | - | - | - | - | - | - | Slow Blow | Automotive | 1kA | 100A | 51300 | - | 0.000457Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0467.375NRHF Littelfuse Inc. | 1000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | Thermoplastic | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 467 | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.31mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 810μm | - | 375mA | - | CSA; UL | 32V | - | CSA, UL | 1.6mm | - | 0.81 mm | 1.6mm x 0.81mm x 0.31mm | - | - | - | - | - | - | - | 48mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.0035 | - | 0.3Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 14400 s | Supplemental | 0.005 A2/s | - | 304.8μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0435.750KR Littelfuse Inc. | 6889 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | Glass | - | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 435 | 0.039Lx0.020W x 0.013 H 0.99mmx0.51mmx0.33mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 105mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 560μm | - | 750mA | - | CSE; UL | 32V | 1005 | CSA, UL | 0.99mm | 0402 | 0.51 mm | 0.99mm x 0.51mm x 0.3mm | - | - | - | - | - | - | - | 76.38mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.012 | - | 0.105Ohm | ELECTRIC FUSE | - | - | - | 750mA | - | - | - | - | 330.2μm | - | - | Unknown | ROHS3 Compliant | - | Lead Free |