- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Body Length (mm) | Brand | Characteristic | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Indicator Style | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Type | RoHS | Packaging | Series | Resistance | Subcategory | Current Rating | Termination Style | Fuse Type | Product Type | Product | Body Style | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLSR1.250 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | - | Time Delay | - | - | - | 200 kA @ 600 V | Littelfuse | FLSR1.25T | - | - | - | Cartridge | No | - | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | ||
![]() FLSR1.600 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | - | Time Delay | - | - | - | 200 kA @ 600 V | Littelfuse | FLSR01.6T | - | - | - | Cartridge | No | - | - | - | - | 1.6 A | - | - | - | - | - | - | - | - | ||
![]() FLSR3 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | - | Time Delay | - | - | - | 200 kA @ 600 V | Littelfuse | FLSR003.T | - | - | - | Cartridge | No | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | ||
![]() FLSR75ID Littelfuse | In Stock | - | - | CSA, UL | 200 mm | - | Time Delay | - | - | - | 300 kA @ 600 V | Littelfuse | FLSR075.VXID | - | - | - | Center Bladed | No | - | - | - | - | 75 A | - | - | - | - | - | - | - | - | ||
![]() IDSR1.500 Littelfuse | In Stock | - | - | CSA, UL | 127 mm | - | Time Delay | - | - | - | 300 kA @ 600 V | Littelfuse | IDSR01.5T | - | - | - | Cartridge | No | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | ||
![]() SLC008 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLC060 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLNR0.200 Littelfuse | In Stock | - | - | CSA, UL | 50.8 mm | - | Time Delay | - | - | - | 200 kA @ 250 V | Littelfuse | FLNR.200T | - | - | - | Cartridge | No | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | ||
![]() FLNR0.800 Littelfuse | In Stock | - | - | CSA, UL | 50.8 mm | - | Time Delay | - | - | - | 200 kA @ 250 V | Littelfuse | FLNR.800T | - | - | - | Cartridge | No | - | - | - | - | 0.8 A | - | - | - | - | - | - | - | - | ||
![]() FLNR1.400 Littelfuse | In Stock | - | - | CSA, UL | 50.8 mm | - | Time Delay | - | - | - | 200 kA @ 250 V | Littelfuse | FLNR01.4T | - | - | - | Cartridge | No | - | - | - | - | 1.4 A | - | - | - | - | - | - | - | - | ||
![]() FLNR1.500 Littelfuse | In Stock | - | - | CSA, UL | 50.8 mm | - | Time Delay | - | - | - | 200 kA @ 250 V | Littelfuse | FLNR01.5T | - | - | - | Cartridge | No | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | ||
![]() FLNR1.800 Littelfuse | In Stock | - | - | CSA, UL | 50.8 mm | - | Time Delay | - | - | - | 200 kA @ 250 V | Littelfuse | FLNR01.8T | - | - | - | Cartridge | No | - | - | - | - | 1.8 A | - | - | - | - | - | - | - | - | ||
![]() FLNR2.250 Littelfuse | In Stock | - | - | CSA, UL | 50.8 mm | - | Time Delay | - | - | - | 200 kA @ 250 V | Littelfuse | FLNR2.25T | - | - | - | Cartridge | No | - | - | - | - | 2.25 A | - | - | - | - | - | - | - | - | ||
![]() 0215.200MXGP Littelfuse | In Stock | - | - | - | - | Littelfuse | - | 1000 | 5 mm x 20 mm | Without Indicator | 1.5 kA at 250 VAC | Littelfuse | - | + 125 C | - 55 C | Holder / Clip | - | Details | Bulk | 215 | 1.84 Ohms | Fuses | 200 mA | Clip | Time Delay / Slow Blow | Ceramic Cartridge Fuse | Ceramic Fuse | Cylindrical | Cartridge Fuses | 5.2 mm | 20 mm | ||
![]() FLM.200 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLNR003 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLNR007 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLNR01.4 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLNR01.8 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSR080ID Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |