- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Terminal Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Lead Pitch | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Fuse Class | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0234002.MXP Littelfuse Inc. | 7510 | - | Datasheet | 15 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | - | Glass | - | Brass | - | -55°C~125°C | Bulk | - | 234 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 68mOhm | Tin (Sn) | - | - | - | - | PRE ARCHING TIME: OPEN WITHIN 400 MS AT 200% RATED CURRENT | - | 250V | - | - | - | - | 2A | CE; CSA; KTL; PSE; UL | 250V | - | CE, CSA, K-MARK, PSE, UL | - | - | - | - | 5.2mm x 20mm | - | 250V | - | - | Medium Blow | Cartridge, Glass | 100A | - | - | 9.97 | 0.0684Ohm | ELECTRIC FUSE | - | 5x20mm | 5.2 mm | 9 J | 2A | 14400 s | - | 5.2mm | - | 20mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0997010.WXN Littelfuse Inc. | 3000 |
| Datasheet | 13 Weeks | - | Holder, Socket | Holder | Blade, Miniature | - | TAB/BLADE | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MINI® 997 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 7.3mOhm | Silver (Ag) | - | - | - | Red | PRE ARCING TIME: OPEN WITHIN 0.030 SEC AT 600% RATED CURRENT | - | 58V | - | - | 3.8mm | - | 10A | ISO; SAE; UL | - | - | - | 10.9mm | - | - | - | 10.9mm x 3.8mm x 8.8mm | - | - | - | - | Fast Blow | Automotive | 1kA | - | - | 93 | 0.00742Ohm | ELECTRIC FUSE | - | - | - | 93 J | - | - | - | - | 8.8mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 04643.15DR Littelfuse Inc. | 1500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | END CAP | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 464 | 0.476Lx0.177W x 0.177 H 12.10mmx4.50mmx4.50mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 20.6mOhm | Silver (Ag) | - | - | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | 4.5mm | - | 3.15A | PSE; UMF | 250V | - | PSE, UMF | - | - | - | - | - | - | 250V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 8.05 | 0.0206Ohm | ELECTRIC FUSE | - | - | - | 9 J | 3.15A | - | - | - | 4.4958mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0435002.KR Littelfuse Inc. | 100000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Glass | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 435 | 0.039Lx0.020W x 0.013 H 0.99mmx0.51mmx0.33mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 30mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 560μm | - | 2A | CSE; UL | 32V | 1005 | CSA, UL | 0.99mm | 0402 | - | 0.51 mm | 0.99mm x 0.51mm x 0.3mm | - | 32V | - | 141.2mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.1 | 0.03Ohm | ELECTRIC FUSE | - | - | - | - | 2A | - | - | - | 330.2μm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0473.500YRT1L Littelfuse Inc. | 10000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Epoxy Coated | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 473 | 0.135Diax0.280L 3.43mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 1.13Ohm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 500mA | CSA; UL | 125V | - | CSA, UR | - | - | - | - | 3.43mm x 7.11mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.21 | 1.13Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | 14400 s | - | 3.17mm | - | 7.11mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 39211000440 Littelfuse Inc. | 5600 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | Thermoplastic | - | - | - | - | -40°C~125°C | Bulk | 2009 | TE5® 392 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 71.5mOhm | Tin (Sn) | - | - | - | Brown | - | 8536.10.00.40 | 250V | - | - | 4mm | - | 1A | CQC; KTL; PSE; SEMKO; UL; VDE | 250V | - | CQC, cULus, KC, PSE/JET, SEMKO, VDE | 8.5mm | - | - | - | 8.5mm x 4mm x 8mm | - | - | 1A | 400mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 25A | - | - | 5.8 | 0.0715Ohm | ELECTRIC FUSE | TIME LAG | TE5 | - | 5 J | 1A | - | - | - | 8.001mm | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0441005.WR Littelfuse Inc. | 2000000000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | Nickel | - | - | -55°C~150°C | Tape & Reel (TR) | - | 441 | 0.061Lx0.033W x 0.020 H 1.54mmx0.85mmx0.50mm | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 7.3mOhm | - | - | - | - | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 850μm | - | 5A | CSA; UL | 32V | 1608 | CSA, UL | 1.54mm | 0603 | - | 0.85 mm | 1.54mm x 0.85mm x 0.5mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 1.6287 | 0.0073Ohm | ELECTRIC FUSE | - | - | - | 1 J | 5A | - | - | - | 502μm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 026303.5WRT1L Littelfuse Inc. | 26800 |
| Datasheet | - | - | Through Hole | Through Hole | Axial | - | PIN WIRE | 2 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | 22.4mOhm | Pure Tin (Sn) | - | - | - | Green | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | - | 3.5A | CSA; PSE; UL | 250V | - | CSA, PSE, UR | - | - | - | - | 3.94mm x 7.11mm | - | 250V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 2.33 | 0.0224Ohm | ELECTRIC FUSE | VERY FAST | - | - | 2 J | 3.5A | - | - | 3.683mm | - | 7.11mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0498080.M-CN Littelfuse Inc. | 4000 |
| Datasheet | 11 Weeks | - | - | Bolt Mount | Auto Link | - | TAB/BLADE | - | - | - | - | - | - | -40°C~125°C | - | - | MIDI® 498 | 1.614Lx0.472W x 0.315 H 41.00mmx12.00mmx8.00mm | e3 | - | Active | Not Applicable | - | EAR99 | - | Tin (Sn) | - | - | - | White | - | - | 32V | 80A | - | - | - | - | UL | - | - | UR | 16mm | - | - | 12 mm | 16mm x 12mm x 8mm | - | - | - | - | Slow Blow | Automotive | 1kA | - | 80A | 24600 | 0.000541Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() 39215000440 Littelfuse Inc. | 11175 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | Thermoplastic | - | - | 250V | -40°C~125°C | Bulk | 2009 | TE5® 392 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 10.1mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | - | - | - | 4mm | - | 5A | CQC; KTL; PSE; SEMKO; UL; VDE | 250V | - | CQC, cULus, KC, PSE/JET, SEMKO, VDE | 8.5mm | - | - | - | 8.5mm x 4mm x 8mm | - | 250V | - | 1W | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 90 | 0.0101Ohm | ELECTRIC FUSE | TIME LAG | TE5 | - | 90 J | 5A | - | - | - | 8.001mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0273002.H Littelfuse Inc. | 1898 | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | Thermoplastic | - | - | - | -55°C~85°C | Bulk | - | - | 0.250Dia x 0.350 H 6.35mmx8.89mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 42.5mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | - | 2A | CSA; QPL; UL | 125V | - | CSA, QPL, UL | - | - | 2.54mm | - | 6.35mm x 8.89mm | 4.34mm | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10kA | 640 μm | - | 0.3 | 0.0425Ohm | ELECTRIC FUSE | VERY FAST | MICRO | - | - | 2A | 14400 s | - | 6.35mm | 8.89mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0326004.MXP Littelfuse Inc. | 50 |
| Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Ceramic | - | - | Brass | - | -55°C~125°C | Bulk | - | 326 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 76.1mOhm | - | - | - | - | - | - | - | 250V | - | - | - | - | 4A | CE; CSA; PSE; UL | 250V | - | CE, CSA, PSE, UL | - | - | - | - | 6.35mm x 31.75mm | - | - | 4A | - | Slow Blow | Cartridge, Ceramic | 400A | - | - | 9.71 | 0.0761Ohm | ELECTRIC FUSE | TIME LAG | 3AB | 6.35 mm | 9 J | 4A | 14400 s | - | 6.35mm | - | 31.75mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0239003.HXP Littelfuse Inc. | 365 | - | Datasheet | 15 Weeks | - | Clip, Holder | Holder | 5mm x 20mm | - | END CAP | 2 | - | Glass | - | - | - | -55°C~125°C | Bulk | - | 239 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 48.77mOhm | Matte Tin (Sn) | - | - | - | - | - | - | 250V | - | - | - | - | 3A | CE; CSA; KC; PSE; UL | 250V | - | CE, CSA, KC, PSE, UL | - | - | - | - | - | - | 250V | - | - | Slow Blow | Cartridge, Glass | 100A | - | - | 129.51 | 0.04877Ohm | ELECTRIC FUSE | TIME LAG | - | - | 129 J | 3A | 14400 s | Supplemental | 5.2mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0977.800MXEP Littelfuse Inc. | 915 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | Ceramic | - | - | - | - | -55°C~125°C | Bulk | - | 977 | 0.236Diax0.886L 6.00mmx22.50mm | e3 | - | Active | Not Applicable | Axial | EAR99 | 417mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 450V | - | - | - | - | 800mA | CE; SEMKO | 500V | - | CE, SEMKO | 6mm | - | - | - | 6mm x 22.5mm | - | - | - | - | Slow Blow | Cartridge, Ceramic | 100A AC 200A DC | - | - | 0.8 | 0.417Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | - | 800mA | - | - | - | - | 22.5mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0469008.WR Littelfuse Inc. | 36800 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | 24V | -55°C~150°C | Tape & Reel (TR) | - | 469 | 0.129Lx0.064W x 0.035 H 3.27mmx1.63mmx0.90mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 17mOhm | - | - | - | - | - | - | 8536.10.00.40 | 24V | - | TAPE AND REEL | 1.63mm | - | 8A | CSA; UL | - | 3216 | CSA, UL | - | 1206 | - | - | - | - | 24V | - | 1.86W | Slow Blow | Board Mount (Cartridge Style Excluded) | 60A | - | - | 23.72 | 0.017Ohm | ELECTRIC FUSE | - | - | - | 23 J | 8A | 14400 s | - | - | 889μm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 37202500411 Littelfuse Inc. | 40 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | TR5® 372 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 400mOhm | Matte Tin (Sn) | - | - | - | Brown | - | 8536.10.00.40 | 250V | - | - | - | - | 250mA | CCC; KTL; SEMKO; UL; VDE | 250V | - | CCC, cURus, SEMKO, VDE | - | - | - | - | 8.5mm x 8mm | - | 250V | - | 150mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.4938 | 0.4Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | - | 250mA | - | - | 8.5mm | 8.001mm | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0257010.PXPV Littelfuse Inc. | 49206 | - | Datasheet | - | - | Holder, Socket | Holder | Blade, ATO/ATC | - | TAB/BLADE | 2 | - | Thermoplastic | - | - | - | - | Bulk | - | ATO® | 0.750Lx0.200W x 0.480 H 19.05mmx5.08mmx12.19mm | e2 | - | Obsolete | 1 (Unlimited) | - | - | 7.7mOhm | Tin/Copper (Sn/Cu) | 105°C | -40°C | - | Red | - | - | 32V | - | - | 5.08mm | - | 10A | UL | 32V | - | - | 19.05mm | - | - | - | - | - | 32V | - | - | Fast Blow | Automotive | 1kA | - | - | 115 | 0.0077Ohm | ELECTRIC FUSE | - | - | - | 115 J | 10A | 360000 s | ATO | - | 12.19mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0495030.ZXA Littelfuse Inc. | 2200 |
| Datasheet | 6 Weeks | - | - | Holder | Auto Link | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | JCASE™ 495 | 0.555Lx0.472W x 1.063 H 14.10mmx12.00mmx27.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 2.12Ohm | - | - | - | - | Pink | - | - | - | - | - | - | - | 30A | - | 32V | - | UR | - | - | - | - | - | - | - | - | - | Slow Blow | Automotive | 1kA | - | - | 1480 | 2.12Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | 27.0002mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 40012000000 Littelfuse Inc. | 1197 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | 2 | Thermoplastic | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2009 | TE5® 400 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 29.15mOhm | Matte Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | - | - | AMMO PACK; TAPE AND REEL | 4mm | - | 2A | IEC; PSE; UL; VDE | 250V | - | CQC, cURus, KC, PSE/JET, VDE | 8.5mm | - | - | - | 8.5mm x 4mm x 8mm | 18.8mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 130A | - | - | 46 | 0.0292Ohm | ELECTRIC FUSE | TIME LAG | - | - | 32 J | 2A | - | - | - | 8.001mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0251012.MRT1L Littelfuse Inc. | 26800 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 5.5mOhm | Matte Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | - | unknown | 12A | CSA; UL | 32V | - | CSA, cURus | - | - | - | - | 2.8mm x 7.11mm | - | 32V | 12A | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | 45.2 | 0.0059Ohm | ELECTRIC FUSE | VERY FAST | - | - | 45 J | 12A | - | - | 2.8mm | - | 7.11mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |