- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Body Material | Approvals | Body Length (mm) | Body Orientation | Characteristic | Class | Ihs Manufacturer | Insert Arrangement | Interrupt Rating | Manual Reset | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Supervisors | Package | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Supplier Package | Termination Method | Tolerance Voltage | Usage Level | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Current Rating (Amps) | Technology | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Approval Agency | Contact Gender | Operating Supply Voltage | Max Voltage Rating (AC) | Operating Supply Current | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | DC Cold Resistance | Circuit Protection Type | Screening Level | Varistor Voltage | Fuse Size | Rated Voltage(DC) | Built-in Feature | Rated Voltage(AC) | Product | Body Style | Strain Relief | Product Length | Product Length (mm) | Diameter | Length | Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCMR0.500 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | 38.1 mm | - | Time Delay | - | - | - | 200 kA @ 600 V | - | Littelfuse | CCMR.500TXP | - | - | - | - | - | - | - | - | - | Cartridge | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 052103.5MAT1L Littelfuse | 4380 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 VDC | - | - | - | - | 521 | - | - | Fast-Acting Fuse | - | - | - | - | - | - | - | - | - | 3.5 A | - | Axial | - | - | - | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | PCB Mount Fuse | Leaded Fuses | - | - | - | - | - | - | - | ||
![]() 0521004.MAT1L Littelfuse | 4400 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 VDC | - | - | - | - | 521 | - | - | Fast-Acting Fuse | - | - | - | - | - | - | - | - | - | 4 A | - | Axial | - | - | - | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | PCB Mount Fuse | Leaded Fuses | - | - | - | - | - | - | - | ||
![]() 0521005.YAT1L Littelfuse | 4402 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 VDC | - | - | - | - | 521 | - | - | Fast-Acting Fuse | - | - | - | - | - | - | - | - | - | 5 A | - | Axial | - | - | - | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | PCB Mount Fuse | Leaded Fuses | - | - | - | - | - | - | - | ||
![]() 0521007.MAT1L Littelfuse | 4317 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 VDC | - | - | - | - | 521 | - | - | Fast-Acting Fuse | - | - | - | - | - | - | - | - | - | 7 A | - | Axial | - | - | - | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | PCB Mount Fuse | Leaded Fuses | - | - | - | - | - | - | - | ||
![]() J332002.MXP Littelfuse | In Stock | - | - | - | - | Requires Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 250 V | 72 V | - | - | -55°C ~ 125°C | - | 332 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | CE, cURus, PSE | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 100A AC, 200A DC | - | 0.0416 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSR030DL0450 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, IEC, UL | - | - | Power | DC, aR | - | - | 100-200 kA, 150 kA | - | Littelfuse | PSR030DL0450Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.4 mm | - | ||
![]() 0224006.HXP Littelfuse | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 125 V | - | - | - | - | - | - | Bulk | - | - | Axial | - | 13 mΩ | 125 °C | -60 °C | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.48 mm | - | - | ||
![]() 040803.5WR Littelfuse | 3328 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 VDC | - | - | - | - | 408 | - | - | - | 27 mOhms | - | - | - | - | - | - | - | - | 3.5 A | - | - | - | - | - | - | - | - | - | Time Delay / Slow Blow | - | - | - | - | - | - | - | - | - | - | Surface Mount Ceramic Fuse | - | - | - | - | - | - | - | - | ||
![]() J332001.MXP Littelfuse | In Stock | - | - | - | - | Requires Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 250 V | 72 V | - | - | -55°C ~ 125°C | - | 332 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | CE, cURus, PSE | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 100A AC, 200A DC | - | 0.0927 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J332003.MXP Littelfuse | In Stock | - | - | - | - | Requires Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 250 V | 72 V | - | - | -55°C ~ 125°C | - | 332 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | CE, cURus, PSE | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 100A AC, 200A DC | - | 0.0245 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J332005.MXP Littelfuse | In Stock | - | - | - | - | Requires Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 250 V | 72 V | - | - | -55°C ~ 125°C | - | 332 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | CE, cURus, PSE | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 100A AC, 200A DC | - | 0.0128 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 220011T1P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLSRK.200ID Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 46713448947 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 359010 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | PHENOLIC | - | - | - | - | - | - | - | - | - | Littelfuse | 03590010Z | - | - | - | - | - | - | Screw | - | - | - | - | 60.45(mm) | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | 250VDC/500VAC | - | - | - | - | - | - | Fuse Block | - | - | - | - | - | - | - | - | - | 30(A) | - | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 X 32MM | - | - | - | - | - | - | - | 227.08(mm) | - | - | - | 18.54(mm) | ||
![]() 481.500 Littelfuse | In Stock | - | - | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | - | Littelfuse | 0481.500V | 481 | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.62 | - | - | - | 20 % | - | - | - | - | - | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | 0.005 pF | - | Multi-Layer | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 A | - | ELECTRIC FUSE | - | 5 V | - | 125 V | ALARM | 125 V | - | - | - | 2.01 mm | - | - | - | - | - | ||
![]() 326012 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 250 V | 250 V | - | - | - | - | - | - | - | - | Clip | - | 6.6 mΩ | 125 °C | -55 °C | - | - | - | - | - | - | 2 A | - | - | - | - | - | 250 V | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 31.75 mm | - | - | ||
![]() FLA001 Littelfuse | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 17-26 | - | - | - | - | - | - | - | - | - | Jam Nut | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | -65 to 200 °C | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 31.9 mm | - | - | - | - | - | ||
![]() FLA2.25 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | Time Delay | - | - | - | 10KA @ 125V | No | Littelfuse | 0FLA2.25T | - | 36 V | - | - | - | Surface Mount | - | 1 | - | Cartridge | - | - | - | - | - | Yes | HTMSOP | - | - | Automotive grade | - | - | - | - | - | No | -40 to 150 °C | - | - | - | - | Voltage Detector With Built In Delay Circuit | - | - | - | - | - | - | - | - | - | 2.25 | 8 | - | - | - | 3 to 36 V | - | 0.6 uA | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters | - |