- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Terminal Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Pre-arcing Time-Min | Built-in Feature | Fuse Class | Pre-arcing Rating | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 028707.5PXS Littelfuse Inc. | 11 |
| Datasheet | 9 Weeks | - | - | Holder | Blade, ATO/ATC | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | ATOF® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e3 | - | Active | Not Applicable | - | EAR99 | 10.91Ohm | Tin (Sn) | Brown | - | - | 32V | - | - | - | unknown | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | 1kA | - | 60 | 10.91Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | 12.2936mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0216016.TXP Littelfuse Inc. | 269 | - | Datasheet | 15 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | - | - | -55°C~125°C | Bulk | - | 216 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | PRE ARCING TIME: OPEN WITHIN 0.01 SEC AT 400% RATED CURRENT | - | - | 16A | - | - | - | - | CE; CSA; CUL; IEC; PSE; SEMKO; TUV; UL | 250V | - | CE, CSA, PSE, SEMKO, UR, TUV | 5.2mm | - | - | 5.2mm x 20mm | - | - | - | Fast Blow | Cartridge, Ceramic | 750A | 16A | 462.5 | 0.004Ohm | ELECTRIC FUSE | - | - | - | 462 J | - | - | - | - | - | - | - | - | - | 20mm | - | - | ROHS3 Compliant | - | ||
![]() 0473005.MAT1L Littelfuse Inc. | 77187 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Epoxy Coated | Epoxy Coated | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 473 | 0.135Diax0.280L 3.43mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 13.3mOhm | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | - | 5A | CSA; PSE; UL | 125V | - | CSA, PSE, UR | 3.43mm | - | - | 3.43mm x 7.11mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 54.8 | 0.0133Ohm | ELECTRIC FUSE | TIME LAG | - | - | 54 J | - | - | - | - | - | - | - | - | - | 7.11mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0230004.DRT1P Littelfuse Inc. | 4145 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | 2 | Glass | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 25.6mOhm | Matte Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 4A | CE; CSA; PSE; UL | 125V | - | CE, CSA, PSE, UL | - | - | - | 4.7mm x 14.48mm | 125V | - | - | Slow Blow | Cartridge, Glass | 400A | - | 148 | 0.0258Ohm | ELECTRIC FUSE | TIME LAG | - | - | 148 J | 4A | - | - | - | - | - | 4.7mm | - | - | 14.48mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0362007.H Littelfuse Inc. | In Stock | - | Datasheet | - | - | Holder | Holder | 8AG, 1/4 x 1 | - | - | - | - | - | - | - | - | Bulk | - | 362 | 0.250Diax1.000L 6.35mmx25.40mm | - | - | Obsolete | 1 (Unlimited) | Clip | - | - | - | - | - | - | 125V | 7A | - | - | - | 7A | - | 125V | - | - | - | - | - | - | - | 7A | - | Fast Blow | Cartridge, Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | 25.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0AGW02.5V Littelfuse Inc. | In Stock | - | Datasheet | - | - | Holder | Holder | 7AG, 1/4 x 7/8 | - | - | - | - | - | - | - | - | Bulk | - | AGW | 0.250Diax0.875L 6.35mmx22.22mm | - | - | Active | Not Applicable | Clip | - | - | - | - | - | - | 32V | 2.5A | - | - | - | 2.5A | - | 32V | - | - | - | - | - | - | - | 2.5A | - | - | Cartridge, Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.225mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 0603SFF200F/32-2 Littelfuse Inc. | 3160 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SFF | 0.063Lx0.031W x 0.031 H 1.60mmx0.80mmx0.80mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.10.00.40 | 32V | 2A | - | - | unknown | - | UL | - | - | UL | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 2A | 0.06 | 0.052Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0239.500MXP Littelfuse Inc. | 900 | - | Datasheet | 15 Weeks | - | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | Glass | - | - | - | -55°C~125°C | Bulk | - | 239 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 909mOhm | Tin (Sn) | - | - | - | 250V | - | - | - | - | 500mA | CE; CSA; KC; UL | 250V | - | CE, CSA, KC, UL | - | - | - | - | 250V | - | - | Slow Blow | Cartridge, Glass | 35A | - | 1.985 | 0.909Ohm | ELECTRIC FUSE | TIME LAG | - | 5.2 mm | 1 J | 500mA | 14400 s | - | - | Supplemental | - | 5.2mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0312.375MXP Littelfuse Inc. | 277 |
| Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Glass | - | - | Brass | -55°C~125°C | Bulk | - | 312 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | Not Applicable | Clip | EAR99 | 820mOhm | - | - | - | - | 250V | - | - | - | - | 375mA | CE; CSA; UL | 250V | - | CE, CSA, UL | - | - | - | 6.35mm x 31.75mm | - | - | - | Fast Blow | Cartridge, Glass | 35A | - | 0.185 | 0.825Ohm | ELECTRIC FUSE | - | - | 6.35 mm | - | 375mA | - | - | - | - | - | 6.35mm | - | - | 31.75mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0209005.MXP Littelfuse Inc. | 529 |
| Datasheet | 15 Weeks | - | - | Holder | 2AG, 5mm x 15mm | - | END CAP | - | - | - | - | - | -55°C~125°C | Bulk | - | 209 | 0.177Diax0.570L 4.50mmx14.48mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 18.6mOhm | - | - | - | - | - | - | - | - | - | 5A | CE, PSE, UL | 350V | - | CE, cULus, PSE | 4.5mm | - | - | 4.5mm x 14.48mm | - | - | - | Slow Blow | Cartridge, Glass | 100A | - | 267 | 0.0186Ohm | Electric Fuse | TIME LAG | 2AG | - | - | - | 14400 s | - | - | - | - | - | - | - | 14.48mm | - | - | ROHS3 Compliant | - | ||
![]() 044001.5WR Littelfuse Inc. | 850000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | Nickel | - | -55°C~150°C | Tape & Reel (TR) | - | 440 | 0.126Lx0.064W x 0.032 H 3.20mmx1.63mmx0.82mm | e2 | yes | Active | 1 (Unlimited) | - | EAR99 | 175.9mOhm | - | - | - | 8536.10.00.40 | 50V | - | TAPE AND REEL | - | - | 1.5A | CSA; UL | 50V | 3216 | CSA, UL | 3.2mm | 1206 | 1.63 mm | 3.2mm x 1.63mm x 0.82mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.50652 | 0.1759Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | 0.506 A2/s | - | 812.8μm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0299070.TXN Littelfuse Inc. | 7 |
| Datasheet | 7 Weeks | - | Holder, Socket | Holder | Blade, Max | - | TAB/BLADE | - | - | Plastic | - | - | -40°C~125°C | Bulk | - | MAXI® | 1.150Lx0.348W x 0.850 H 29.21mmx8.85mmx21.59mm | e4 | - | Active | Not Applicable | - | EAR99 | 640μOhm | Silver (Ag) | Tan | - | - | 32V | - | - | 8.85mm | - | 70A | UL | 32V | - | DIN, ISO, SAE | 29.21mm | - | - | 29.21mm x 8.85mm x 21.59mm | - | - | - | Slow Blow | Automotive | 1kA | - | 6900 | 0.00064Ohm | ELECTRIC FUSE | - | - | - | - | 70A | 360000 s | - | - | - | 21200 A2/s | - | 21.59mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 0218.400TXP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | - | Holder | 5mm x 20mm | - | END CAP | - | Glass | - | - | - | -55°C~125°C | Bulk | - | 218 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | - | Active | 1 (Unlimited) | Clip | - | 535mOhm | Matte Tin (Sn) | - | - | - | - | - | - | - | unknown | 400mA | BSI, CCC, CE, CSA, SEMKO, UL, VDE | 250V | - | CCC, CE, CSA, KC, SEMKO, UL, VDE | 5.2mm | - | - | 5.2mm x 20mm | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | 1.325 | 0.535Ohm | Electric Fuse | TIME LAG | 5x20mm | - | - | - | - | - | - | Supplemental | - | - | - | - | 20mm | - | - | ROHS3 Compliant | - | ||
![]() 35612500029 Littelfuse Inc. | 72 |
| Datasheet | 11 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | Ceramic | - | - | - | -25°C~70°C | Bulk | 2009 | 356 | 0.248Diax1.260L 6.30mmx32.00mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 52.5mOhm | - | - | - | - | - | - | - | - | - | 2.5A | CE; UL | 440V | - | CE, cULus | - | - | - | - | 440V | - | 2.3W | Slow Blow | Cartridge, Ceramic | 1kA | - | 22 | 0.0525Ohm | ELECTRIC FUSE | - | - | - | 22 J | - | - | - | - | - | - | 6.3mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0215010.MXF11P Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | - | Holder | Through Hole | Radial Bend Cylinder | - | END CAP | - | - | - | - | - | -55°C~125°C | Bulk | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | - | 6.6mOhm | Tin (Sn) | - | PRE ARCING TIME: OPEN WITHIN 0.010 SEC AT 1000% RATED CURRENT | - | - | - | - | - | - | 10A | BSI; CE; CQC; CSA; CUL; IEC; KC; PSE; SEMKO; UL; VDE | 250V | - | CE, CSA, KC, PSE, SEMKO, UL, VDE | 5.2mm | - | - | 5.2mm x 20mm | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | 333.565 | 0.0066Ohm | ELECTRIC FUSE | TIME LAG | - | - | 333 J | - | - | - | - | - | - | - | - | - | 20mm | - | - | ROHS3 Compliant | - | ||
![]() 23114000029 Littelfuse Inc. | 50 |
| Datasheet | 21 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Ceramic | - | - | - | -25°C~70°C | Bulk | 2006 | 231 | 0.248Diax1.260L 6.30mmx32.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | - | Nickel (Ni) | - | - | - | 500V | - | - | - | unknown | 4A | - | 500V | - | - | - | - | - | 6.3mm x 32mm | - | 4A | 3.6W | Fast Blow | Cartridge, Ceramic | 1kA | - | 1.6 | - | ELECTRIC FUSE | VERY FAST | - | - | 1 J | - | - | 1ms | - | - | - | 6.3mm | - | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 02163.15HXP Littelfuse Inc. | 40 | - | Datasheet | 15 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | - | - | -55°C~125°C | Bulk | - | 216 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Nickel (Ni) | - | - | - | 250V | - | - | - | - | 3.15A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; SEV; UL; VDE | 250V | - | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | 5.2mm x 20mm | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 6.7 | 0.0368Ohm | ELECTRIC FUSE | - | 5x20mm | - | 6 J | - | - | - | - | - | - | 5mm | - | - | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 023001.5HXP Littelfuse Inc. | 31 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | 2 | - | Glass | - | - | -55°C~125°C | Bulk | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 107mOhm | Matte Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | - | - | - | 1.5A | CE; CSA; PSE; UL | 250V | - | CE, CSA, PSE, UL | - | - | - | 4.7mm x 14.48mm | 250V | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | - | 15 | 0.1077Ohm | ELECTRIC FUSE | TIME LAG | - | - | 15 J | 1.5A | - | - | INDICATOR | - | - | 4.5mm | - | - | 14.48mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 38213150430 Littelfuse Inc. | 26800 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | Thermoplastic | - | - | - | -40°C~85°C | Bulk | 2009 | TR5® 382 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 17.6mOhm | Tin (Sn) | - | - | 8536.10.00.40 | - | - | - | - | - | 3.15A | CCC; KC; PSE; SEMKO; UL; VDE | 250V | - | CCC, cURus, KC, PSE/JET, SEMKO, VDE | - | - | - | 8.5mm x 8mm | - | 3.15A | 900mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 45.35 | 0.0176Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | 32 J | 3.15A | - | - | - | - | 32 A2/s | 8.5mm | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 37315000430 Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | Thermoplastic | - | - | - | -40°C~85°C | Bulk | 2010 | TR5® 373 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 14.37mOhm | Tin (Sn) | - | - | 8536.10.00.40 | - | - | - | - | - | 5A | CSA; UL | 250V | - | CSA, cULus | 8.5mm | - | - | 8.5mm x 8mm | 250V | 5A | 630mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 6.2 | 0.01437Ohm | ELECTRIC FUSE | - | TE5 | - | 6 J | - | - | - | - | - | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | Lead Free |