- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Lead Pitch | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Lead Diameter | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Built-in Feature | Rated Breaking Capacity | Fuse Class | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0235002.MXEP Littelfuse Inc. | 1655 |
| Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 235 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 60mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 2A | CE; CSA; KTL; PSE; UL | 250V | CE, CSA, KC, PSE, UL | - | - | - | 5.8mm x 22.5mm | - | - | - | - | - | Fast Blow | Cartridge, Glass | 100A | 2.645 | 0.0603Ohm | ELECTRIC FUSE | - | 5x20mm | 2 J | 2A | 14400 s | - | - | Supplemental | 6mm | - | - | 22.5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0318.100HXP Littelfuse Inc. | 99 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | 2 | - | - | Glass | - | - | -55°C~125°C | Bulk | - | 318 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | yes | Active | Not Applicable | Axial | EAR99 | 11.2Ohm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | - | 100mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | - | - | - | 250V | - | - | - | Fast Blow | Cartridge, Glass | 35A | 0.00102 | 11.28Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | 6.99mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0312.150VXP Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 312 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | Not Applicable | - | - | 5.13Ohm | NICKEL | - | - | - | - | - | - | - | - | - | unknown | 150mA | CE; CSA; UL | 250V | CE, CSA, UL | 6.35mm | - | - | 6.35mm x 31.75mm | - | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | 0.0055 | 5.13Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | 31.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 021806.3MXP Littelfuse Inc. | 5626 | - | Datasheet | 13 Weeks | Glass | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | - | Brass | - | -55°C~125°C | Bulk | - | 218 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Nickel (Ni) | - | - | - | - | - | 250V | - | - | - | - | 6.3A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | 250V | CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE | - | - | - | 5.2mm x 20mm | - | - | - | - | - | Slow Blow | Cartridge, Glass | 63A | 198.5 | 0.0076Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | 198 J | - | - | - | - | Supplemental | 5mm | - | - | 20mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 37004000430 Littelfuse Inc. | 38 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | - | 5 | - | - | - | Copper | - | -40°C~85°C | Bulk | 2007 | TR5® 370 | 0.335Dia x 0.315 H 8.50mmx8.00mm | - | - | Active | 1 (Unlimited) | Radial | - | - | - | 85°C | -40°C | - | - | - | - | 400mA | - | - | - | 400mA | - | 250V | CCC, cURus, SEMKO, VDE | - | 5.08mm | - | - | 18.8mm | - | 600 μm | 400mA | 135mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.025 | - | - | - | - | - | 400mA | - | - | - | - | - | 8.001mm | 8.001mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0453004.MR Littelfuse Inc. | 396 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 453 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 16mOhm | Silver (Ag) | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | - | 4A | CE; CSA; PSE; UL | 125V | CSA, PSE, UL | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | - | 125V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 3.152 | 0.016Ohm | ELECTRIC FUSE | VERY FAST | - | 3 J | 4A | 14400 s | - | - | - | - | 2.6924mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 023002.5VXP Littelfuse Inc. | 35 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 50.2mOhm | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 2.5A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | 4.7mm | - | - | 4.7mm x 14.48mm | - | - | - | - | - | Slow Blow | Cartridge, Glass | 100A AC 10kA DC | 50 | 0.0502Ohm | ELECTRIC FUSE | TIME LAG | - | 50 J | - | - | INDICATOR | - | - | - | - | - | 14.48mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0233007.MXP Littelfuse Inc. | 281 |
| Datasheet | 15 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | Glass | - | 125V | -55°C~125°C | Bulk | - | 233 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 13.7mOhm | - | - | - | - | - | - | - | - | - | - | unknown | 7A | CE; PSE; UL | 125V | CE, PSE, UL | 5.2mm | - | - | 5.2mm x 20mm | - | - | - | 7A | - | Medium Blow | Cartridge, Glass | 10kA | 157.31 | 0.0137Ohm | ELECTRIC FUSE | - | - | 157 J | - | - | - | - | - | - | - | - | 20mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0999030.ZXN Littelfuse Inc. | 61 |
| Datasheet | 9 Weeks | - | - | Holder | Blade, Max | NO | TAB/BLADE | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MAXI® | 1.150Lx0.348W x 0.850 H 29.21mmx8.85mmx21.59mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 1.95mOhm | SILVER | - | - | - | Green | - | 58V | - | - | - | unknown | 30A | - | - | - | 29.21mm | - | 8.51 mm | 29.21mm x 8.51mm x 21.6mm | - | - | - | - | - | Slow Blow | Automotive | 1kA | 4070 | 0.00195Ohm | ELECTRIC FUSE | - | - | 4070 J | - | - | - | - | - | - | 21.59mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 021601.6MRET1P Littelfuse Inc. | 35 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 216 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 4mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | unknown | 1.6A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; SEV; UL; VDE | 250V | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | 5.8mm | - | - | 5.8mm x 22.5mm | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | 1.005 | 0.1112Ohm | ELECTRIC FUSE | - | 5x20mm | 1 J | - | - | - | - | - | - | - | - | 22.5mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0251012.NRT1L Littelfuse Inc. | 500 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | 23 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 5.5mOhm | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | - | not_compliant | 12A | CSA; UL | 32V | CSA, cURus | - | - | - | 2.8mm x 7.11mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 45.2 | 0.0059Ohm | ELECTRIC FUSE | VERY FAST | - | 45 J | - | 14400 s | - | - | Supplemental | 2.41mm | - | - | 7.11mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0498023.M Littelfuse Inc. | 2 |
| Datasheet | 6 Weeks | - | Bolt | Bolt Mount | Auto Link | - | TAB/BLADE | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MIDI® 498 | 1.614Lx0.472W x 0.315 H 41.00mmx12.00mmx8.00mm | e3 | - | Active | Not Applicable | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | 32V | - | - | - | - | 23A | UL | - | - | 16mm | - | 12 mm | 16mm x 12mm x 8mm | - | - | - | - | - | Slow Blow | Automotive | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | 1000 A | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0263.062WRT1L Littelfuse Inc. | 3000 |
| Datasheet | - | - | Through Hole | Through Hole | Axial | - | PIN WIRE | 2 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 5.5Ohm | Tin (Sn) | - | - | - | Green | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | - | 62mA | UL | 250V | UR | - | - | - | 3.94mm x 7.11mm | - | 250V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.000192 | 5.5Ohm | ELECTRIC FUSE | VERY FAST | - | - | 62mA | - | - | - | - | 3.68mm | - | - | 7.11mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0313002.VXP Littelfuse Inc. | 57 |
| - | 11 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | 3.000003g | Glass | - | - | -55°C~125°C | Bulk | - | 313 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 116.9mOhm | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | 2A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | - | - | - | 6.35mm x 31.75mm | - | - | - | - | - | Slow Blow | Cartridge, Glass | 100A | 77 | 0.1169Ohm | ELECTRIC FUSE | TIME LAG | - | 77 J | - | - | - | - | - | 6.35mm | - | - | 31.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0215.500HXP Littelfuse Inc. | 54 |
| Datasheet | 15 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 1.1675Ohm | - | - | - | Ceramic | - | - | 250V | - | - | - | - | 500mA | CE; CSA; ICE; SEMKO; SEV; UL; VDE | 250V | CE, CSA, SEMKO, UL, VDE | - | - | - | - | - | - | - | 500mA | 1.6W | Slow Blow | Cartridge, Ceramic | 1.5kA | 0.42 | 1.1675Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | 500mA | - | - | - | - | 5mm | - | - | 20mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0230003.HXSP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | Glass | - | - | - | - | -55°C~125°C | Bulk | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 38mOhm | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 3A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | - | - | - | 4.7mm x 14.48mm | - | - | - | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | 77 | 0.0383Ohm | ELECTRIC FUSE | TIME LAG | - | 77 J | 3A | - | - | - | - | 4.7mm | - | - | 14.48mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 35402000029 Littelfuse Inc. | 14 |
| Datasheet | 13 Weeks | - | Holder | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2006 | 354 | 0.248Diax1.260L 6.30mmx32.00mm | - | - | Active | 1 (Unlimited) | Clip | - | - | - | 70°C | -25°C | - | - | - | - | 200mA | - | - | - | 200mA | - | 440V | - | - | - | - | - | - | - | - | 200mA | - | Fast Blow | Cartridge, Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.004mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0326.175HXP Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 326 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 8.84Ohm | Nickel (Ni) | - | - | - | - | - | 250V | - | - | - | - | 175mA | CE | 250V | CE | - | - | - | 6.35mm x 31.75mm | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 100A | 0.22 | 8.92Ohm | ELECTRIC FUSE | TIME LAG | 3AB | - | - | 14400 s | - | - | - | 6.35mm | - | - | 31.75mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0274004.V Littelfuse Inc. | 35 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | - | - | - | - | - | - | - | - | Bulk | - | MICRO™ 274 | 0.250Dia x 0.350 H 6.35mmx8.89mm | - | - | Active | 1 (Unlimited) | Radial | - | 20.2mOhm | - | 85°C | -55°C | - | - | - | 125V | 4A | - | - | - | 4A | - | 125V | CSA, QPL, UL | - | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10kA | 1.38 | 0.0202Ohms | - | - | - | - | - | - | - | - | - | 6.35mm | 8.89mm | 8.89mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0253.062V Littelfuse Inc. | 184 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 253 | 0.103Diax0.280L 2.61mmx7.11mm | - | yes | Active | Not Applicable | - | EAR99 | 7Ohm | Pure Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | unknown | 62mA | CSA; QPL; UL | 125V | CSA, QPL, UR | 2.8mm | - | - | 2.8mm x 7.11mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.000113 | 7Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | - | - | 7.11mm | - | - | ROHS3 Compliant | - | - |