- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Fuse Class | Pre-arcing Rating | Diameter | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0MAX070.X Littelfuse Inc. | 35 |
| Datasheet | 7 Weeks | Holder | Holder | Blade, Max | - | - | - | - | - | - | - | - | - | Bulk | - | MAXI® | 1.150Lx0.348W x 0.850 H 29.21mmx8.85mmx21.59mm | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Tan | - | - | 32V | 70A | - | - | - | 70A | - | 32V | - | SAE | - | - | - | - | - | - | - | Slow Blow | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.59mm | 29.21mm | 8.8392mm | - | - | ROHS3 Compliant | - | - | ||
![]() 38215000410 Littelfuse Inc. | 26800 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | Thermoplastic | - | - | - | - | -40°C~85°C | Bulk | 2009 | TR5® 382 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 10.8mOhm | Tin (Sn) | - | - | - | Brown | - | 8536.10.00.40 | 250V | - | - | - | - | 5A | CQC; KC; PSE; SEMKO; UL | 250V | - | CQC, cURus, KC, PSE/JET, SEMKO, VDE | - | - | - | 8.5mm x 8mm | - | - | 1.25W | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 121.25 | 0.0108Ohm | ELECTRIC FUSE | TIME LAG | TR5 | 90 J | 5A | - | - | 90 A2/s | 8.5mm | 8.001mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0314003.VXP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 314 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 43.2mOhm | Nickel (Ni) | - | - | - | - | - | - | 125V | - | - | - | - | 3A | CE; CSA; KTL; PSE; UL | 250V | - | CE, CSA, KC, PSE, UL | 6.35mm | - | - | 6.35mm x 31.75mm | - | - | - | Fast Blow | Cartridge, Ceramic | 100A AC 10kA DC | - | 14.6 | 0.0432Ohm | ELECTRIC FUSE | - | 3AB | 14 J | - | - | - | - | - | - | - | - | 31.75mm | - | ROHS3 Compliant | - | - | ||
![]() 02291.25VXSP Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Holder | 2AG, 5mm x 15mm | NO | END CAP | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 229 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 146mOhm | Matte Tin (Sn) | - | - | - | - | - | - | 125V | - | - | - | unknown | 1.25A | CE; CSA; PSE; UL | 250V | - | CE, CSA, PSE, UL | 4.5mm | - | - | 4.5mm x 14.48mm | - | - | - | Slow Blow | Cartridge, Glass | 100A AC 10kA DC | - | 9.8 | 0.146Ohm | ELECTRIC FUSE | TIME LAG | - | 9 J | - | - | - | - | - | - | - | - | 14.48mm | - | ROHS3 Compliant | - | - | ||
![]() 0603SFP250F/32-2 Littelfuse Inc. | 4446 |
| Datasheet | 16 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SFP | 0.063Lx0.032W x 0.032 H 1.60mmx0.81mmx0.81mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 8536.10.00.40 | 32V | 2.5A | - | - | - | - | UL | - | - | UL | 1.75mm | - | 0.95 mm | 1.75mm x 0.95mm x 0.95mm | - | - | - | - | Board Mount (Cartridge Style Excluded) | 50A | 2.5A | 0.56 | 0.042Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | 0.95mm | - | ROHS3 Compliant | - | - | ||
![]() 0429001.WRM Littelfuse Inc. | 20000 | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 2 | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 429 | 0.125Lx0.060W x 0.045 H 3.18mmx1.52mmx1.14mm | - | - | Obsolete | 1 (Unlimited) | - | - | 99.5mOhm | - | 90°C | -55°C | Thin Film | - | - | - | 63V | 1A | - | 1.52mm | - | 1A | - | 63V | 3216 | CSA, UL | - | 1206 | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | - | - | 0.035 | 0.0995Ohms | - | - | - | - | - | - | - | - | - | 1.143mm | 3.18mm | 1.524mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0326.400HXP Littelfuse Inc. | 69 |
| Datasheet | 11 Weeks | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Ceramic | - | - | - | - | -55°C~125°C | Bulk | - | 326 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 1.92Ohm | Nickel (Ni) | - | - | - | - | - | - | 125V | - | - | - | - | 400mA | CE; CSA; UL | 250V | - | CE, CSA, UL | - | - | - | 6.35mm x 31.75mm | - | - | - | Slow Blow | Cartridge, Ceramic | 100A AC 10kA DC | - | 1.33 | 1.935Ohm | ELECTRIC FUSE | TIME LAG | 3AB | 1 J | 400mA | 14400 s | - | - | 6.35mm | - | - | - | 31.75mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0215004.MXBP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Holder | 5mm x 20mm | - | END CAP | - | - | Ceramic | - | - | 250V | -55°C~125°C | Bulk | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | - | Active | 1 (Unlimited) | Clip | - | 18.5mOhm | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | unknown | 4A | BSI, CCC, CE, CSA, PSE, UL, VDE | 250V | - | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | 5.2mm | - | - | 5.2mm x 20mm | - | - | 4W | Slow Blow | Cartridge, Ceramic | 1.5kA | - | 46.96 | 0.0185Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | - | - | Supplemental | - | - | - | - | - | 20mm | - | ROHS3 Compliant | - | - | ||
![]() 021602.5TXP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Holder | Holder | 5mm x 20mm | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 216 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | - | 58.4mOhm | - | 125°C | -55°C | - | - | - | - | - | 2.5A | - | - | - | 2.5A | - | 250V | - | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 2.695 | 0.0584Ohms | - | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0251003.VXL Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 29mOhm | Matte Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 3A | CSA; PSE; QPL; TUV; UL | 125V | - | CCC, CSA, cURus, PSE, TUV | 2.8mm | - | - | 2.8mm x 7.11mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 1.19 | 0.0295Ohm | ELECTRIC FUSE | VERY FAST | - | 1 J | - | - | - | - | - | - | - | - | 7.11mm | - | ROHS3 Compliant | - | - | ||
![]() 37403150430 Littelfuse Inc. | 183 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | Thermoplastic | - | - | - | - | -40°C~85°C | Bulk | 2006 | TR5® 374 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 545mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | - | - | - | - | unknown | 315mA | CSA; UL | 250V | - | CSA, cULus | 8.5mm | - | - | 8.5mm x 8mm | - | 315mA | 95mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.26 | 0.545Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | - | - | - | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 80713150000 Littelfuse Inc. | 82 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2011 | TE7 807 | 0.488Lx0.252W x 0.362 H 12.40mmx6.40mmx9.20mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 21.8mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 300V | - | AMMO PACK; TAPE AND REEL | 6.4mm | - | 3.15A | CUL; KC; IEC; PSE; UL | 300V | - | cULus, KC, PSE/JET | 12.4mm | - | - | 12.4mm x 6.4mm x 9.2mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 197.3 | 0.0218Ohm | ELECTRIC FUSE | TIME LAG | TE7 | 197 J | 3.15A | - | - | - | - | 9.1948mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0157.500DRT Littelfuse Inc. | 1442 | - | Datasheet | 15 Weeks | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Clip | - | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 157T | 0.256Lx0.146W x 0.154 H 6.50mmx3.70mmx3.90mm | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 704.7mOhm | Matte Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 3.7mm | not_compliant | 500mA | UL | 125V | - | cULus | 6.1mm | - | 2.69 mm | 6.1mm x 2.69mm x 2.69mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.24 | 0.7047Ohm | ELECTRIC FUSE | TIME LAG | - | - | 500mA | - | - | - | - | 3.9116mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0217.100MXEP Littelfuse Inc. | 1000 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | Glass | - | - | - | - | -55°C~125°C | Bulk | - | 217 | 0.236Diax0.886L 6.00mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 5.6965Ohm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 100mA | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | 6mm x 22.5mm | - | - | 1.6W | Fast Blow | Cartridge, Glass | 35A | - | 0.0045 | 5.6965Ohm | ELECTRIC FUSE | - | 5x20mm | - | - | - | - | 0.0026 A2/s | 5mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0293100.MXJ Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Holder | Auto Link | - | - | - | - | - | 125°C | -40°C | - | - | Bulk | - | PAL™ 293 | 0.670Lx0.520W x 1.059 H 17.00mmx13.20mmx26.90mm | - | - | Active | 1 (Unlimited) | Socket | - | - | - | - | - | - | Blue | - | - | 32V | - | - | - | unknown | 100A | - | - | - | - | 23mm | - | 16.4 mm | 23mm x 16.4mm x 30.6mm | - | - | - | Slow Blow | Automotive | - | - | - | - | Electric Fuse | - | - | - | - | - | - | - | - | 26.8986mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0977.500MXP Littelfuse Inc. | 35 |
| Datasheet | 15 Weeks | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 977 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | Not Applicable | Clip | EAR99 | 945mOhm | - | - | - | - | - | - | - | 450V | - | - | - | - | 500mA | CE; SEMKO | 500V | - | CE, SEMKO | 5.2mm | - | - | 5.2mm x 20mm | - | - | - | Slow Blow | Cartridge, Ceramic | 100A AC 200A DC | - | 0.3 | 0.945Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | 500mA | - | - | - | - | - | - | - | 20mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 0977.500MXEP Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | Ceramic | - | - | - | -55°C~125°C | Bulk | - | 977 | 0.236Diax0.886L 6.00mmx22.50mm | - | - | Active | Not Applicable | Axial | EAR99 | 945mOhm | - | - | - | - | - | - | 8536.10.00.40 | 450V | - | - | - | - | 500mA | CE; SEMKO | 500V | - | CE, SEMKO | 6mm | - | - | 6mm x 22.5mm | - | - | - | Slow Blow | Cartridge, Ceramic | 100A AC 200A DC | - | 0.3 | 0.945Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | 500mA | - | - | - | - | - | - | - | 22.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 0225010.HXUP Littelfuse Inc. | 100 |
| Datasheet | 11 Weeks | - | Holder | 2AG, 5mm x 15mm | - | END CAP | - | - | Glass | - | - | - | -55°C~125°C | Bulk | - | 225 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 6.75mOhm | Tin (Sn) | - | - | - | - | - | - | 125V | - | - | - | - | 10A | - | 125V | - | CE, CSA, PSE, UL | - | - | - | 4.8mm x 14.9mm | 125V | - | 120mW | Fast Blow | Cartridge, Glass | 500A | - | 116 | 0.0075Ohm | ELECTRIC FUSE | - | 2AG | - | 10A | 14400 s | - | - | 4.8mm | - | - | - | 14.9mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 20102000021P Littelfuse Inc. | 33 | - | Datasheet | 15 Weeks | Holder, Through Hole | Holder | 5mm x 20mm | - | END CAP | - | Glass | - | - | - | - | -25°C~70°C | Bulk | 2006 | 201P | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 1.25Ohm | - | - | - | - | - | PRE-ARCING TIME: OPEN WITHIN 5 MS AT 1000% RATED CURRENT | - | - | - | - | - | - | 200mA | CUL; UL | 250V | - | cULus | 5.2mm | - | - | 5.2mm x 20mm | - | 200mA | 300mW | Medium Blow | Cartridge, Glass | 80A | - | 0.12 | 1.25Ohm | ELECTRIC FUSE | MEDIUM TIME LAG | - | - | 200mA | - | - | - | - | - | - | - | 20mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 0216004.MXBP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Holder | 5mm x 20mm | NO | END CAP | - | Ceramic | - | - | - | - | -55°C~125°C | Bulk | - | 216 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 24.7mOhm | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | unknown | 4A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; SEV; UL; VDE | 250V | - | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | 5.2mm | - | - | 5.2mm x 20mm | - | - | 4W | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 14.995 | 0.0247Ohm | ELECTRIC FUSE | - | 5x20mm | 14 J | - | - | - | - | - | - | - | - | 20mm | - | ROHS3 Compliant | - | - |