- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Physical Dimension | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Diameter | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0224002.VXP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 2AG, 5mm x 15mm (Axial) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 224 | 0.185Diax0.570L 4.70mmx14.48mm | - | - | Active | 1 (Unlimited) | - | - | 49.7mOhm | - | 125°C | -55°C | - | - | 125V | 2A | - | - | - | 2A | - | 250V | CE, CSA, PSE, UL | - | - | - | - | Fast Blow | Cartridge, Glass | 100A AC 10kA DC | 1.5 | 0.0497Ohms | - | - | - | - | - | - | - | - | 14.478mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0235002.HXEP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 235 | 0.228Diax0.886L 5.80mmx22.50mm | - | - | Active | 1 (Unlimited) | Axial | - | 60mOhm | - | 125°C | -55°C | - | - | 250V | 2A | - | - | - | 2A | - | 250V | CE, CSA, KC, PSE, UL | - | - | 2A | - | Fast Blow | Cartridge, Glass | 100A | 2.645 | 0.0603Ohms | - | - | - | - | - | - | 6mm | - | 22.5044mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 37300500000 Littelfuse Inc. | 931 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | Thermoplastic | - | - | -40°C~85°C | Tape & Box (TB) | 2012 | TR5® 373 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 7.265Ohm | Tin (Sn) | - | - | Brown | 8536.10.00.40 | 250V | - | AMMO PACK; TAPE AND REEL | - | unknown | 50mA | CSA; UL | 250V | CSA, cULus | - | 8.5mm x 8mm | - | 70mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0001 | 7.265Ohm | ELECTRIC FUSE | - | TE5 | - | - | - | 8.5mm | 8.001mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0315.150HXP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | 315 | 0.275Diax1.275L 6.99mmx32.39mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 15.3Ohm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 150mA | CE; CSA; UL | 250V | CE, CSA, UL | - | 6.99mm x 32.39mm | - | - | Slow Blow | Cartridge, Glass | 35A | 0.27 | 20Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | 6.99mm | - | - | - | 32.39mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0263001.WRT1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 105mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | not_compliant | 1A | CSA; PSE; UL | 250V | CSA, PSE, UR | 3.94mm | 3.94mm x 7.11mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.087 | 0.105Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 14400 s | - | - | - | - | 7.11mm | - | Non-RoHS Compliant | - | - | ||
![]() 0263.750VXL Littelfuse Inc. | 40 |
| Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | - | - | Active | 1 (Unlimited) | - | - | 150mOhm | - | 125°C | -55°C | - | - | - | 750mA | - | - | - | 750mA | - | 250V | CSA, UR | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0411 | 0.15Ohms | - | - | - | - | - | - | - | - | 7.112mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0263005.WRT1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 14.5mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | 5A | CSA; PSE; UL | 250V | CSA, PSE, UR | 3.94mm | 3.94mm x 7.11mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 5.55 | 0.0145Ohm | ELECTRIC FUSE | VERY FAST | - | 5 J | - | - | - | - | - | - | 7.11mm | - | Non-RoHS Compliant | - | - | ||
![]() 0325015.MXF48SPP Littelfuse Inc. | 10000 | - | - | 15 Weeks | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 325 | 0.275Diax1.288L 6.99mmx32.72mm | - | - | Active | 1 (Unlimited) | - | - | 5mOhm | - | - | - | - | - | - | - | - | - | unknown | 15A | - | 250V | CE, CSA, KC, METI, UL | - | - | - | - | Slow Blow | Cartridge, Ceramic | 400A | 245 | 0.005Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0315.700HXP Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | - | Glass | - | - | -55°C~125°C | Bulk | - | 315 | 0.275Diax1.275L 6.99mmx32.39mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 700mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 700mA | CE; CSA; UL | 250V | CE, CSA, UL | - | 6.99mm x 32.39mm | - | - | Slow Blow | Cartridge, Glass | 35A | 5.9 | 0.7Ohm | ELECTRIC FUSE | TIME LAG | - | 5 J | - | - | 6.99mm | - | - | - | 32.39mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0251.250VXL Littelfuse Inc. | 40 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 665mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 250mA | CSA; QPL; UL | 125V | CSA, cURus | 2.8mm | 2.8mm x 7.11mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.0116 | 0.665Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | 7.11mm | - | ROHS3 Compliant | - | - | ||
![]() 0318008.VXP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | 2 | - | - | - | -55°C~125°C | Bulk | - | 318 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | yes | Active | Not Applicable | - | EAR99 | 12.2mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | - | - | unknown | 8A | CE; CSA; KTL; PSE; UL | 250V | CE, CSA, KC, PSE, UL | 6.99mm | - | - | - | Fast Blow | Cartridge, Glass | 200A | 166 | 0.0122Ohm | ELECTRIC FUSE | - | - | 166 J | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0235.200HXEP Littelfuse Inc. | 35 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 235 | 0.236Diax0.886L 6.00mmx22.50mm | - | - | Active | 1 (Unlimited) | Axial | - | 3.15Ohm | - | 125°C | -55°C | - | - | 250V | 200mA | - | - | - | 200mA | - | 250V | CE, CSA, KC, UL | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | 0.00867 | 3.15Ohms | - | - | - | - | - | - | 6mm | - | 22.5044mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0235.300HXEP Littelfuse Inc. | 35 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 235 | 0.236Diax0.886L 6.00mmx22.50mm | - | - | Active | 1 (Unlimited) | Axial | - | 1.6Ohm | - | 125°C | -55°C | - | - | 250V | 300mA | - | - | - | 300mA | - | 250V | CE, CSA, KC, UL | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | 0.03215 | 1.6Ohms | - | - | - | - | - | - | 6mm | - | 22.5044mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0160.500MR Littelfuse Inc. | 886 | - | Datasheet | 15 Weeks | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Clip | - | - | - | Ceramic | Ceramic | 250V | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 160 | 0.429Lx0.189W x 0.189 H 10.90mmx4.80mmx4.80mm | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 597.4mOhm | - | 125°C | -55°C | - | - | - | 500mA | - | 4.8mm | - | 500mA | - | 250V | cULus | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 1.96 | 0.5974Ohms | - | - | - | - | 500mA | - | - | 4.8mm | 10.8966mm | 4.8006mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 023201.6MXP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | - | -55°C~125°C | Bulk | - | 232 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 53.7mOhm | NICKEL | - | - | - | - | 250V | - | - | - | unknown | 1.6A | CE; KC; PSE | 250V | CE, KC, PSE | - | 5.2mm x 20mm | - | - | Medium Blow | Cartridge, Glass | 100A | 6.96 | 0.0537Ohm | ELECTRIC FUSE | - | - | 6 J | - | - | 5.2mm | - | - | - | 20mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0216.160TXP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Holder | Holder | 5mm x 20mm | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 216 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | - | 5.349Ohm | - | 125°C | -55°C | - | - | - | 160mA | - | - | - | 160mA | - | 250V | CCC, CE, CSA, SEMKO, UL, VDE | - | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | 0.00576 | 5.349Ohms | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1206SFF700F/32-2 Littelfuse Inc. | 3853 |
| Datasheet | 16 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1206SFF | 0.126Lx0.063W x 0.043 H 3.20mmx1.60mmx1.10mm | - | - | Active | 1 (Unlimited) | - | - | 11mOhm | - | 125°C | -55°C | - | - | 24V | 7A | - | - | - | - | - | - | UL | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 45A | 1.75 | 0.011Ohms | - | - | - | - | 7A | - | - | 1.3mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02301.25VXSP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 146mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 1.25A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | 4.7mm | 4.7mm x 14.48mm | - | - | Slow Blow | Cartridge, Glass | 100A AC 10kA DC | 9.8 | 0.146Ohm | ELECTRIC FUSE | TIME LAG | - | 9 J | - | - | - | - | - | - | 14.48mm | - | ROHS3 Compliant | - | - | ||
![]() 0274.600V Littelfuse Inc. | 41 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Radial, Can, Vertical | - | - | - | - | - | - | - | Bulk | - | MICRO™ 274 | 0.250Dia x 0.350 H 6.35mmx8.89mm | - | - | Active | 1 (Unlimited) | Radial | - | 430mOhm | - | 85°C | -55°C | - | - | 125V | 600mA | - | - | - | 600mA | - | 125V | CSA, QPL, UL | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10kA | 0.0411 | 0.43Ohms | - | - | - | - | - | - | 6.35mm | 8.89mm | 8.89mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0202005.HXG Littelfuse Inc. | 147 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | Thermoplastic | - | - | -55°C~125°C | Bulk | - | FLAT-PAK® 202 | 0.372Lx0.250W x 0.165 H 9.45mmx6.35mmx4.19mm | e0 | - | Active | 1 (Unlimited) | - | EAR99 | 17.4mOhm | Tin/Lead (Sn/Pb) | - | - | - | 8536.10.00.40 | 250V | - | - | 6.35mm | unknown | 5A | CSA; UL | 250V | CSA, UL | 9.45mm | 9.45mm x 6.35mm x 4.19mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 4.68 | 0.0174Ohm | ELECTRIC FUSE | - | - | 4 J | - | 14400 s | - | 4.191mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead |