- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Fuse Class | Pre-arcing Rating | Diameter | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0230.600DRT3SP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 477mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | unknown | 600mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | 4.7mm x 14.48mm | - | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | 1.75 | 0.4805Ohm | ELECTRIC FUSE | TIME LAG | - | 1 J | - | - | - | - | 4.7mm | - | - | - | 14.48mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0230001.DRT2SP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 212mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | unknown | 1A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | - | - | 4.7mm x 14.48mm | - | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | 5.64 | 0.212Ohm | ELECTRIC FUSE | TIME LAG | - | 5 J | - | - | - | - | 4.7mm | - | - | - | 14.48mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0230.250DRT3SP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 2.41Ohm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | unknown | 250mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | 4.7mm x 14.48mm | - | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | 0.216 | 2.43Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | 4.7mm | - | - | - | 14.48mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0230.375DRT2SP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 1.1685Ohm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | unknown | 375mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | 4.7mm x 14.48mm | - | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | 0.58 | 1.1685Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | 4.7mm | - | - | - | 14.48mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0299080.ZXT Littelfuse Inc. | 32 |
| Datasheet | 7 Weeks | - | Holder | Blade, Max | - | TAB/BLADE | - | - | - | - | -40°C~125°C | Bulk | - | MAXI® | 1.150Lx0.350W x 0.850 H 29.21mmx8.89mmx21.59mm | e4 | - | Active | Not Applicable | - | EAR99 | 540mOhm | Silver (Ag) | - | - | White | - | 32V | - | - | - | - | 80A | UL | - | UR | 29.21mm | 8.85 mm | 29.21mm x 8.85mm x 21.59mm | - | - | - | - | Automotive | 1kA | 8800 | 0.54Ohm | ELECTRIC FUSE | - | - | - | - | 360000 s | - | 43600 A2/s | - | 21.59mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0202.750URG Littelfuse Inc. | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | FLAT-PAK® 202 | 0.372Lx0.250W x 0.165 H 9.45mmx6.35mmx4.19mm | e0 | - | Active | 1 (Unlimited) | - | EAR99 | 166mOhm | TIN LEAD | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | unknown | 750mA | CSA; UL | 250V | CSA, UL | 9.45mm | 6.35 mm | 9.45mm x 6.35mm x 4.19mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.098 | 0.166Ohm | ELECTRIC FUSE | - | - | - | - | 14400 s | - | 0.09 A2/s | - | 4.191mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 020202.5URG Littelfuse Inc. | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | FLAT-PAK® 202 | 0.372Lx0.250W x 0.165 H 9.45mmx6.35mmx4.19mm | e0 | - | Active | 1 (Unlimited) | - | EAR99 | 45.5mOhm | TIN LEAD | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | unknown | 2.5A | CSA; UL | 250V | CSA, UL | 9.45mm | 6.35 mm | 9.45mm x 6.35mm x 4.19mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1.76 | 0.0455Ohm | ELECTRIC FUSE | - | - | 1 J | - | - | - | - | - | 4.191mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0874010.MXEP Littelfuse Inc. | 1051 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | Ceramic | 250V | -55°C~125°C | Bulk | - | 874 | 0.142Diax0.394L 3.60mmx10.00mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 6.6mOhm | TIN | - | - | - | 8536.10.00.40 | - | - | - | - | unknown | 10A | UL | 250V | cULus | 3.6mm | - | 3.6mm x 10mm | - | 10A | - | Fast Blow | Cartridge, Ceramic | 50A | 70.1 | 0.0066Ohm | ELECTRIC FUSE | - | - | 70 J | - | 14400 s | - | - | - | - | - | - | 10mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 37411250410 Littelfuse Inc. | 394 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | - | Thermoplastic | - | -40°C~85°C | Bulk | 2009 | TR5® 374 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 80mOhm | Tin (Sn) | - | - | Brown | 8536.10.00.40 | 250V | - | - | - | - | 1.25A | CSA; UL | 250V | CSA, cULus | - | - | 8.5mm x 8mm | 250V | - | 185mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 3.2 | 0.08Ohm | ELECTRIC FUSE | TIME LAG | TR5 | 3 J | 1.25A | - | - | - | 8.5mm | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0487020.MXEP Littelfuse Inc. | 8000 |
| Datasheet | 15 Weeks | - | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | -55°C~125°C | - | - | 487 | 0.217Diax0.846L 5.50mmx21.50mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 420V | 20A | - | - | unknown | - | - | 420V | cURus, TUV | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 200A AC 300A DC | 390 | 0.0043Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0297003.H Littelfuse Inc. | 23 |
| Datasheet | 7 Weeks | - | Holder | Blade, Miniature | - | TAB/BLADE | - | - | - | - | -40°C~125°C | Bulk | - | MINI® 297 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 33.75Ohm | - | - | - | Purple | - | 32V | - | - | - | unknown | 3A | CSA, UL | - | - | 10.9mm | 3.8 mm | 10.9mm x 3.8mm x 8.8mm | - | - | - | - | Automotive | 1kA | 9.4 | 33.75Ohm | ELECTRIC FUSE | - | - | - | - | 14400 s | - | - | - | 8.7884mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0216.250MXBP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | - | -55°C~125°C | Bulk | - | 216 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 2.35Ohm | Tin (Sn) | - | - | - | - | - | - | - | - | unknown | 250mA | CCC; CE; CSA; IEC; SEMKO; UL; VDE | 250V | CCC, CE, CSA, SEMKO, UR, VDE | 5.2mm | - | 5.2mm x 20mm | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | 0.00891 | 2.35Ohm | ELECTRIC FUSE | - | 5x20mm | - | - | - | - | 0.0089 A2/s | - | - | - | - | 20mm | - | ROHS3 Compliant | - | - | ||
![]() 0232001.MXF15P Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Holder | Holder | 5mm x 20mm | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 232 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | - | 92.3mOhm | - | 125°C | -55°C | - | - | - | 1A | - | - | - | 1A | - | 250V | CE, KC, PSE | - | - | - | - | - | - | Medium Blow | Cartridge, Glass | 100A | 1.373 | 0.0923Ohms | - | - | - | - | - | - | - | - | 5mm | - | 19.9898mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0230.600DRT2SP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 477mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | unknown | 600mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | 4.7mm x 14.48mm | - | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | 1.75 | 0.4805Ohm | ELECTRIC FUSE | TIME LAG | - | 1 J | - | - | - | - | 4.7mm | - | - | - | 14.48mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 02092.25MXP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Holder | 2AG, 5mm x 15mm | NO | END CAP | 2 | - | - | - | -55°C~125°C | Bulk | - | 209 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 56.7mOhm | Tin (Sn) | - | - | - | - | - | - | - | - | unknown | 2.25A | CE; PSE; UL | 350V | CE, cULus, PSE | 4.5mm | - | 4.5mm x 14.48mm | - | - | - | Slow Blow | Cartridge, Glass | 100A | 39 | 0.0567Ohm | ELECTRIC FUSE | TIME LAG | 2AG | 39 J | - | 14400 s | - | - | - | - | - | - | 14.48mm | - | ROHS3 Compliant | - | - | ||
![]() 0466002.WR Littelfuse Inc. | 1000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | Ceramic | Thermoplastic | 63V | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 31mOhm | - | 90°C | -55°C | - | - | 63V | 2A | - | 1.52mm | - | 2A | - | 63V | CSA, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.2326 | 0.031Ohms | - | - | - | - | - | - | - | - | - | 584.2μm | 3.18mm | 1.524mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0239005.MRET1P Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 239 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 19.9mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | TAPE AND REEL | - | unknown | 5A | CE; CSA; KC; PSE; UL | 125V | CE, CSA, KC, PSE, UL | 5.8mm | - | 5.8mm x 22.5mm | - | - | - | Slow Blow | Cartridge, Glass | 10kA | 302.836 | 0.0199Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | 302 J | - | 14400 s | Supplemental | 302.8 A2/s | - | - | - | - | 22.5mm | - | ROHS3 Compliant | - | - | ||
![]() 0216010.MXBP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | - | -55°C~125°C | Bulk | - | 216 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 7.9mOhm | Tin (Sn) | - | - | - | - | - | - | - | - | unknown | 10A | CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | 250V | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | 5.2mm | - | 5.2mm x 20mm | - | - | - | Fast Blow | Cartridge, Ceramic | 1.5kA | 154.34 | 0.0079Ohm | ELECTRIC FUSE | - | 5x20mm | 154 J | - | - | - | - | - | - | - | - | 20mm | - | ROHS3 Compliant | - | - | ||
![]() 020201.5URG Littelfuse Inc. | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | Thermoplastic | - | - | -55°C~125°C | Tape & Reel (TR) | - | FLAT-PAK® 202 | 0.372Lx0.250W x 0.165 H 9.45mmx6.35mmx4.19mm | e0 | - | Active | 1 (Unlimited) | - | EAR99 | 70.1mOhm | TIN LEAD | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | 6.35mm | unknown | 1.5A | CSA; UL | 250V | CSA, UL | 9.45mm | - | 9.45mm x 6.35mm x 4.19mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.54 | 0.0701Ohm | ELECTRIC FUSE | - | - | - | - | 14400 s | - | - | - | 4.191mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0224007.HXUP Littelfuse Inc. | 135 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 2AG, 5mm x 15mm (Axial) | - | PIN WIRE | - | Glass | - | - | -55°C~125°C | Bulk | - | 224 | 0.185Diax0.570L 4.70mmx14.48mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 12.3mOhm | Tin (Sn) | - | - | - | - | 125V | - | - | - | - | 7A | - | 125V | CE, CSA, PSE, UL | 4.8mm | - | 4.8mm x 14.9mm | 125V | - | - | Fast Blow | Cartridge, Glass | 500A | 40 | 0.013Ohm | ELECTRIC FUSE | - | 2AG | - | - | - | - | - | - | - | - | - | 14.9mm | - | ROHS3 Compliant | - | Lead Free |