- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Housing Material | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Physical Dimension | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Built-in Feature | Diameter | Length | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0218.800VXP Littelfuse Inc. | 6 |
| Datasheet | 15 Weeks | Holder | Holder | 5mm x 20mm | - | - | - | -55°C~125°C | Bulk | 218 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | - | - | 81.3mOhm | - | 125°C | -55°C | - | - | - | 800mA | - | - | 800mA | - | 250V | CCC, CE, CSA, KC, SEMKO, UL, VDE | - | - | Slow Blow | Cartridge, Glass | 35A | 3.37 | 0.0813Ohms | - | - | - | - | - | - | - | - | 19.9898mm | - | - | ROHS3 Compliant | - | ||
![]() 0324.375HXP Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | Ceramic | -55°C~125°C | Bulk | 324 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 820mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | - | unknown | 375mA | CE; CSA; UL | 250V | CE, CSA, UL | - | 6.99mm x 32.72mm | Fast Blow | Cartridge, Ceramic | 35A AC 10kA DC | 0.05 | 0.82Ohm | ELECTRIC FUSE | - | 3AB | - | 375mA | - | - | 6.985mm | - | 32.72mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0263.125VXL Littelfuse Inc. | 35 |
| Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | -55°C~125°C | Bulk | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | - | - | Active | 1 (Unlimited) | - | - | 1.75Ohm | - | 125°C | -55°C | - | - | - | 125mA | - | - | 125mA | - | 250V | CSA, UR | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.00231 | 1.75Ohms | - | - | - | - | - | - | - | - | 7.112mm | - | - | ROHS3 Compliant | - | ||
![]() 0253002.V Littelfuse Inc. | 374 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | PIN WIRE | - | -55°C~125°C | Bulk | PICO® II 253 | 0.103Diax0.280L 2.61mmx7.11mm | - | yes | Active | Not Applicable | - | EAR99 | 47.3mOhm | Pure Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | unknown | 2A | CSA; PSE; QPL; TUV; UL | 125V | CCC, CSA, PSE, QPL, TUV, UR | 2.8mm | 2.8mm x 7.11mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.405 | 0.0473Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | 7.11mm | - | Non-RoHS Compliant | - | ||
![]() 0235.400VXP Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Holder | Holder | 5mm x 20mm | - | - | - | -55°C~125°C | Bulk | 235 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | - | - | 1.75Ohm | - | 125°C | -55°C | - | - | - | 400mA | - | - | 400mA | - | 250V | CE, CSA, K-MARK, UL | - | - | Fast Blow | Cartridge, Glass | 35A | 0.05845 | 1.75Ohms | - | - | - | - | - | - | - | - | 19.9898mm | - | - | ROHS3 Compliant | - | ||
![]() 0230003.VXP Littelfuse Inc. | 35 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | -55°C~125°C | Bulk | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 38.3mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | - | unknown | 3A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | 4.7mm | 4.7mm x 14.48mm | Slow Blow | Cartridge, Glass | 100A AC 10kA DC | 77 | 0.0383Ohm | ELECTRIC FUSE | TIME LAG | - | 77 J | - | - | INDICATOR | - | - | 14.48mm | - | ROHS3 Compliant | - | ||
![]() 0230001.VXP Littelfuse Inc. | 35 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | -55°C~125°C | Bulk | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 212mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | - | unknown | 1A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | 4.7mm | 4.7mm x 14.48mm | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | 5.64 | 0.212Ohm | ELECTRIC FUSE | TIME LAG | 2AG | 5 J | - | 14400 s | INDICATOR | - | - | 14.48mm | - | ROHS3 Compliant | - | ||
![]() 0230.375VXSP Littelfuse Inc. | 6 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | -55°C~125°C | Bulk | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 1.1685Ohm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | - | unknown | 375mA | CE; CSA; UL | 250V | CE, CSA, UL | 4.7mm | 4.7mm x 14.48mm | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | 0.58 | 1.1685Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | 14.48mm | - | ROHS3 Compliant | - | ||
![]() 02302.25VXSP Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | -55°C~125°C | Bulk | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 56.7mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | - | unknown | 2.25A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | 4.7mm | 4.7mm x 14.48mm | Slow Blow | Cartridge, Glass | 100A AC 10kA DC | 39 | 0.0567Ohm | ELECTRIC FUSE | TIME LAG | - | 39 J | - | - | - | - | - | 14.48mm | - | ROHS3 Compliant | - | ||
![]() 0235.100VXEP Littelfuse Inc. | 35 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | -55°C~125°C | Bulk | 235 | 0.236Diax0.886L 6.00mmx22.50mm | - | - | Active | 1 (Unlimited) | - | - | 8.4Ohm | - | 125°C | -55°C | - | - | - | 100mA | - | - | 100mA | - | 250V | CE, CSA, K-MARK, UL | - | - | Fast Blow | Cartridge, Glass | 35A | 0.00312 | 8.4Ohms | - | - | - | - | - | - | - | - | 22.5044mm | - | - | ROHS3 Compliant | - | ||
![]() 023502.5HXEP Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | - | - | -55°C~125°C | Bulk | 235 | 0.220Diax0.846L 5.60mmx21.50mm | - | - | Active | 1 (Unlimited) | Axial | - | 43.7mOhm | - | 125°C | -55°C | - | - | 250V | 2.5A | - | - | 2.5A | - | 250V | CE, CSA, KC, PSE, UL | - | - | Fast Blow | Cartridge, Glass | 100A | 5.445 | 0.0437Ohms | - | - | - | - | - | - | - | 6mm | 21.4884mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0235006.HXEP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | -55°C~125°C | Bulk | 235 | 0.228Diax0.886L 5.80mmx22.50mm | - | - | Active | 1 (Unlimited) | Axial | - | 14.8mOhm | - | 125°C | -55°C | - | - | 125V | 6A | - | - | 6A | - | 125V | CE, CSA, KC, PSE, UL | - | - | Fast Blow | Cartridge, Glass | 10kA | 47.325 | 0.0148Ohms | - | - | - | - | - | - | - | 6mm | 22.5044mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 023501.6HXEP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | - | Glass | -55°C~125°C | Bulk | 235 | 0.220Diax0.846L 5.60mmx21.50mm | - | - | Active | 1 (Unlimited) | Axial | - | 75.8mOhm | - | 125°C | -55°C | - | - | 250V | 1.6A | - | - | 1.6A | - | 250V | CE, CSA, KC, PSE, UL | - | - | Fast Blow | Cartridge, Glass | 100A | 2.025 | 0.0758Ohms | - | - | - | - | - | - | - | 6mm | 22.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0235.800HXEP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | -55°C~125°C | Bulk | 235 | 0.228Diax0.886L 5.80mmx22.50mm | - | - | Active | 1 (Unlimited) | Axial | - | 192mOhm | - | 125°C | -55°C | - | - | 250V | 800mA | - | - | 800mA | - | 250V | CE, CSA, KC, UL | - | - | Fast Blow | Cartridge, Glass | 35A | 0.253 | 0.192Ohms | - | - | - | - | - | - | - | 6mm | 22.5044mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0224.750VXP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 2AG, 5mm x 15mm (Axial) | - | - | - | -55°C~125°C | Bulk | 224 | 0.185Diax0.570L 4.70mmx14.48mm | - | - | Active | 1 (Unlimited) | - | - | 152mOhm | - | 125°C | -55°C | - | - | 125V | 750mA | - | - | 750mA | - | 250V | CE, CSA, UL | - | - | Fast Blow | Cartridge, Glass | 35A AC 10kA DC | 1.05 | 0.152Ohms | - | - | - | - | - | - | - | - | 14.478mm | - | - | ROHS3 Compliant | - | ||
![]() 0225006.VXUP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | Holder | Holder | 2AG, 5mm x 15mm | - | - | - | -55°C~125°C | Bulk | 225 | 0.177Diax0.570L 4.50mmx14.48mm | - | - | Active | 1 (Unlimited) | - | - | 15.4mOhm | - | 125°C | -55°C | - | - | - | 6A | - | - | 6A | - | 125V | CE, CSA, PSE, UL | - | - | Fast Blow | Cartridge, Glass | 500A | 22.1 | 0.0154Ohms | - | - | - | - | - | - | - | - | 14.478mm | - | - | ROHS3 Compliant | - | ||
![]() 0235.500VXP Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Holder | Holder | 5mm x 20mm | - | - | - | -55°C~125°C | Bulk | 235 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | - | - | 426.5mOhm | - | 125°C | -55°C | - | - | - | 500mA | - | - | 500mA | - | 250V | CE, CSA, K-MARK, UL | - | - | Fast Blow | Cartridge, Glass | 35A | 0.06915 | 0.4265Ohms | - | - | - | - | - | - | - | - | 19.9898mm | - | - | ROHS3 Compliant | - | ||
![]() 026301.5VXL Littelfuse Inc. | 40 |
| Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | -55°C~125°C | Bulk | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | - | - | Active | 1 (Unlimited) | - | - | 63.5mOhm | - | 125°C | -55°C | - | - | - | 1.5A | - | - | 1.5A | - | 250V | CSA, PSE, UR | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.398 | 0.0635Ohms | - | - | - | - | - | - | - | - | 7.112mm | - | - | ROHS3 Compliant | - | ||
![]() 025101.5VXL Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | PIN WIRE | - | -55°C~125°C | Bulk | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 4.46mOhm | Matte Tin (Sn) | - | - | RATED BREAKING CAPACITY AT 125 VDC: 300 A | 8536.10.00.40 | 32V | - | - | unknown | 1.5A | CSA; PSE; QPL; TUV; UL | 32V | CSA, cURus, PSE, TUV | 2.8mm | 2.8mm x 7.11mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.587 | 0.0823Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | 7.11mm | - | ROHS3 Compliant | - | ||
![]() 022901.5VXP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Holder | 2AG, 5mm x 15mm | NO | END CAP | Glass | -55°C~125°C | Bulk | 229 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 107.7mOhm | Matte Tin (Sn) | - | - | - | - | 125V | - | - | unknown | 1.5A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | 4.5mm | 4.5mm x 14.48mm | Slow Blow | Cartridge, Glass | 100A AC 10kA DC | 15 | 0.1077Ohm | ELECTRIC FUSE | TIME LAG | - | 15 J | - | - | INDICATOR | - | - | 14.48mm | - | ROHS3 Compliant | - |