- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Fuse Class | Pre-arcing Rating | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 37208000431 Littelfuse Inc. | 26800 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | TR5® 372 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 100mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | - | - | - | - | 800mA | CCC; KTL; SEMKO; UL; VDE | 250V | CCC, cURus, SEMKO, VDE | - | - | 8.5mm x 8mm | 4.3mm | - | - | 220mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 5.76 | 0.1Ohm | ELECTRIC FUSE | TIME LAG | TR5 | 3 J | 800mA | - | 3.8 A2/s | 8.5mm | 8.001mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0473001.YRT1 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 473 | 0.135Diax0.280L 3.43mmx7.11mm | e3 | no | Obsolete | 1 (Unlimited) | - | EAR99 | 267mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | - | 1A | CSA; PSE; UL | 125V | CSA, PSE, UR | - | - | 3.43mm x 7.11mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 2.01 | 0.267Ohm | ELECTRIC FUSE | TIME LAG | - | 2 J | - | - | - | 3.17mm | - | - | - | 7.11mm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 0251.750MAT1L Littelfuse Inc. | 1124 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Ceramic | Epoxy Coated | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 175mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | - | not_compliant | 750mA | CSA; QPL; TUV; UL | 125V | CSA, cURus, TUV | - | - | 2.8mm x 7.11mm | 27.8mm | - | 750mA | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | 0.153 | 0.175Ohm | ELECTRIC FUSE | VERY FAST | - | - | 750mA | Supplemental | - | 2.41mm | - | - | - | 7.11mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0274003.V Littelfuse Inc. | 44 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | - | - | - | Thermoplastic | - | 125V | - | Bulk | - | MICRO™ 274 | 0.250Dia x 0.350 H 6.35mmx8.89mm | - | - | Active | 1 (Unlimited) | Radial | - | 27.5mOhm | - | 85°C | -55°C | - | - | 125V | 3A | - | - | - | - | 3A | - | 125V | CSA, QPL, UL | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10kA | 640 μm | - | 0.759 | 0.0275Ohms | - | - | - | - | - | - | - | 6.35mm | 8.89mm | 8.89mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1206SFS800F/24-2 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SFS | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 24V | 8A | - | - | - | - | - | UL | - | UL | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 60A | - | 8A | 16.9 | 0.009Ohm | ELECTRIC FUSE | - | - | 16 J | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1206SFS300F/32-2 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SFS | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 32V | 3A | - | - | - | unknown | - | UL | - | UL | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 3A | 1.2 | 0.034Ohm | ELECTRIC FUSE | - | - | 1 J | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0460002.ER Littelfuse Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | Thermoplastic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® 460 | 0.285Lx0.170W x 0.120 H 7.24mmx4.32mmx3.05mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 71mOhm | - | - | - | White | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | 4.32mm | - | 2A | CSA; PSE; UL | 125V | CSA, PSE, UL | 7.24mm | - | 7.24mm x 4.32mm x 3.05mm | - | - | 2A | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 7.6 | 0.071Ohm | ELECTRIC FUSE | - | - | 7 J | - | - | - | - | 3.048mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 153.7000.6202 Littelfuse Inc. | 890 |
| Datasheet | 7 Weeks | - | Bolt | Bolt Mount | Auto Link | - | TAB/BLADE | - | - | - | - | - | -40°C~125°C | Bulk | - | BF1 | 0.630Lx0.472W x 0.323 H 16.00mmx12.00mmx8.20mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 240mOhm | Tin (Sn) | - | - | Purple | - | 32V | - | - | - | - | unknown | 200A | UL | - | cURus | 16mm | 12 mm | 16mm x 12mm x 8mm | - | - | - | - | - | Automotive | 1.5kA | - | - | 126000 | 0.24Ohm | ELECTRIC FUSE | - | - | 126000 J | - | - | - | - | 7.8mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0SFE07.5VP Littelfuse Inc. | 23 |
| Datasheet | 7 Weeks | - | Holder | Holder | 7AG, 1/4 x 7/8 | - | - | - | - | - | - | - | - | Bulk | - | SFE | 0.250Diax0.875L 6.35mmx22.22mm | - | - | Active | Not Applicable | Clip | - | - | - | - | - | - | - | 32V | 7.5A | - | - | - | - | 7.5A | - | 32V | - | - | - | - | - | - | 7.5A | - | - | Cartridge, Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1206SFH100F/24-2 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SFH | 0.126Lx0.063W x 0.046 H 3.20mmx1.60mmx1.17mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10A | - | - | - | unknown | - | - | 24V | UL | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 10A | 9 | 0.01Ohm | ELECTRIC FUSE | - | - | 9 J | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JCAS050.X Littelfuse Inc. | 215 |
| Datasheet | 7 Weeks | - | Holder | Holder | Auto Link | - | - | - | - | - | - | - | - | Bulk | - | JCASE® | 0.555Lx0.472W x 1.063 H 14.10mmx12.00mmx27.00mm | - | - | Active | Not Applicable | Socket | - | - | - | - | - | Red | - | 32V | 50A | - | - | - | - | 50A | - | 32V | - | - | - | - | - | - | 50A | - | Slow Blow | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.0002mm | 14.097mm | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() R451001 Littelfuse | 26800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37311600410 Littelfuse Inc. | 481 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | Thermoplastic | - | - | -40°C~85°C | Bulk | 2010 | TR5® 373 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 48.01mOhm | Tin (Sn) | - | - | Brown | 8536.10.00.40 | 250V | - | - | 275mW | - | - | 1.6A | CSA; UL | 250V | CSA, cULus | - | - | 8.5mm x 8mm | - | - | - | 275mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.38 | 0.04801Ohm | ELECTRIC FUSE | - | TE5 | - | 1.6A | - | - | 8.5mm | 8.001mm | - | - | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 37008000410 Littelfuse Inc. | 1000 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | Thermoplastic | Copper | - | -40°C~85°C | Bulk | 2011 | TR5® 370 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | Brown | 8536.10.00.40 | 250V | - | - | - | - | - | 800mA | CCC; SEMKO; UL; VDE | 250V | CCC, cURus, SEMKO, VDE | - | - | 8.5mm x 8mm | - | - | - | 310mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.12 | - | ELECTRIC FUSE | - | TR5 | - | 800mA | - | - | 8.5mm | 8.001mm | - | - | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0498060.MXT Littelfuse Inc. | 26 |
| Datasheet | 7 Weeks | - | Bolt | Bolt Mount | Auto Link | - | TAB/BLADE | - | - | - | - | - | -40°C~125°C | Bulk | - | MIDI® 498 | 1.614Lx0.472W x 0.315 H 41.00mmx12.00mmx8.00mm | - | - | Active | Not Applicable | - | EAR99 | 865μOhm | - | - | - | Yellow | - | 32V | - | - | - | - | - | 60A | UL | - | - | 16mm | 12 mm | 16mm x 12mm x 8mm | - | - | - | - | Slow Blow | Automotive | 1kA | - | - | 21700 | 0.000865Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | 8.001mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0253.125V Littelfuse Inc. | 35 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 253 | 0.103Diax0.280L 2.61mmx7.11mm | - | yes | Active | Not Applicable | - | EAR99 | 1.7Ohm | Pure Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | unknown | 125mA | CSA; QPL; UL | 125V | CSA, QPL, UR | 2.8mm | - | 2.8mm x 7.11mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | 0.00174 | 1.7Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | - | 7.11mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 0315005.VXP Littelfuse Inc. | 38 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | - | - | - | - | - | -55°C~125°C | Bulk | - | 315 | 0.275Diax1.275L 6.99mmx32.39mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 21.4mOhm | Matte Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | - | - | - | unknown | 5A | CE; CSA; KTL; PSE; UL | 250V | CE, CSA, KC, PSE, UL | 6.985mm | - | 6.985mm x 32.385mm | - | - | - | - | Slow Blow | Cartridge, Glass | 200A | - | - | 140 | 0.0214Ohm | ELECTRIC FUSE | TIME LAG | - | 140 J | - | - | - | - | - | - | - | 32.385mm | - | - | ROHS3 Compliant | - | - | ||
![]() 02351.25VXP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Holder | Holder | 5mm x 20mm | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 235 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | - | - | 105.5mOhm | - | 125°C | -55°C | - | - | - | 1.25A | - | - | - | - | 125mA | - | 250V | CE, CSA, K-MARK, PSE, UL | - | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 100A | - | - | 1.085 | 0.1055Ohms | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0495020.TXA Littelfuse Inc. | 40 |
| Datasheet | 8 Weeks | - | - | Holder | Auto Link | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | JCASE™ 495 | 0.555Lx0.472W x 1.063 H 14.10mmx12.00mmx27.00mm | - | - | Active | 1 (Unlimited) | - | - | 4.29Ohm | - | - | - | Blue | - | - | - | - | - | - | unknown | 20A | - | 32V | UR | - | - | - | - | - | - | - | Slow Blow | Automotive | 1kA | - | - | 1750 | 4.29Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | 27.0002mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0267004.V Littelfuse Inc. | 2429 |
| Datasheet | 41 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Thermoplastic | - | - | - | -55°C~125°C | Bulk | - | PICO® 267 | 0.093Diax0.280L 2.36mmx7.11mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 23mOhm | Gold (Au) | - | - | - | 8536.10.00.40 | 125V | - | - | - | - | unknown | 4A | CSA; QPL; UL | 125V | CSA, QPL, UL | 2.36mm | - | 2.36mm x 7.11mm | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | - | 0.023Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | Supplemental | - | - | - | - | - | 7.11mm | - | - | ROHS3 Compliant | - | Contains Lead |