- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Fuse Size / Group | Interrupt Rating | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Pre-arcing Time-Min | Pre-arcing Rating | Product | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0251002.NAT1L Littelfuse Inc. | 4180 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 47.3mOhm | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | not_compliant | 2A | CCC; CSA; PSE; QPL; TUV; UL | - | 125V | CCC, CSA, cURus, PSE, TUV | 2.8mm | - | 2.8mm x 7.11mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.405 | 0.0473Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | - | - | - | 7.11mm | - | - | ROHS3 Compliant | - | - | ||
![]() 36911600440 Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | TE5® 369 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 40mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | 1.6A | PSE; SEMKO; UL | - | 300V | cULus, PSE/JET | 8.5mm | 4 mm | 8.5mm x 4mm x 8mm | - | 300V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 13.5 | 0.04Ohm | ELECTRIC FUSE | TIME LAG | TE5 | - | - | - | - | - | - | - | 8.001mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0287015.PXS Littelfuse Inc. | 155 |
| Datasheet | 9 Weeks | - | Holder | Blade, ATO/ATC | NO | TAB/BLADE | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | ATOF® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e3 | - | Active | Not Applicable | - | EAR99 | 4.8Ohm | Tin (Sn) | - | - | Blue | PRE ARCING TIME: OPEN WITHIN 80 MILLISEC AT 350% RATED CURRENT | 8536.10.00.40 | 32V | - | - | - | unknown | 15A | CSA; UL | - | - | - | 19.1mm | 5.1 mm | 19.1mm x 5.1mm x 12.3mm | - | - | - | - | - | Automotive | 1kA | 340 | 4.8Ohm | ELECTRIC FUSE | - | - | 340 J | - | - | - | - | - | - | 12.2936mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0491002.MAT1 Littelfuse Inc. | 32 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 491 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 47.3mOhm | Tin (Sn) | - | - | - | PRE-ARCING TIME: OPEN WITHIN 0.3 SEC AT 300% RATED CURRENT | 8536.10.00.40 | 125V | - | AMMO PACK | - | - | 2A | CSA; PSE; UL | - | 60V | CSA, PSE, UL | 2.8mm | - | 2.8mm x 7.11mm | - | - | 2A | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.0473Ohm | ELECTRIC FUSE | VERY FAST | - | - | 2A | 14400 s | - | - | - | - | - | - | - | 7.11mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 39512500440 Littelfuse Inc. | 143 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | Thermoplastic | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | TE5® 395 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 30.48mOhm | Tin (Sn) | - | - | Brown | - | 8536.10.00.40 | 125V | - | - | 4mm | - | 2.5A | PSE; UL | - | 125V | cUL, PSE/JET, UL | 8.5mm | - | 8.5mm x 4mm x 8mm | - | - | - | 375mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 1.1 | 0.03048Ohm | ELECTRIC FUSE | - | TE5 | 1 J | 2.5A | - | - | - | - | - | 4mm | - | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0287002.H Littelfuse Inc. | 7 |
| Datasheet | 7 Weeks | Holder, Socket | Holder | Blade, ATO/ATC | - | TAB/BLADE | - | Polyamide | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ATO® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e3 | - | Active | Not Applicable | - | EAR99 | 53.5mOhm | Tin (Sn) | - | - | Gray | - | - | 32V | - | - | 5.1mm | unknown | 2A | - | - | - | UL | 19.1mm | - | 19.1mm x 5.1mm x 12.3mm | - | - | - | - | Fast Blow | Automotive | 1kA | 1.4 | 0.0535Ohm | ELECTRIC FUSE | - | - | 1 J | - | - | 20ms | - | - | - | 12.2936mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0267005.V Littelfuse Inc. | 2791 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Thermoplastic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | PICO® 267 | 0.093Diax0.280L 2.36mmx7.11mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 14mOhm | Gold (Au) | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 5A | CSA; QPL; UL | - | 125V | CSA, QPL, UL | 2.36mm | - | 2.36mm x 7.11mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.014Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | - | - | - | 7.11mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0216.800HXP Littelfuse Inc. | 92 |
| Datasheet | 15 Weeks | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | Ceramic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 216 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 295mOhm | Tin (Sn) | - | - | - | - | - | 250V | - | - | - | - | 800mA | CCC; CE; CSA; IEC; SEMKO; UL; VDE | - | 250V | CCC, CE, CSA, SEMKO, UL, VDE | - | - | - | - | 250V | - | 2.5W | Fast Blow | Cartridge, Ceramic | 1.5kA | 0.285 | 0.295Ohm | ELECTRIC FUSE | - | - | - | 800mA | - | - | - | - | 5mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0235.250MXP Littelfuse Inc. | 41 |
| Datasheet | 15 Weeks | - | Holder | 5mm x 20mm | NO | END CAP | - | Glass | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 235 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 2.25Ohm | Tin (Sn) | - | - | - | - | - | 250V | - | - | - | - | 250mA | CE; CSA; KC; UL | - | 250V | CE, CSA, KC, UL | - | - | 20mm x 5.2mm | - | - | 250mA | - | Fast Blow | Cartridge, Glass | 35A | 0.0166 | 2.25Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | 5.2mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0466.125WR Littelfuse Inc. | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | - | - | Active | 1 (Unlimited) | - | - | 4Ohm | - | 90°C | -55°C | - | - | - | 125V | 125mA | - | 1.52mm | - | 125mA | - | - | 125V | CSA, UL | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0004 | 4Ohms | - | - | - | - | - | - | - | - | - | - | 584.2μm | 3.18mm | 1.524mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 216.063XEP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5 mm x 20 mm | 1.5 kA at 250 VAC | + 125 C | - 55 C | Board Mount | Compliant | 250 V | 250 V | - | Bulk | - | 216 | - | - | - | - | - | Axial | - | 14 mΩ | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | 63 mA | - | Axial | - | - | - | - | - | - | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | - | Ceramic Fuse | 5 mm | - | 20 mm | - | - | - | - | - | - | - | ||
![]() 38215000430 Littelfuse Inc. | 26800 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | Thermoplastic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | TR5® 382 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 10.8mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | 5A | CQC; KC; PSE; SEMKO; UL | - | 250V | CQC, cURus, KC, PSE/JET, SEMKO, VDE | 8.5mm | - | 8.5mm x 8mm | - | 250V | 5A | 1.25W | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 121.25 | 0.0108Ohm | ELECTRIC FUSE | TIME LAG | TR5 | 90 J | - | - | - | 90 A2/s | - | - | 8.001mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0251.630MAT1L Littelfuse Inc. | 26800 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Ceramic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 205mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | - | 630mA | CSA; UL | - | 125V | CSA, cURus | - | - | 2.8mm x 7.11mm | 27.78mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.08 | 0.205Ohm | ELECTRIC FUSE | VERY FAST | - | - | 630mA | - | - | - | - | 2.41mm | - | - | - | 7.11mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 020903.5MXEP Littelfuse Inc. | 1425 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 2AG, 5mm x 15mm (Axial) | - | PIN WIRE | 2 | Glass | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 209 | 0.185Diax0.570L 4.70mmx14.48mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 31.2mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | 3.5A | CE; PSE; UL | - | 350V | CE, cULus, PSE | 4.7mm | - | 4.7mm x 14.48mm | - | - | - | - | Slow Blow | Cartridge, Glass | 100A | 110 | 0.0312Ohm | ELECTRIC FUSE | TIME LAG | 2AG | 110 J | - | 14400 s | - | - | - | - | - | - | - | 14.48mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0322025.MXP Littelfuse Inc. | 1000 | - | Datasheet | 11 Weeks | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 322 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 2.9mOhm | - | - | - | - | - | - | 65V | - | - | - | unknown | 25A | CE; UL | - | 65V | CE, UL | - | - | 6.35mm x 31.75mm | - | - | - | - | Fast Blow | Cartridge, Ceramic | 200A AC 1kA DC | 325 | 0.0029Ohm | ELECTRIC FUSE | VERY FAST | 3AB | 325 J | 25A | 14400 s | - | - | - | 6.35mm | - | - | - | 31.75mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0215.500MXEP Littelfuse Inc. | 1000 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | Ceramic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 215 | 0.236Diax0.886L 6.00mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 1.1675Ohm | Tin (Sn) | - | - | - | PRE ARCHING TIME: OPEN WITHIN 5 MILLISEC AT 1000% RATED CURRENT | 8536.10.00.40 | 250V | - | - | - | - | 500mA | CE; CSA; IEC; SEMKO; SEV; UL; VDE | - | 250V | CE, CSA, SEMKO, UL, VDE | - | - | 6mm x 22.5mm | - | - | - | 1.6W | Slow Blow | Cartridge, Ceramic | 1.5kA | 0.42 | 1.1675Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | - | - | - | - | - | 6mm | - | - | - | 22.5mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0617002.MXEP Littelfuse Inc. | 6000 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 617 | 0.217Diax0.846L 5.50mmx21.50mm | - | - | Active | 1 (Unlimited) | - | - | 41.6mOhm | - | 125°C | -55°C | - | - | - | - | 2A | - | - | - | 2A | - | - | 250V | CCC, CE, CSA, UR. VDE | - | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | 5.73 | 0.0416Ohms | - | - | - | - | - | - | - | - | - | - | - | 21.4884mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 087402.5MXEP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 874 | 0.142Diax0.394L 3.60mmx10.00mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 32.9mOhm | TIN | - | - | - | - | 8536.10.00.40 | - | - | - | - | unknown | 2.5A | UL | - | 250V | cULus | 3.6mm | - | 3.6mm x 10mm | - | - | - | - | Fast Blow | Cartridge, Ceramic | 50A | 2.675 | 0.0329Ohm | ELECTRIC FUSE | - | - | 2 J | - | 14400 s | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0298200.ZXA Littelfuse Inc. | 40 |
| Datasheet | 7 Weeks | Bolt | Bolt Mount | Auto Link | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MEGA® | 1.149Lx0.750W x 0.390 H 29.20mmx19.05mmx9.90mm | - | - | Active | Not Applicable | - | EAR99 | 257μOhm | - | - | - | Blue | - | - | 32V | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | - | Slow Blow | Automotive | 2kA | 204000 | 0.000257Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | 9.906mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 08743.15MXEP Littelfuse Inc. | 93 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | Ceramic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 874 | 0.142Diax0.394L 3.60mmx10.00mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 21.6mOhm | TIN | - | - | - | - | 8536.10.00.40 | - | - | - | - | unknown | 3.15A | UL | - | 250V | cULus | 3.6mm | - | 3.6mm x 10mm | - | - | - | - | Fast Blow | Cartridge, Ceramic | 50A | 5.904 | 0.0216Ohm | ELECTRIC FUSE | - | - | 5 J | - | 14400 s | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | - |